- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Number of Elements | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Ingress Protection | Reach Compliance Code | Output Voltage | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Wire/Cable Type | Output Configuration | Cable Length | Power Dissipation | Output Current | Turn On Delay Time | Forward Current | Max Output Voltage | Response Time | Adjustment Type | Sensing Distance | Sensing Method | High Level Output Current | Low Level Output Current | Input Current | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3Z-T81C-G0SRD-CN Omron Automation and Safety | 2931 |
| - | 2 Weeks | - | - | - | - | - | -25°C~55°C | 2010 | E3Z | - | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | PNP Transistor | - | - | - | - | - | - | 1ms | Single-Turn | 15m | Through-Beam | - | - | - | - | Cable | Infrared (870nm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CY-192B-P-Y Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | - | - | PBT | - | -25°C~55°C | 2011 | CY-100 | - | Active | 1 (Unlimited) | Connector | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | - | - | - | PNP - Open Collector | 78.74 2m | - | - | - | - | - | 1ms | - | 157.480 (4m) | Retroreflective | - | - | - | - | Cable | Infrared | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3S-AT91 Omron Automation and Safety | 2450 |
| Datasheet | 43 Weeks | Screw | - | 3 | - | - | -25°C~55°C | 2005 | E3S-A | - | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | NEMA 4X; IEC IP67 | unknown | - | 24V | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | 275.591 (7m) | Through-Beam | - | - | - | - | Cable | Red (700nm) | - | 21mm | 45.3mm | 12.4mm | - | - | RoHS Compliant | - | IP67 | ||
![]() PA18CRT16NASA Carlo Gavazzi Inc. | 33 |
| Datasheet | 7 Weeks | Through Hole | Radial | - | ABS | - | -25°C~60°C TA | 2011 | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | - | - | - | - | NPN | 78.74 2m | - | 100mA | - | - | - | 1ms | Adjustable, Potentiometer | 629.921 (16m) | Through-Beam | - | - | - | 30V | Cable | Infrared (850nm) | 10V | - | - | - | - | No SVHC | RoHS Compliant | - | IP66 | ||
![]() E32-D24 Omron Automation and Safety | 2075 | - | Datasheet | 2 Weeks | Through Hole | - | 2 | PE | - | -40°C~70°C | 2001 | E32 | yes | Active | 1 (Unlimited) | Wire | - | - | - | - | - | IEC IP67 | unknown | - | - | - | - | - | - | Fiber Optic | - | 2m | - | - | - | - | - | - | - | 1.181 (30mm) | Reflective | - | - | - | - | - | - | - | - | 42mm | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() EX-Z11FB-P Panasonic Industrial Automation Sales | 262 | - | Datasheet | 8 Weeks | - | - | - | Plastic | - | -10°C~55°C | 2015 | EX-Z | - | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | - | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | - | - | - | 500μs | Fixed | 1.969 (50mm) | Through-Beam | - | - | - | - | Cable | Red LED | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ZX1-LD300A81 2M Omron Automation and Safety | 830 | - | - | 2 Weeks | - | - | - | - | - | -10°C~55°C | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IEC IP67 | - | - | - | - | - | - | - | - | PNP - Open Collector | 78.74 2m | - | - | - | - | - | 100ms | - | 11.811 (300mm) | Reflective | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | ||
![]() E3S-AT36-D Omron Automation and Safety | 2290 |
| Datasheet | 11 Weeks | Through Hole | - | - | PBT | - | -25°C~55°C | 1999 | E3S-A | - | Active | 1 (Unlimited) | Connector | Cable | 55°C | -25°C | - | 12V~24V | NEMA 4X; IEC IP67 | - | - | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | 275.591 (7m) | Through-Beam | - | - | - | - | Cable | Red (700nm) | - | - | - | - | No | - | RoHS Compliant | - | IP67 | ||
![]() FD-42GW Panasonic Industrial Automation Sales | 41 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | FX-500 | - | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | - | 5.9 (15cm) | Reflective | - | - | - | - | Cable | - | - | - | 25mm | - | - | - | RoHS Compliant | - | - | ||
![]() HG-C1100 Panasonic Industrial Automation Sales | 2648 | - | Datasheet | 8 Weeks | Brackets | - | - | Aluminium | - | -10°C~45°C | 2014 | HG-C | - | Active | 1 (Unlimited) | - | Cable | 45°C | -10°C | - | 12V~24V | IP67 | - | - | - | - | - | - | - | - | NPN - Open Collector | 78.74 2m | - | 50mA | - | - | - | 1.5ms | Teaching Method | 3.937 (100mm) | Reflective | - | - | - | 24V | Cable | Red Laser Diode (655nm) | 12V | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3S-AR66 Omron Automation and Safety | 2557 |
| Datasheet | 2 Weeks | Screw | - | 3 | - | - | -25°C~55°C | 2005 | E3S-A | - | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | 24V | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | 78.740 (2m) | Retroreflective | - | - | - | - | Connector | Red (700nm) | - | 21mm | 51.3mm | 14.9mm | - | - | RoHS Compliant | - | IP67 | ||
![]() E3Z-R81-C1 Omron Automation and Safety | 2519 |
| Datasheet | 20 Weeks | - | - | 4 | - | - | -25°C~55°C | 2001 | E3Z | - | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 12V~24V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | - | 1ms | Single-Turn | 157.480 (4m) | Retroreflective | - | - | - | - | Cable | Red (660nm) | - | - | - | - | No | - | RoHS Compliant | - | IP67 | ||
![]() E3T-ST12R Omron Automation and Safety | 2940 |
| Datasheet | 2 Weeks | Screw | - | 4 | - | - | -25°C~55°C | 2002 | E3T | - | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 12V~24V | IEC IP67 | - | - | - | - | 26.4V | 10.8V | - | - | NPN - Open Collector/Dark-ON | - | - | - | - | - | - | 1ms | Adjustable | 39.370 (1m) | Through-Beam | - | - | - | - | Cable | Red (650nm) | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E3JM-R4R4T-US Omron Automation and Safety | In Stock | - | - | 10 Weeks | Screw | - | 3 | - | - | -25°C~55°C | 2001 | E3JM | - | Active | 1 (Unlimited) | - | Terminal Block | - | - | - | 12V~240V 24V~240V | IEC IP66 | unknown | - | - | - | - | - | - | - | Light-On/Dark-On | - | - | - | - | - | - | 5ms | - | 157.480 (4m) | Retroreflective | - | - | - | - | Terminal Block | Red (660nm) | - | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() E3T-SL11R Omron Automation and Safety | 2291 |
| Datasheet | - | - | - | 4 | - | - | -25°C~55°C | 2015 | E3T | - | Active | 1 (Unlimited) | - | Wire | 55°C | -25°C | - | 12V~24V | IEC IP67 | - | - | - | - | - | - | - | - | NPN - Open Collector/Light-ON | - | - | - | - | - | - | 1ms | - | 0.197 ~ 0.591 (5mm ~ 15mm) ADJ | Reflective, Convergent | - | - | - | - | Wire | Red (650nm) | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() ZX2-LD50 Omron Automation and Safety | 792 | - | - | 2 Weeks | - | - | - | - | - | 0°C~50°C | 2015 | - | - | Active | 1 (Unlimited) | - | Connector | 50°C | 0°C | - | - | IEC IP67 | - | - | - | - | - | - | - | - | Analog | - | - | - | - | - | - | - | - | 1.969 (50mm) | Reflective, Diffuse | - | - | - | - | Connector | Red (660nm) | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() ZX1-LD100A81 2M Omron Automation and Safety | 616 | - | - | 2 Weeks | - | - | - | - | - | -10°C~55°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IEC IP67 | - | - | - | - | - | - | - | - | PNP - Open Collector | 78.74 2m | - | - | - | - | - | 100ms | - | 3.937 (100mm) | Reflective | - | - | - | - | Cable | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ZX1-LD50A81 5M Omron Automation and Safety | 794 | - | - | 2 Weeks | - | - | - | - | - | -10°C~55°C | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IEC IP67 | - | - | - | - | - | - | - | - | PNP - Open Collector | 196.85 5m | - | - | - | - | - | 100ms | - | 1.969 (50mm) | Reflective | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | ||
![]() CX-421 Panasonic Industrial Automation Sales | 500 | - | Datasheet | 8 Weeks | - | 300 | - | Polybutylene | - | -25°C~55°C | 2008 | - | - | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | - | - | - | - | - | NPN - Open Collector | 78.74 2m | - | 100mA | 1 ms | - | - | 1ms | - | 11.811 (300mm) | Reflective, Diffuse | - | - | - | 24V | Cable | Infrared (860nm) | 12V | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() OPB715Z TT Electronics/Optek Technology | 39 | - | Datasheet | 10 Weeks | Panel, Snap in | - | 3 | Plastic | 1 | -40°C~85°C | 1999 | Photologic® | - | Active | 1 (Unlimited) | Wire | Wire | 85°C | -40°C | 300mW | 4.75V~5.25V | - | - | 35V | - | 1 | - | - | 30mA | - | Totem Pole | - | 300mW | - | - | 50mA | 35V | - | Adjustable | 0.500 (12.7mm) | Reflective | 100μA | 16mA | 50mA | - | Wire | Infrared | - | - | - | 12.7mm | - | No SVHC | RoHS Compliant | Lead Free | - |