- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Contact Current Rating | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Measurement Range-Max | Measurement Range-Min | Repeatability | Length | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3C-DS5W Omron Automation and Safety | 49 | - | Datasheet | 2 Weeks | DIN Rail | 2 | - | - | -25°C~70°C | 2001 | E3C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NEMA 1; IEC 144 IP50 | unknown | - | - | - | - | - | - | - | - | - | - | 1.969 (50mm) | Reflective, Diffuse | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP50 | ||
![]() EX-13EB Panasonic Industrial Automation Sales | 500 | - | - | 8 Weeks | Screw | - | Polybutylene | - | -25°C~55°C | 2008 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | - | 12V~24V | IP67 | unknown | 10mm | 4.5 mm | - | NPN - Open Collector/Dark-ON | 78.74 2m | 50mA | 500 μs | - | - | - | 19.685 (500mm) | Through-Beam | 24V | Cable | Red LED | 12V | 500 mm | 500 mm | 0.05 | - | - | 19mm | - | RoHS Compliant | - | ||
![]() FT-42W Panasonic Industrial Automation Sales | 41 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | 31.496 (800mm) | Through-Beam | - | Cable | - | - | - | - | - | 15mm | - | - | - | RoHS Compliant | - | ||
![]() PC50CNT20RP Carlo Gavazzi Inc. | 2275 | - | Datasheet | 5 Weeks | - | - | - | - | -20°C~60°C | 2006 | - | Active | Not Applicable | - | - | - | - | - | 8542.39.00.01 | 24V~240VAC 12V~240VDC | IP67 | - | - | - | - | Relay - Dark-ON/Light-ON | - | 3A | - | - | 25ms | Adjustable | 787.4 (20m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() E32-CC200R Omron Automation and Safety | 33 |
| Datasheet | 2 Weeks | Cable | - | - | - | -40°C~70°C | 2007 | E32 | Active | 1 (Unlimited) | - | Cable | 70°C | -40°C | - | - | - | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | 5.9 (15cm) | Reflective | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3FB-BP12 2M Omron Automation and Safety | 51 |
| - | - | - | - | - | - | -25°C~55°C | 2012 | E3FB | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | 78.74 2m | - | - | - | 500μs | Single-Turn | 3.937 ~ 78.740 (100mm ~ 2m) ADJ | Reflective | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | ||
![]() PC50CNR10BA Carlo Gavazzi Inc. | 2108 | - | Datasheet | 7 Weeks | - | - | PC | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | 60°C | -20°C | - | - | 10V~30V | IP67 | - | - | - | - | NPN/PNP | - | - | - | - | 1ms | Adjustable | 32.80' (10m) | Retroreflective | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() PD30CNT15PPDU Carlo Gavazzi Inc. | 9 | - | Datasheet | 7 Weeks | - | - | - | - | -25°C~55°C | - | PD | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | PNP | 78.74 2m | - | - | - | 500μs | Teaching Method | 590.551 (15m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3FA-DN13 2M Omron Automation and Safety | 647 | - | - | 3 Weeks | - | - | - | - | -25°C~55°C | 2012 | E3FA | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | 78.74 2m | - | - | - | 500μs | Single-Turn | 27.559 (700mm) | Reflective | - | Cable | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3T-CT12 Omron Automation and Safety | 2722 |
| Datasheet | 2 Weeks | - | - | - | - | -25°C~55°C | 2012 | E3T | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | IEC IP65 | unknown | - | - | - | NPN - Open Collector/Light-ON | - | - | - | - | 500μs | - | 39.37 (1m) | Through-Beam | - | Wire | Red (630nm) | - | - | - | - | - | - | - | - | RoHS Compliant | IP65 | ||
![]() E32-D21B Omron Automation and Safety | 2520 |
| Datasheet | 2 Weeks | Panel | 2 | - | - | -40°C~70°C | 2001 | E32 | Active | 1 (Unlimited) | - | Cable | 70°C | -40°C | - | - | - | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | 2.756 (70mm) | Reflective | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3RB-DP23 Omron Automation and Safety | 46 |
| - | 3 Weeks | - | 4 | Brass | - | -25°C~55°C | 2012 | E3RB | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | 30V | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | - | 500μs | Single-Turn | 27.559 (700mm) | Reflective, Diffuse | - | Connector, M12, 4POS | Red LED | - | - | - | - | 60.9mm | 18.5mm | - | - | RoHS Compliant | IP67 | ||
![]() EX-11SA-PN Panasonic Industrial Automation Sales | 44 |
| Datasheet | 8 Weeks | Front | - | - | - | -25°C~55°C | 2013 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | - | 12V~24V | IP67 | unknown | 10mm | 3.5 mm | - | PNP - Open Collector/Light-ON | 78.74 2m | - | - | - | 500μs | - | 5.9 (15cm) | Through-Beam | - | Cable | Red LED | - | - | - | 0.05 | - | - | 19mm | - | RoHS Compliant | - | ||
![]() EX-Z12B-P Panasonic Industrial Automation Sales | 41 |
| Datasheet | 8 Weeks | - | - | Plastic | - | -10°C~55°C | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | - | 500μs | Fixed | 7.874 (200mm) | Through-Beam | - | Cable | Red LED | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() E3G-R17 Omron Automation and Safety | In Stock | - | Datasheet | 21 Weeks | Panel | 3 | Polybutylene | - | -25°C~55°C | 2005 | E3G | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | IEC IP67 (with protective cover) | unknown | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 100mA | 1 ms | - | - | Single-Turn | 393.701 (10m) | Retroreflective | 240V | Connector | Red (650nm) | 12V | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() Q23SN6CV50 Banner | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 mA | - | 150 mA | - | - | - | - | 30 V | - | - | 10 V | - | - | - | - | - | - | No SVHC | - | - | ||
![]() E3Z-T61 0.5M Omron Automation and Safety | 2390 | - | Datasheet | - | - | - | - | - | -25°C~55°C | - | E3Z | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | IEC IP67, IP69K | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | Single-Turn | 590.551 (15m) | Through-Beam | - | Cable | Infrared (870nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() Q12AB6R Banner Engineering Corporation | 50 | - | Datasheet | - | Flanges, Through Hole | 3 | Thermoplastic | - | -20°C~55°C | 2009 | Q12 | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | IEC IP67 | - | - | - | - | NPN/PNP - Light-ON | 78.74 2m | 50mA | - | - | 1.3ms | - | 78.740 (2m) | Through-Beam | - | Cable | Red LED | - | - | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() FX-301H Panasonic Industrial Automation Sales | 2187 | - | Datasheet | 8 Weeks | DIN Rail | - | - | - | -10°C~55°C | 2005 | FX-301 | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | - | - | - | - | - | NPN - Open Collector | - | 100mA | - | - | 2ms | Adjustable | - | Through-Beam | - | Connector | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3T-FD11R Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | -25°C~55°C | 2002 | E3T | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | IEC IP67 | - | - | - | - | NPN - Open Collector/Light-ON | - | - | - | - | 1ms | - | 0.197 ~ 1.181 (5mm ~ 30mm) ADJ | Reflective, Diffuse | - | Wire | Red (650nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - |