- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Output Voltage | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Optoelectronic Device Type | Response Time | Forward Voltage | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Input Current | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX-423-Z Panasonic Industrial Automation Sales | 2595 |
| Datasheet | 8 Weeks | - | - | 4 | - | -25°C~55°C | 2010 | - | Active | 1 (Unlimited) | - | - | Cable | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | - | NPN - Open Collector | 78.74 2m | - | - | 1ms | - | - | - | Reflective, Diffuse | - | - | - | Cable | Infrared (860nm) | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E3ZM-D67 Omron Automation and Safety | 2011 |
| - | 2 Weeks | Screw | - | 4 | - | -25°C~55°C | 2010 | E3ZM | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | 1ms | - | Single-Turn | 39.370 (1m) | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | 30V | Connector | Infrared (860nm) | 10V | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3S-CD61 5M Omron Automation and Safety | 2133 |
| Datasheet | 2 Weeks | - | - | - | - | -25°C~55°C | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | NEMA 1, 4X, 6P, 12, 13; IEC 144 IP67 | - | - | - | - | - | - | - | - | 1ms | - | Adjustable, 2-1/2-Turn Knob with Clutch and Indicator | - | Diffuse | - | - | - | Cable | Infrared (880nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3S-CT11-L 2M Omron Automation and Safety | 2399 |
| Datasheet | 2 Weeks | - | - | - | - | -25°C~55°C | 2014 | E3S-C | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | NEMA 1, 4X, 6P, 12, 13; IEC 144 IP67 | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | - | Adjustable, 3/4-Turn Potentiometer | 1181.102 (30m) | Through-Beam | - | - | - | Cable | Infrared (880nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EE-SPW321-A Omron Automation and Safety | 2439 |
| - | 2 Weeks | Panel | - | 3 | Resin | -20°C~55°C | 2002 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.40.80.00 | 5V~24V | IEC IP64 | unknown | 1V | Phototransistor | - | NPN - Open Collector/Dark-ON | - | 100mA | OPTOELECTRONIC DEVICE | 1ms | 26.4V | Adjustable | 11.811 (300mm) | Through-Beam | - | 30mA | - | Connector | Infrared (940nm) | - | 12mm | 50mm | 7.5mm | - | RoHS Compliant | Contains Lead | IP64 | ||
![]() E3ZS-T81A Omron Automation and Safety | 2434 | - | - | 2 Weeks | - | - | - | - | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | 12V | - | - | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() EX-Z11FB-PR Panasonic Industrial Automation Sales | 46 |
| Datasheet | 8 Weeks | - | - | - | - | -10°C~55°C | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | IP67 | - | - | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | 500μs | - | Fixed | 1.969 (50mm) | Through-Beam | - | - | - | Cable | Red LED | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EX-Z11B Panasonic Industrial Automation Sales | 47 |
| Datasheet | 8 Weeks | - | - | - | - | -10°C~55°C | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | NPN - Open Collector/Dark-ON | 78.74 2m | - | - | 500μs | - | Fixed | 1.969 (50mm) | Through-Beam | - | - | - | Cable | Red LED | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() EX-Z13A Panasonic Industrial Automation Sales | 36 | - | Datasheet | 8 Weeks | - | - | - | - | -10°C~55°C | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | NPN - Open Collector/Light-ON | 78.74 2m | - | - | 500μs | - | Fixed | 19.685 (500mm) | Through-Beam | - | - | - | Cable | Red LED | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() HG-C1050 Panasonic Industrial Automation Sales | 2824 | - | - | 8 Weeks | Brackets | - | - | Aluminium | -10°C~45°C | 2014 | HG-C | Active | 1 (Unlimited) | - | - | Cable | 45°C | -10°C | - | 12V~24V | IP67 | - | - | - | - | NPN - Open Collector | 78.74 2m | 50mA | - | 1.5ms | - | Teaching Method | 1.969 (50mm) | Reflective | - | - | 24V | Cable | Red Laser Diode (655nm) | 12V | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() PH18CNR65PAT1SA Carlo Gavazzi Inc. | 49 |
| Datasheet | 6 Weeks | - | - | 4 | - | -25°C~60°C | 2013 | PH | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | PNP | - | - | - | 1ms | - | Adjustable, 210° Turn Potentiometer | 255.906 (6.5m) | Retroreflective | - | - | - | Connector, M12 | Infrared (850nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PD30CNB20PASA Carlo Gavazzi Inc. | 37 | - | Datasheet | 6 Weeks | - | - | - | - | -25°C~60°C | - | PD | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | PNP | 78.74 2m | - | - | 1ms | - | Adjustable, 210° Turn Potentiometer | 7.874 (200mm) | Reflective, Diffuse | - | - | - | Cable | Red (625nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PE12CNT15NO Carlo Gavazzi Inc. | 31 |
| Datasheet | 6 Weeks | - | - | - | - | -20°C~50°C | - | PE | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | NPN | 196.85 5m | - | - | 6.5ms, 3.5ms | - | - | 590.551 (15m) | Through-Beam | - | - | - | Cable | Infrared (890nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3JM-R4R4T-G-33 Omron Automation and Safety | 2421 | - | - | 2 Weeks | - | - | - | - | -25°C~55°C | 2009 | E3JM | Active | 1 (Unlimited) | - | - | Terminal Block | 55°C | -25°C | - | 12V~240V 24V~240V | IEC IP66 | - | - | - | 240V | Light-On/Dark-On | - | - | - | 5ms | - | - | 157.480 (4m) | Retroreflective | - | - | - | Terminal Block | Red (660nm) | - | 65mm | 75mm | 25mm | - | RoHS Compliant | - | IP66 | ||
![]() PE12CNT15PO Carlo Gavazzi Inc. | 34 | - | Datasheet | 6 Weeks | Through Hole | - | - | PC | -20°C~50°C | 2011 | PE | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | PNP | 196.85 5m | - | - | 6.5ms, 3.5ms | - | - | 590.551 (15m) | Through-Beam | - | - | - | Cable | Infrared (890nm) | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() EX-L221-P Panasonic Industrial Automation Sales | 44 | - | Datasheet | 8 Weeks | Cable | - | - | - | -10°C~55°C | - | EX-L200 | Active | 1 (Unlimited) | Cable | - | - | 55°C | -10°C | - | 12V~24V | IP67 | - | - | - | - | PNP - Open Collector | 78.74 2m | 50mA | - | 500μs | - | Adjustable | 1.77 ~ 11.811 (45mm ~ 300mm) ADJ | Reflective | - | - | 24V | Cable | Red Laser Diode (650nm) | 12V | 21.6mm | - | 8.2mm | No SVHC | RoHS Compliant | - | IP67 | ||
![]() SM2A30SRLQD Banner Engineering Corporation | 2808 | - | Datasheet | - | - | 200 | 3 | Stainless Steel | -40°C~70°C | 2013 | SM30 | Active | 1 (Unlimited) | - | - | - | - | - | - | 24VAC~240VAC | NEMA 6P, IP67 | - | - | - | - | SPST | - | 500mA | - | 10ms | - | - | 492.13' (150m) | Through-Beam | - | - | - | Connector | LED | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() E3T-FD12R Omron Automation and Safety | 2615 |
| Datasheet | - | - | - | 4 | - | -25°C~55°C | 2014 | E3T | Active | 1 (Unlimited) | - | - | Wire | 55°C | -25°C | - | 12V~24V | IEC IP67 | - | - | - | - | NPN - Open Collector/Dark-ON | - | - | - | 1ms | - | - | 0.197 ~ 1.181 (5mm ~ 30mm) ADJ | Reflective, Diffuse | - | - | - | Wire | Red (650nm) | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E3T-SL23R Omron Automation and Safety | 2449 |
| Datasheet | - | - | - | 3 | - | -25°C~55°C | 2014 | E3T | Active | 1 (Unlimited) | - | - | Wire | 55°C | -25°C | - | 12V~24V | IEC IP67 | - | - | - | - | PNP - Open Collector/Light-ON | - | - | - | 1ms | - | - | 0.197 ~ 1.181 (5mm ~ 30mm) ADJ | Reflective, Convergent | - | - | - | Wire | Red (650nm) | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() NA1-PK5-PN Panasonic Industrial Automation Sales | 2838 | - | Datasheet | 8 Weeks | - | - | - | - | -10°C~55°C | - | - | Active | 1 (Unlimited) | Cable | - | - | 55°C | -10°C | - | 12V~24V | IP62 | - | - | - | - | PNP - Open Collector | 78.74 2m | - | - | 10ms | - | - | 3.937 (100mm) | Through-Beam | - | - | - | Cable | Infrared | - | 140mm | - | 30mm | - | RoHS Compliant | - | IP62 |