- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMB915LVAG Banner Engineering Corporation | In Stock | - | - | + 50 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 50°C | VALU-BEAM | 210VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | Photoelectric | Adjustable | 11.811" ~ 177.165" (300mm ~ 4.5m) | Retroreflective, Polarized | Cable | Red (650nm) | ||
![]() SMI30AN6RBQ Banner Engineering Corporation | 2337 |
| - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | SMI30 | 10V ~ 30V | IP67, NEMA 6P | - | NPN - Light-ON | - | 10ms | - | - | 5511.811" (140m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() SM312CVBQDP Banner Engineering Corporation | 2750 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 1ms | Photoelectric | Adjustable, Potentiometer | 0.630" (16mm) | Convergent | Connector | Blue (475nm) | ||
![]() SM912FPQD Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 70°C | VALU-BEAM | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | Infrared (880nm) | ||
![]() SMA31EMC1 Banner Engineering Corporation | 2506 |
| - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 70°C | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPST - Dark-ON/Light-ON | 78.74" (2m) | 1ms, 2ms | - | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() SM31ELMHSQDP Banner Engineering Corporation | 16 |
| - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 300μs | - | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() SMB915DSR Banner Engineering Corporation | In Stock | - | - | + 50 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 50°C | VALU-BEAM | 210VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | Photoelectric | Adjustable | 14.961" (380mm) | Diffuse | Cable | Red (650nm) | ||
![]() T18RW3REQI Banner Engineering Corporation | In Stock | - | - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | SPST - Dark-ON | - | 8ms, 16ms | - | - | 787.402" (20m) | Through-Beam | Connector | Infrared (950nm) | ||
![]() T18RW3FF100Q3 Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | Solid State - Dark-ON | - | 16ms | Photoelectric | - | 3.937" (100mm) | Background Suppression | Connector | Infrared LED | ||
![]() SM2A91RFQD Banner Engineering Corporation | 2231 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 70°C | VALU-BEAM | 24VAC ~ 250VAC | Adjustable | 24 VAC to 250 VAC | Adjustable | - | 4ms | Photoelectric | Adjustable | - | Fiber Optic | Connector | Infrared (880nm) | ||
![]() TM18RN6R Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | TM18 | 10V ~ 30V | IP67, IP69K | 10 VDC to 30 VDC | NPN - Dark-ON | 78.74" (2m) | 1.5ms | Photoelectric | Single-Turn | 787.402" (20m) | Through-Beam | Cable | - | ||
![]() SM312LVMHSQDP Banner Engineering Corporation | 2051 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 300μs | Photoelectric | Adjustable, Potentiometer | 196.850" (5m) | Retroreflective, NonPolarized | Connector | Red (650nm) | ||
![]() SM30SRLMC1 W/30 Banner Engineering Corporation | 2847 |
| - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | SM30 | 10V ~ 30V | NEMA 6P, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON | 354.33" (9m) | 10ms | - | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() SM2A30SRLC Banner Engineering Corporation | 2615 |
| - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | SM30 | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | - | SPST - Light-ON | 78.74" (2m) | 10ms | - | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() SM30SRLE Banner Engineering Corporation | 834 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | SM30 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() SM312LVAGMHSQD Banner Engineering Corporation | 2318 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 1ms | Photoelectric | Adjustable, Potentiometer | 78.740" (2m) | Retroreflective, Polarized | Connector | Red (650nm) | ||
![]() SM30PRLQDB Banner Engineering Corporation | 2700 |
| - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | SM30 | 10V ~ 30V | IP67, NEMA 6P | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 10ms | - | - | 492.13' (150m) | Through-Beam | Connector | Infrared LED | ||
![]() T30RW3FF400 Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T30 | 20V ~ 250V | NEMA 6P, IEC IP69 | 20 VAC to 250 VAC | SPST - Dark-ON | 78.74" (2m) | 16ms | Photoelectric | - | 15.748" (400mm) | Background Suppression | Cable | Infrared LED | ||
![]() SME312DBZ Banner Engineering Corporation | In Stock | - | - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 500μs | - | Teaching Method | 14.961" (380mm) | Diffuse | Cable | Infrared (880nm) | ||
![]() VS3RN5XLVQ Banner Engineering Corporation | 2288 |
| - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 55°C | VS3 | 10V ~ 30V | IP67, NEMA 6P | - | NPN - Dark-ON | - | 1ms | - | - | 9.843" (250mm) | Retroreflective, NonPolarized | Connector | Red (680nm) |