- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Mfr | Number of Elements | Package | Product Status | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Output Type | Operating Supply Voltage | Termination Type | Output Configuration | Cable Length | Power Dissipation | Output Current | Optoelectronic Device Type | Forward Current | Response Time | Forward Voltage | Adjustment Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Reverse Breakdown Voltage | Sensing Method | High Level Output Current | Low Level Output Current | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EE-SPW421-A Omron Automation and Safety | 2617 |
| Datasheet | 2 Weeks | Panel | - | - | 3 | - | - | - | - | - | -20°C~55°C | - | 2002 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 8541.40.80.00 | 12V~24V | IEC IP64 | unknown | Phototransistor | - | - | NPN - Open Collector/Light-ON | - | - | - | OPTOELECTRONIC DEVICE | - | 1ms | 26.4V | Adjustable | - | - | 11.811 (300mm) | - | Transmissive | - | - | - | Connector | Infrared (940nm) | - | 12mm | 50mm | 7.5mm | - | RoHS Compliant | Contains Lead | IP64 | ||
![]() F3ET2-018-150 Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | -10°C~70°C | - | - | - | Active | 1 (Unlimited) | - | Connector | 70°C | -10°C | - | 24VDC | IEC IP65 | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 4ms | - | - | - | - | 590.551 (15m) | - | Through-Beam | - | - | - | Connector | Infrared (880nm) | - | - | - | - | - | Non-RoHS Compliant | - | IP65 | ||
![]() E3Z-T81-D-M1J-1 0.3M Omron Automation and Safety | 2822 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | - | E3Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IEC IP67, IP69K | - | - | - | - | PNP Transistor | - | - | - | - | - | 1ms | - | Single-Turn | - | - | 15m | - | Through-Beam | - | - | - | Cable | Infrared (870nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SMU315D Banner | 2737 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 55°C | - | - | MINI-BEAM® | - | - | - | - | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | SPDT - Dark-ON/Light-ON | 78.74 (2m) | - | - | - | - | 20ms | - | Adjustable, Potentiometer | - | - | 14.961 (380mm) | - | Diffuse | - | - | - | Cable | Infrared LED | - | - | - | - | - | - | - | - | ||
![]() OPB763N TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | - | 5 | - | - | 1 | - | - | -40°C~85°C | Bulk | 1997 | Photologic® | Obsolete | 1 (Unlimited) | - | Wire | 70°C | -40°C | - | 4.75V~5.25V | - | - | - | 10V | - | NPN - Open Collector, Inverted | - | 300mW | - | - | 40mA | - | - | - | 35V | - | 0.080 ~ 0.220 (2.03mm ~ 5.58mm) ADJ | 3V | Reflective | 100μA | 12.8mA | - | Wire | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3FA-DP24 Omron Automation and Safety | 34 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | - | E3FA | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 500μs | - | Single-Turn | - | - | 3.937 (100mm) | - | Reflective | - | - | - | Connector | Red LED | - | - | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() EE-SPWL311 Omron Automation and Safety | 40 |
| - | 2 Weeks | - | NO | CHASSIS MOUNT | - | Polybutylene | - | - | - | - | -10°C~55°C | Bulk | 2002 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5V~24V | IEC IP60 | unknown | Phototransistor | - | LUG | NPN - Open Collector/Dark-ON | - | - | - | - | 20mA | - | - | - | - | 20mA | 39.370 (1m) | - | Through-Beam | - | - | 24V | Connector | Infrared (940nm) | 5V | 27mm | 25.4mm | 8.6mm | - | RoHS Compliant | - | IP60 | ||
![]() PA12BNT20 Carlo Gavazzi Inc. | 10 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | -20°C~50°C | - | - | PA | Active | Not Applicable | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | 196.85 5m | - | - | - | - | 6.5ms, 3.5ms | - | - | - | - | 787.402 (20m) | - | Through-Beam | - | - | - | Cable | Infrared (860nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3S-AT66-D Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3S-A | Active | 1 (Unlimited) | - | Cable, Connector | 55°C | -25°C | - | 12V~24V | NEMA 4X; IEC IP67 | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 500μs | - | Two-Turn Endless Adjuster with an Indicator | - | - | 275.591 (7m) | - | Through-Beam | - | - | - | Cable | Red (700nm) | - | - | - | - | No | RoHS Compliant | - | IP67 | ||
![]() PX-24ES Panasonic Industrial Automation Sales | 553 | - | Datasheet | 8 Weeks | Screw | - | - | - | - | - | - | - | - | -10°C~55°C | - | - | PX | Active | 1 (Unlimited) | - | Cable | 55°C | -10°C | - | 10V~31V | IP65 | - | - | - | - | NPN - Open Collector | 19.5 50cm | - | - | - | - | 80ms | - | Adjustable | - | - | 118.1 (3m) 9.8' | - | Reflective | - | - | - | Cable | Infrared | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() PA12BNT20NCC2 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | -20°C~50°C | - | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | NPN | 196.85 5m | - | - | - | - | 3.5ms, 6.5ms | - | Adjustable | - | - | 787.4 (20m) | - | Through-Beam | - | - | - | Cable | Infrared (880nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3FZ-T66H Omron Automation and Safety | In Stock | - | Datasheet | - | Through Hole | - | - | - | ABS | - | - | - | - | -25°C~55°C | - | 2002 | E3FZ | Obsolete | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | - | 1ms | - | - | - | - | 590.551 (15m) | - | Through-Beam | - | - | - | Connector | Infrared (870nm) | - | - | - | - | - | RoHS Compliant | - | IP67, IP69K | ||
![]() E3T-FT11-M3J 0.3M Omron Automation and Safety | 2163 |
| - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | - | E3T | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IEC IP67 | - | - | - | - | NPN - Open Collector/Light-ON | - | - | - | - | - | 1ms | - | - | - | - | 19.685 (500mm) | - | Through-Beam | - | - | - | Connector | Red (650nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3S-AT36-L Omron Automation and Safety | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2012 | E3S-A | Active | 1 (Unlimited) | - | Cable, Connector | 55°C | -25°C | - | 12V~24V | NEMA 4X; IEC IP67 | - | - | 24V | - | - | - | - | - | - | - | 500μs | - | Two-Turn Endless Adjuster with an Indicator | - | - | 275.591 (7m) | - | Through-Beam | - | - | - | Cable | Red (700nm) | - | - | - | - | No | RoHS Compliant | - | IP67 | ||
![]() PMP6RGT Carlo Gavazzi Inc. | 2976 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2007 | - | Active | Not Applicable | - | - | - | - | 8542.39.00.01 | 10.8V~264V | IP67 | - | - | - | - | - | - | - | - | - | - | 20ms, 30ms | - | Fixed | - | - | 236.2 (6m) | - | Retroreflective, Polarized | - | - | - | Terminal | Infrared (660nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PD30CTD10PASA Carlo Gavazzi Inc. | 9 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | -25°C~60°C TA | - | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | PNP | 78.74 2m | - | - | - | - | 500μs | - | Adjustable, Potentiometer | - | - | 39.370 (1m) | - | Reflective, Diffuse | - | - | - | Cable | Infrared (625nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LD32CNB06NPM5T Carlo Gavazzi Inc. | 622 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | -20°C~60°C | - | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | NPN | - | - | - | - | - | 500μs | - | Adjustable | - | - | 2.362 (60mm) | - | Reflective, Diffuse | - | - | - | Connector, M8, 4POS | Red Laser Diode (650nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PD30ETB20NASA Carlo Gavazzi Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | -25°C~60°C TA | - | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP68, IP69K | - | - | - | - | NPN | 78.74 2m | - | - | - | - | 1ms | - | Adjustable, Potentiometer | - | - | 7.874 (200mm) | - | Reflective | - | - | - | Cable | Infrared (617nm) | - | - | - | - | - | - | - | - | ||
![]() QS18VP6LVQ8 Banner Engineering Corporation | 19 | - | Datasheet | - | Cable | - | - | 4 | ABS | - | - | - | - | -20°C~70°C | - | 2009 | QS18 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | PNP - Dark-ON/Light-ON | - | - | 100mA | - | - | 600μs | - | Adjustable, Potentiometer | - | - | 255.906 (6.5m) | - | Retroreflective, NonPolarized | - | - | - | Connector | Red LED | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() PD30ETD10NAM5SA Carlo Gavazzi Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | -25°C~60°C TA | - | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP68, IP69K | - | - | - | - | NPN | - | - | - | - | - | 500μs | - | Adjustable, Potentiometer | - | - | 39.370 (1m) | - | Reflective, Diffuse | - | - | - | Connector | Infrared (617nm) | - | - | - | - | - | - | - | - |