- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Wire/Cable Diameter | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F3EM2-005-450-AV Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | - | Active | 1 (Unlimited) | - | Connector | 55°C | -10°C | - | 24VDC | IEC IP65 | - | - | Analog | - | - | - | 4ms | - | - | - | 118.110 (3m) | Through-Beam | - | Connector | Infrared (880nm) | - | - | - | - | Non-RoHS Compliant | - | IP65 | ||
![]() E3Z-T61K-M1J 0.3M Omron Automation and Safety | 2596 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | E3Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IEC IP67, IP69K | - | - | NPN | - | - | - | 1ms | - | Single-Turn | - | 15m | Through-Beam | - | Cable | Infrared (870nm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() NX5-M10RA Panasonic Industrial Automation Sales | 47 | - | Datasheet | 8 Weeks | - | - | - | Polycarbonate | - | - | - | - | - | -20°C~55°C | - | NX5 | Active | 1 (Unlimited) | Cable | - | 50°C | -25°C | - | 12V~240V 24V~240V | IP66 | - | - | Light-On | 78.74 2m | - | 10 ms | 10ms | - | Adjustable | - | 393.7 (10m) 32.8' | Through-Beam | - | Cable | Red LED | - | 240.24kV | 2.412kV | - | RoHS Compliant | Lead Free | IP66 | ||
![]() PA18CLD04TOSA Carlo Gavazzi Inc. | 2466 | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | -20°C~60°C | 2007 | - | Active | Not Applicable | - | - | - | - | - | 20V~250V | IP67 | - | - | SCR | 78.74 2m | - | - | 20ms, 30ms | - | Adjustable, 270° Turn Potentiometer | - | 15.748 (400mm) | Reflective, Diffuse | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() ZX2-LD50V Omron Automation and Safety | 949 | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | 0°C~50°C | - | - | Active | 1 (Unlimited) | - | Connector | 50°C | 0°C | - | - | IEC IP67 | - | - | Analog | - | - | - | - | - | - | - | 1.969 (50mm) | Reflective, Diffuse | - | Connector | Red (660nm) | - | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() D10BFP Banner Engineering Corporation | 2209 | - | Datasheet | - | Brackets | - | - | - | - | - | - | - | - | -10°C~55°C | - | D10 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 1 IEC IP50 | - | - | NPN/PNP | 78.74 2m | - | - | 500μs | - | - | - | - | Fiber Optic | - | Cable | Red LED | - | - | - | - | ROHS3 Compliant | - | IP50 | ||
![]() EA5E600Q Banner Engineering Corporation | 884 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 12V~30V | - | - | - | - | - | - | - | - | - | - | - | 13.12' (4m) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LD32CNB06PPT Carlo Gavazzi Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | -20°C~60°C | - | LD | Active | Not Applicable | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | PNP | 78.74 2m | - | - | 500μs | - | Teaching Method | - | 2362.2 (60m) 196.85' | Reflective, Diffuse | - | Cable | Red Laser Diode (650nm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() GTB6-P4211 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 625μs | - | - | - | 1.378 ~ 5.512 (35mm ~ 140mm) | - | - | Connector, M8, 4POS | Red LED | - | - | - | - | - | - | - | ||
![]() MOFT20 Carlo Gavazzi Inc. | 2868 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | -20°C~60°C | - | MOF | Active | Not Applicable | - | - | - | - | - | 8V | IEC 60529 IP66, IEC 60529 IP67 | - | - | - | 59.06 1.5m | - | - | - | - | Adjustable | - | 787.402 (20m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() QS18VP6FF100Q9-78537 Banner Engineering Corporation | 2460 | - | Datasheet | - | - | - | 4 | - | - | - | - | - | - | -20°C~70°C | 2016 | QS18 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | PNP - Dark-ON/Light-ON | - | - | - | 850μs | - | - | - | 3.937 (100mm) | Background Suppression | - | Connector | LED | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() SMU31E Banner | 22 |
| - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 55°C | - | MINI-BEAM® | - | - | - | - | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 24 VAC/DC to 240 VAC/DC | - | 78.74 (2m) | - | - | 20ms | Photoelectric | Adjustable, Potentiometer | - | 118.110 (3m) | Through-Beam | - | Cable | Infrared LED | - | - | - | - | - | - | - | ||
![]() EQ-34 Panasonic Industrial Automation Sales | 2108 | - | - | 8 Weeks | Screw | - | - | Polyethylene | - | - | - | - | - | -20°C~55°C | 2003 | EQ-30 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IP67 | unknown | - | NPN - Open Collector | 78.74 2m | - | 2 ms | - | - | Adjustable | - | 78.7 (2m) 6.6' | Reflective | 30V | Cable | Infrared | 10V | - | - | - | RoHS Compliant | - | - | ||
![]() WTB9-3P2461 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | -40°C~60°C | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP66/67/69K | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 333μs | - | Adjustable, 5-Turn Potentiometer | - | 0.787 ~ 7.874 (20mm ~ 200mm) | - | - | Connector, M12, 4POS | Red LED | - | - | - | - | - | - | - | ||
![]() E3F2-3Z2 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Axial | 3 | - | - | - | - | - | - | -25°C~55°C | 2002 | E3F2 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 24V~240V | IP66 NEMA | unknown | - | Relay - Dark-ON/Light-ON - Selectable | - | 200mA | - | 30ms | - | Fixed | - | 118.110 (3m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() EP1820NPAS Carlo Gavazzi Inc. | 2961 |
| Datasheet | 7 Weeks | Panel | - | 4 | - | - | - | - | - | - | -20°C~60°C | 2007 | - | Active | Not Applicable | - | - | - | - | - | 10V~40V | IP67 | - | - | NPN | 78.74 2m | - | - | 3.2ms, 5ms | - | Adjustable, 270° Turn Potentiometer | - | 78.740 (2m) | Reflective, Diffuse | - | Cable | Red (660nm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() PA18CLD04TCSA Carlo Gavazzi Inc. | 8474439 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | - | 20V~250V | IP67 | - | - | SCR | 78.74 2m | - | - | 20ms, 30ms | - | Adjustable, 270° Turn Potentiometer | - | 15.748 (400mm) | Reflective, Diffuse | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() FT-S32 Panasonic Industrial Automation Sales | 53 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | 122.047 (3.1m) | Through-Beam | - | Cable | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CX-444-P-Z Panasonic Industrial Automation Sales | 16 | - | Datasheet | 8 Weeks | Cable | - | 4 | Polybutylene | - | - | - | - | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | Connector | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | PNP - Open Collector | - | - | 1 ms | 1ms | - | - | - | 3.937 (100mm) | Reflective | 24V | Connector, M8, 4POS | Red LED | 12V | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() E32-D11R Omron Automation and Safety | 2693 | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | -40°C~70°C | 1998 | E32 | Active | 1 (Unlimited) | - | Cable | - | - | 8542.39.00.01 | - | IEC IP67 | unknown | - | - | - | - | - | - | - | - | 90.17 mm | 6.693 (170mm) | Reflective | - | - | - | - | - | - | 90.17mm | RoHS Compliant | - | IP67 |