- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Measurement Range-Max | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBT26UHT2 Banner Engineering Corporation | 39 |
| - | - | - | - | - | PBT26 | - | Banner Engineering Corporation | - | Box | Active | - | 105°C | - | PBT2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | - | - | ||
![]() SMA31EPDQD Banner Engineering Corporation | 2278 |
| - | - | - | - | - | SMA31 | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | - | - | - | - | Dark-ON/Light-ON | - | - | 2ms | - | Adjustable, Potentiometer | 11.811" (300mm) | Through-Beam | Connector | Red (650nm) | - | - | - | - | - | ||
![]() M12NLVQ8 Banner Engineering Corporation | 32 |
| - | - | - | - | - | M12NL | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 60°C | - | M12 | - | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | 500μs | Photoelectric | Adjustable, 1-Turn Potentiometer | 8.20' (2.5m) | Retroreflective | Connector | Red (660nm) | - | - | - | - | - | ||
![]() SE612CNC Banner Engineering Corporation | 2603 |
| - | - | - | - | - | SE612 | - | Banner Engineering Corporation | - | Box | Active | Compliant | - | - | SE61 | - | - | 10V ~ 30V | - | - | - | - | - | - | - | NPN/PNP - Dark-ON | 78.74" (2m) | - | - | - | - | 0.472" (12mm) | Convergent | Cable | - | - | - | - | - | - | ||
![]() T8RN6R Banner Engineering Corporation | 2603 |
| - | - | - | - | - | T8RN6 | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | - | T8 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | NPN - Dark-ON | 78.74" (2m) | - | 1ms | - | - | 78.740" (2m) | Through-Beam | Cable with Connector | Red LED | - | - | - | - | - | ||
![]() SM2A312FVG Banner Engineering Corporation | 2379 |
| - | - | - | - | - | SM2A312 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | - | - | 24 VAC to 250 VAC | - | - | 78.74" (2m) | - | 8ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Cable | Red (650nm) | - | - | - | - | - | ||
![]() SM30SN6RQ Banner Engineering Corporation | 2909 |
| - | - | - | - | - | SM30S | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | - | SM30 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 3ms | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared (880nm) | - | - | - | - | - | ||
![]() E3Z-LT66 Omron Automation and Safety | 2799 |
| Datasheet | 2 Weeks | Desktop | 4 | PBT | - | - | - | - | - | - | - | -25°C~55°C | 2006 | E3Z | Active | 1 (Unlimited) | 12V~24V | IEC IP67 | unknown | 20mm | 10.8 mm | NPN | - | WIRE/CONNECTOR | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | 1ms | - | Single-Turn | 2362.2 (60m) 196.85' | Through-Beam | Cable | Red (655nm) | 60000 mm | 33.1mm | RoHS Compliant | - | IP67 | ||
![]() Q85BW13LP Banner Engineering Corporation | 2060 |
| - | - | - | - | - | Q85BW13 | + 55 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 55°C | - | Q85 | - | - | 24 ~ 240VAC, 12 ~ 240VDC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP67 | - | - | - | - | 24 VAC to 240 VAC, 12 VDC to 240 VDC | - | SPST | - | - | 20ms | Photoelectric | Adjustable, Potentiometer | 3.15" ~ 181.10" (80mm ~ 4600mm) | Retroreflective, Polarized | - | Red (680nm) | - | - | - | - | - | ||
![]() Q20NFF50 Banner Engineering Corporation | 11 |
| - | - | - | - | - | Q20N | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 60°C | - | Q20 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 800μs | Photoelectric | - | 1.969" (50mm) | Background Suppression | Connector | Red (655nm) | - | - | - | - | - | ||
![]() T18AW3FF25Q1 Banner Engineering Corporation | 2962 |
| - | - | - | - | - | T18AW3 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | Compliant | -40°C ~ 70°C | - | T18 | - | - | 20 ~ 250 VAC | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | 20 VAC to 250 VAC | - | Light-On | - | - | 16ms | Photoelectric | - | 0.98" (25mm) | Background Suppression | Connector | Infrared (880nm) | - | - | - | - | - | ||
![]() SM2A31RDLBQD Banner Engineering Corporation | 2350 |
| - | - | - | - | - | SM2A31 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | - | - | 24 VAC to 250 VAC | - | - | - | - | 2ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Connector | Infrared (880nm) | - | - | - | - | - | ||
![]() SE612LV W/30 Banner Engineering Corporation | 2502 |
| - | - | - | - | - | SE612 | - | Banner Engineering Corporation | - | Box | Active | - | - | - | SE61 | - | - | 10V ~ 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | 196.850" (5m) | - | - | - | - | - | - | - | - | ||
![]() SM2A91RSR Banner Engineering Corporation | 2118 |
| - | - | - | - | - | SM2A91 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | SM912 | - | - | 24VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP66 | - | - | - | - | 24 VAC to 250 VAC | - | SPST | 78.74" (2m) | - | 4ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Cable | Infrared (880nm) | - | - | - | - | - | ||
![]() E3C-S50 Omron Automation and Safety | 2485 | - | Datasheet | 2 Weeks | DIN Rail | 2 | ABS | - | - | - | - | - | - | - | -25°C~70°C | 2001 | E3C | Active | 1 (Unlimited) | - | IEC IP64 | unknown | - | - | - | - | - | - | - | - | 1 ms | - | - | 19.685 (500mm) | Through-Beam | Cable | Infrared (950nm) | - | - | RoHS Compliant | Contains Lead | IP60, IP64 | ||
![]() SM312CV2G Banner Engineering Corporation | 2099 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 1ms | Photoelectric | Adjustable, Potentiometer | 1.929" (49mm) | Convergent | Cable | Green (525nm) | - | - | - | - | - | ||
![]() Q20ELQ5 Banner Engineering Corporation | 39 |
| - | - | - | - | - | Q20E | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 60°C | - | Q20 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | Photoelectric | - | 787.402" (20m) | Through-Beam | Connector | Infrared (850nm) | - | - | - | - | - | ||
![]() VTBN6GRL Banner Engineering Corporation | In Stock | - | - | - | - | - | - | VTBN6 | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 50°C | - | VTB | - | - | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | - | - | - | - | - | NPN | 78.74" (2m) | - | 100ms | - | - | - | - | Cable | LED | - | - | - | - | - | ||
![]() Q60VR3LAF1400QPMA Banner Engineering Corporation | 2299 |
| - | - | - | - | - | Q60VR3 | + 45 C | Banner Engineering Corporation | - 10 C | Box | Active | - | -10°C ~ 45°C | - | Q60 | - | - | 24 ~ 250VAC, 12 ~ 250VDC | NEMA 6P, IEC IP67 | - | - | - | - | 24 VAC to 250 VAC | - | SPST | - | - | 15ms | - | Adjustable | 55.118" (1.4m) | Background Suppression | Connector | LED | - | - | - | - | - | ||
![]() QS18AB6AFF200Q5 Banner Engineering Corporation | 2745 |
| - | - | - | - | - | QS18A | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 55°C | - | QS18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | NPN/PNP - Light-ON | - | - | 2.5ms | Photoelectric | Adjustable | 7.874" (200mm) | - | Connector | Red (630nm) | - | - | - | - | - |