- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Range | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Voltage - Supply | Ingress Protection | Reach Compliance Code | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Product | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS30EXSH2OQ5 Banner Engineering Corporation | 2862 |
| - | - | - | - | - | QS30E | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 60°C | - | QS30 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | - | - | - | - | 10ms | Photoelectric | - | 26.25' (8m) | Through-Beam | - | Connector | LED | - | - | - | - | - | - | - | ||
![]() QS18VN6CV45Q5 Banner Engineering Corporation | 32 |
| - | - | - | - | - | QS18VN6 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | QS18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 600μs | Photoelectric | Adjustable, Potentiometer | 1.693" (43mm) | Convergent | - | Connector | Red (630nm) | - | - | - | - | - | - | - | ||
![]() QS18EN6DVQ8 Banner Engineering Corporation | 8 |
| - | - | - | - | - | QS18EN6 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | QS18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 600μs | Photoelectric | Adjustable | 23.622" (600mm) | Diffuse | - | Connector | Red (630nm) | - | - | - | - | - | - | - | ||
![]() PIAT46UMTM6 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | PIAT46 | - | Banner Engineering Corporation | - | - | Box | Active | - | Non-Compliant | 70°C | - | PIAT4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | - | - | - | - | - | ||
![]() M12NFF75Q5 Banner Engineering Corporation | 2450 |
| - | - | - | - | - | M12NFF75 | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 60°C | - | M12 | - | - | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | - | - | NPN | - | - | - | 500μs | - | - | 2.953" (75mm) | - | - | Connector | Red (680nm) | - | - | - | - | - | - | - | ||
![]() SM2A30PRLNC Banner Engineering Corporation | 2789 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | - | SM30 | - | - | - | 24VAC ~ 240VAC | IP67, NEMA 6P | - | 24 VAC to 240 VAC | SPST - Light-ON | 78.74" (2m) | - | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | - | Cable | Infrared LED | - | - | - | - | - | - | - | ||
![]() QS18VN6CV15 Banner Engineering | In Stock | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | - | Photoelectric | - | 16 mm | Convergent | - | Cable | Visible Red LED | - | - | - | - | - | - | - | ||
![]() MAR4816NX485Q Banner Engineering Corporation | 903 |
| - | - | - | - | - | MAR4816 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | - | - | - | - | - | 16V ~ 30V | IEC IP65 | - | 16 VDC to 30 VDC | NPN | - | - | - | - | - | - | - | - | - | - | Green LED | - | - | - | - | - | - | - | ||
![]() D12SN6FPQ5 Banner Engineering Corporation | 2814 |
| - | - | - | - | - | D12SN6 | - | Banner Engineering Corporation | - | DIN Rail | Box | Active | - | - | -20°C ~ 70°C | - | D12 | - | - | - | 10V ~ 30V | NEMA 2 IEC IP11 | - | - | NPN | - | - | - | 500μs | - | Adjustable, Potentiometer | - | Fiber Optic | - | Connector, M12 | - | - | - | - | - | - | - | - | ||
![]() QS18VP6LQ Banner Engineering Corporation | 39 |
| - | - | - | - | - | QS18VP6 | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 70°C | - | QS18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 600μs | - | Adjustable, Potentiometer | 21.33' (6.5m) | Retroreflective, NonPolarized | - | Connector | Infrared | - | - | - | - | - | - | - | ||
![]() VS25EVQ5 Banner Engineering Corporation | 40 |
| - | - | - | - | - | VS25E | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 55°C | - | VS2 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | NPN - Light-ON | - | - | - | 1ms | - | - | 47.244" (1.2m) | Through-Beam | - | Connector | Red (660nm) | - | - | - | - | - | - | - | ||
![]() EA5R1200PUXMODQ Banner Engineering Corporation | 781 |
| - | - | - | - | - | EA5R1200 | - | Banner Engineering Corporation | - | - | Box | Active | 150 mm to 2400 mm | - | -40°C ~ 70°C | - | - | - | - | - | 12V ~ 30V | IEC IP65 | - | - | PNP | - | - | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | - | - | Receiver | - | - | - | - | - | ||
![]() T8AP6D100Q5 Banner Engineering Corporation | 2877 |
| - | - | - | - | - | T8AP6 | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 55°C | - | T8 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | PNP - Light-ON | - | - | - | 1ms | - | - | 3.937" (100mm) | Diffuse | - | Connector | Red LED | - | - | - | - | - | - | - | ||
![]() QS30EXSH2O Banner Engineering Corporation | 2704 |
| - | - | - | - | - | QS30E | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 60°C | - | QS30 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | - | 78.74" (2m) | - | - | 10ms | Photoelectric | - | 26.25' (8m) | Through-Beam | - | Cable | LED | - | - | - | - | - | - | - | ||
![]() TM18AP6FF100Q5 Banner Engineering Corporation | 2834 |
| - | - | - | - | - | TM18AP6 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | - | TM18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | - | 3ms | Photoelectric | Single-Turn | 3.937" (100mm) | Background Suppression | - | Connector | Red (660nm) | - | - | - | - | - | - | - | ||
![]() Q20NRQ5 Banner Engineering Corporation | 16 |
| - | - | - | - | - | Q20N | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 60°C | - | Q20 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Photoelectric | - | 472.441" (12m) | Through-Beam | - | Connector | Red (655nm) | - | - | - | - | - | - | - | ||
![]() D12SP6FPY1Q Banner Engineering Corporation | 2416 |
| - | - | - | - | - | D12SP6 | - | Banner Engineering Corporation | - | DIN Rail | Box | Active | - | - | -20°C ~ 70°C | - | D12 | - | - | - | 10V ~ 30V | NEMA 2 IEC IP11 | - | - | PNP | - | - | - | 500μs | - | Adjustable, Potentiometer | - | Fiber Optic | - | Connector, M12 | - | - | - | - | - | - | - | - | ||
![]() QS30LLPCQPMA Banner Engineering Corporation | 2758 |
| - | - | - | - | - | QS30L | + 50 C | Banner Engineering Corporation | - 10 C | - | Box | Active | - | - | -10°C ~ 50°C | - | QS30 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Laser | Adjustable | 708.661" (18m) | Retroreflective, Polarized | - | Connector | Red (650nm) | - | - | - | - | - | - | - | ||
![]() E3S-AD37 Omron Automation and Safety | 2092 |
| Datasheet | 2 Weeks | Screw | 3 | Polybutylene | - | - | - | - | - | - | - | - | - | -25°C~55°C | 1999 | E3S-A | Active | 1 (Unlimited) | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | 24V | PNP - Dark-ON/Light-ON - Selectable | - | - | 500 μs | - | - | Two-Turn Endless Adjuster with an Indicator | 27.559 (700mm) | Reflective, Diffuse | 30V | Connector | Infrared (880nm) | 10V | - | 22.3mm | 50mm | 12.4mm | RoHS Compliant | IP67 | ||
![]() E3FB-RN22 Omron Automation and Safety | 20 |
| Datasheet | - | - | 4 | Brass | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2012 | E3FB | Active | 1 (Unlimited) | Connector | 10V~30V | IEC IP67, IP69K | unknown | 30V | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500μs | - | Single-Turn | 0 ~ 19.685 (0mm ~ 500mm) | Retroreflective | - | Connector, M12, 4POS | Red LED | - | - | - | 48mm | 18.5mm | RoHS Compliant | IP67 |