- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Base Product Number | If - Forward Current | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Depth | Termination Style | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Operating Temperature Range | Illumination Color | Sensing Distance | Power Consumption | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA18CAT20 Carlo Gavazzi Inc. | 9 | - | Datasheet | 9 Weeks | Through Hole | Axial | 4 | ABS | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | 2011 | PA | Active | Not Applicable | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | 78.74 2m | 100mA | 1ms | - | Adjustable, 210° Turn Potentiometer | - | - | 787.402 (20m) | - | Through-Beam | 30V | Cable | Infrared (850nm) | 10V | - | - | No SVHC | RoHS Compliant | IP66, IP67 | ||
![]() SM30PRLB Banner Engineering Corporation | 2472 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | - | 10ms | Photoelectric | - | - | - | 492.13' (150m) | - | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | ||
![]() VSMQAP6CV90Q2 Banner Engineering Corporation | 2043 |
| - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | 0°C ~ 55°C | - | VSM | - | - | - | - | - | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 2.5ms | Photoelectric | - | - | - | 3.543" (90mm) | - | Diffuse | - | - | Infrared LED | - | - | - | - | - | - | ||
![]() T8RN6RQ Banner Engineering Corporation | 2025 |
| - | - | - | - | 3 | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -20°C ~ 55°C | - | T8 | - | - | Connector | 55 °C | -20 °C | 10V ~ 30V | IP67, NEMA 6P | - | - | - | NPN - Dark-ON | - | - | 500μs, 1ms | - | - | - | - | 78.740" (2m) | - | Through-Beam | - | Connector | Red LED | - | - | - | - | - | IP67 | ||
![]() T8LXBXP Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | 20 mA | Round | - | Banner Engineering Corporation | - | Thread | Box | Active | - | -40°C ~ 50°C | - | T8 | - | - | - | - | - | 10V ~ 30V | IP67 | - | Wire | - | PNP | 78.74" (2m) | - | 1ms | - | - | - 40 C to + 50 C | Blue | - | - | Diffuse | - | Cable | Blue LED | - | - | - | - | - | - | ||
![]() SM30SRLB W/30 Banner Engineering Corporation | 2236 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 354.33" (9m) | - | 10ms | Photoelectric | - | - | - | 492.13' (150m) | - | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | ||
![]() SM30RW3R W/30 Banner Engineering Corporation | 2040 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | 20V ~ 250V | IP67, NEMA 6P | - | - | - | SPST - Dark-ON | 354.33" (9m) | - | 8ms, 16ms | - | - | - | - | 196.85' (60m) | - | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | ||
![]() SMA915F Banner Engineering Corporation | 2889 |
| - | - | Cable | - | - | PBT | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | -40°C ~ 50°C | - | VALU-BEAM | - | - | - | 50 °C | -40 °C | 90VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 50.8 mm | - | 130 V | SPDT - Dark-ON/Light-ON | 78.74" (2m) | - | 20ms | Photoelectric | Adjustable | - | - | - | 600 W | Fiber Optic | - | Cable | Red (650nm) | - | 36.6 mm | 35.6 mm | - | - | IP66 | ||
![]() VTBP6B Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 50°C | - | VTB | - | - | - | - | - | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | - | - | PNP - Open Collector | - | - | 100ms | - | - | - | - | - | - | Through-Beam | - | Cable | Blue LED | - | - | - | - | - | - | ||
![]() T8AP6RQ Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 55°C | - | T8 | - | - | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 500μs, 1ms | Photoelectric | - | - | - | 78.740" (2m) | - | Through-Beam | - | Connector | Red LED | - | - | - | - | - | - | ||
![]() T8LGRX7PQP Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 50°C | - | T8 | - | - | - | - | - | 10V ~ 30V | IP67 | - | - | - | PNP | 78.74" (2m) | - | 1ms | - | - | - | - | - | - | Diffuse | - | Connector | Green LED, Red LED | - | - | - | - | - | - | ||
![]() SMW915CV W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | - | VALU-BEAM | - | - | - | - | - | 12 ~ 28VAC, 12 ~ 28VDC | - | - | - | 90 VAC to 130 VAC | Relay | 354.33" (9m) | - | - | Photoelectric | - | - | - | - | - | Convergent | - | Cable | - | - | - | - | - | - | - | ||
![]() T30AW3R Banner Engineering Corporation | 41 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | - | T30 | - | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | - | - | 20 VAC to 250 VAC | SPST - Light-ON | 78.74" (2m) | - | 8ms, 16ms | Photoelectric | - | - | - | 196.85' (60m) | - | Through-Beam | - | Cable | Infrared LED | - | - | - | - | - | - | ||
![]() VS2KRP5Q Banner Engineering Corporation | 2420 |
| - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 55°C | - | VS2 | - | - | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | 10 VDC to 30 VDC | PNP - Dark-ON | - | - | 500μs, 1ms | Photoelectric | - | - | - | 118.110" (3m) | - | Through-Beam | - | Connector | Infrared (940nm) | - | - | - | - | - | - | ||
![]() T8LGXRPQPMA Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 50°C | - | T8 | - | - | - | - | - | 10V ~ 30V | IP67 | - | - | - | PNP | 78.74" (2m) | - | 1ms | - | - | - | - | - | - | Diffuse | - | Connector | Green LED, Red LED | - | - | - | - | - | - | ||
![]() BMRL616A Banner Engineering Corporation | 2424 |
| - | - | - | - | - | - | BMRL6 | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | - | - | 12V | IEC IP65 | - | - | - | - | - | - | - | - | - | - | - | 35.433" ~ 669.291" (900mm ~ 17m) | - | - | - | - | Red LED | - | - | - | - | - | - | ||
![]() SM30PRLMHSQDC Banner Engineering Corporation | 2865 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 1ms | - | - | - | - | 492.13' (150m) | - | Through-Beam | - | Connector | Infrared LED | - | - | - | - | - | - | ||
![]() SM312DBZ W/30 Banner Engineering Corporation | 2335 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 354.33" (9m) | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | 11.811" (300mm) | - | Diffuse | - | Cable | Infrared (880nm) | - | - | - | - | - | - | ||
![]() SMU315LPQDP Banner Engineering Corporation | 2563 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 55°C | - | - | - | - | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | SPDT - Dark-ON/Light-ON | - | - | 20ms | - | Adjustable, Potentiometer | - | - | 118.110" (3m) | - | Retroreflective, Polarized | - | Connector | Red (650nm) | - | - | - | - | - | - | ||
![]() SM312FVMHSQDP Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | - | 300μs | Photoelectric | Adjustable, Potentiometer | - | - | - | - | Fiber Optic | - | Connector | Red (650nm) | - | - | - | - | - | - |