- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Output Configuration | Cable Length | Output Current | Contact Current Rating | Response Time | Adjustment Type | Sensing Distance | Wavelength | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R58ECRGB1 Banner Engineering Corporation | 2963 | - | Datasheet | - | - | - | Stainless Steel | - | -10°C~55°C | 2008 | R58E | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | NPN/PNP | 78.74 2m | 100mA | - | 50μs | Adjustable | 0.394 (10mm) | - | - | - | Cable | Blue (472nm), Green (525nm), RED (636nm) | - | - | - | ROHS3 Compliant | IP67 | ||
![]() Q12RB6LP Banner Engineering Corporation | 2159 |
| Datasheet | - | Flanges | 3 | Thermoplastic | - | -20°C~55°C | 2009 | Q12 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | IEC IP67 | - | NPN/PNP - Dark-ON | 78.74 2m | 50mA | - | 700μs | - | 39.370 (1m) | 640 nm | Retroreflective, Polarized | 30V | Cable | Red LED | 10V | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() QS18VP6DBQ8 Banner Engineering Corporation | 35 | - | Datasheet | - | - | 4 | - | - | -20°C~70°C | 2016 | QS18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | PNP - Dark-ON/Light-ON | - | - | - | 600μs | Adjustable, Potentiometer | 17.717 (450mm) | - | Diffuse | - | Connector | LED | - | - | - | ROHS3 Compliant | IP67 | ||
![]() CX-483-P Panasonic Industrial Automation Sales | 2625 |
| - | 8 Weeks | - | - | - | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IP67 | unknown | PNP - Open Collector | 78.74 2m | 100mA | - | 1ms | - | 39.37 (1m) | - | Retroreflective | - | Cable | Infrared | - | - | - | RoHS Compliant | - | ||
![]() FT-40 Panasonic Industrial Automation Sales | 39 |
| - | 8 Weeks | Screw | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | 47.2 (120cm) 3.9' | - | Through-Beam | - | Cable | - | - | 15mm | - | RoHS Compliant | - | ||
![]() FT-Z30EW Panasonic Industrial Automation Sales | 41 |
| - | 8 Weeks | Cable | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | Through-Beam | - | Cable | - | - | - | - | RoHS Compliant | - | ||
![]() EX-31A-C5 Panasonic Industrial Automation Sales | 2878 |
| Datasheet | 8 Weeks | - | - | - | - | -25°C~55°C | - | EX-30 | Active | 1 (Unlimited) | - | Cable | - | - | 12V~24V | IP67 | unknown | NPN - Open Collector/Light-ON | 196.85 5m | - | - | 500μs | - | 19.685 (500mm) | - | Through-Beam | - | - | Red LED | - | - | - | RoHS Compliant | - | ||
![]() M12PDQ8 Banner Engineering Corporation | 52 | - | - | - | - | 4 | - | Brass | -20°C~60°C | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | IP67, IP68 | - | PNP - Dark-ON/Light-ON | - | 100mA | 20mA | 500μs | Adjustable, Potentiometer | 15.748 (400mm) | - | Diffuse | 30V | Connector | Red (660nm) | 10V | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() PD30CNR06PPMU Carlo Gavazzi Inc. | 31 | - | - | 3 Weeks | - | - | - | - | -25°C~55°C | - | PD | Active | Not Applicable | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | PNP | 78.74 2m | - | - | 500μs | Teaching Method | 236.22 (6m) | - | Retroreflective | - | Cable | Infrared (880nm) | - | - | - | RoHS Compliant | - | ||
![]() PD70CNT12NC Carlo Gavazzi Inc. | 27 |
| Datasheet | 6 Weeks | - | 2 | - | - | -25°C~55°C | 2010 | PD | Active | Not Applicable | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | NPN | 196.85 5m | - | - | 5ms | - | 472.441 (12m) | - | Through-Beam | - | Cable | Infrared (850nm) | - | - | - | RoHS Compliant | - | ||
![]() PD30CNR06PPDU Carlo Gavazzi Inc. | 10 | - | Datasheet | 3 Weeks | - | - | - | - | -25°C~55°C | - | PD | Active | Not Applicable | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | PNP | 78.74 2m | - | - | 500μs | Teaching Method | 236.22 (6m) | - | Retroreflective | - | Cable | Infrared (880nm) | - | - | - | RoHS Compliant | - | ||
![]() MIAD9DQ Banner Engineering Corporation | 2369 | - | - | - | - | 4 | - | - | -40°C~70°C | 2014 | MIAD9 | Active | 1 (Unlimited) | - | - | - | - | 5V~15V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | Light-On/Dark-On | - | - | - | 5ms | Adjustable, Potentiometer | 14.961 (380mm) | - | Diffuse | - | Connector | Infrared (880nm) | - | - | - | ROHS3 Compliant | IP67 | ||
![]() EX-42 Panasonic Industrial Automation Sales | 39 |
| - | 8 Weeks | Screw | - | - | - | -25°C~55°C | 2003 | EX-40 | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 12V~24V | IP67 | - | NPN - Open Collector/Light-ON | 78.74 2m | - | - | 500μs | - | 0.197 ~ 1.496 (5mm ~ 38mm) | - | Reflective | - | Cable | Infrared | - | - | - | RoHS Compliant | IP67 | ||
![]() NA40-8-H Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | -10°C~50°C | 2003 | NA40 | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IP65 | - | NPN - Open Collector | - | - | - | 12ms | - | 196.85 (5m) 16.405' | - | Through-Beam | - | Connector | Infrared | - | - | - | RoHS Compliant | - | ||
![]() FD-S33GW Panasonic Industrial Automation Sales | 39 |
| - | 8 Weeks | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | 5.9 (15cm) | - | Reflective | - | Cable | - | - | - | - | RoHS Compliant | - | ||
![]() FX-411P-C2 Panasonic Industrial Automation Sales | 2775 |
| - | 8 Weeks | - | - | - | - | -10°C~55°C | 2006 | FX-410 | Active | 1 (Unlimited) | - | Connector | 55°C | -10°C | 12V~24V | - | - | PNP - Open Collector | - | - | - | 500μs | Adjustable | - | - | Through-Beam | - | Connector | Red LED | - | - | - | RoHS Compliant | - | ||
![]() FR-KZ22E Panasonic Industrial Automation Sales | 2348 | - | - | 8 Weeks | Cable | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | 0.591 ~ 12.205 (15mm ~ 310mm) ADJ | - | Retroreflective | - | Cable | - | - | - | - | RoHS Compliant | - | ||
![]() CX-491A-C05-Y Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | PBT | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | Cable | Cable | 55°C | -25°C | 12V~24V | IP67 | - | NPN - Open Collector/Light-ON | 19.5 50cm | 100mA | - | 1ms | - | 16.40' (5m) | - | Retroreflective | - | Cable | Red LED | - | - | - | RoHS Compliant | IP67 | ||
![]() NA40-4 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | -10°C~50°C | 2003 | NA40 | Active | 1 (Unlimited) | - | Connector | 50°C | -10°C | 12V~24V | IP65 | - | NPN - Open Collector | - | - | - | 12ms | - | 196.85 (5m) 16.405' | - | Cross-beam | - | Connector | Infrared | - | - | - | RoHS Compliant | IP65 | ||
![]() GL10-N4111 SICK, Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | -30°C~60°C TA | - | G10 | Active | - | - | - | - | - | 10V~30V | IP67 | - | NPN | - | - | - | 500μs | - | 3.150 ~ 590.551 (80mm ~ 15m) | - | Retroreflective | - | Connector, M12 | Red (625nm) | - | - | - | - | - |