- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Configuration | Cable Length | Output Current | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Repeatability | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3ZM-CR66 Omron Automation and Safety | 2861 |
| - | 14 Weeks | - | - | - | - | -25°C~55°C | 2015 | E3ZM | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 10V~30V | IEC IP67 | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 1ms | Single-Turn | 3.937 ~ 19.685 (100mm ~ 500mm) ADJ | Retroreflective | - | Cable | Red (660nm) | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E32-TC300 Omron Automation and Safety | 2351 |
| - | 99 Weeks | - | - | - | - | - | - | E32 | Active | 1 (Unlimited) | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | RoHS Compliant | - | ||
![]() CX-444 Panasonic Industrial Automation Sales | 500 |
| - | 8 Weeks | - | 100 | - | PBT | -25°C~55°C | 2008 | CX-400 | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | 78.74 2m | 100mA | 1ms | - | 3.937 (100mm) | Reflective | 24V | Cable | Red LED | 12V | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() F3W-D052B 1M Omron Automation and Safety | 775 |
| - | 13 Weeks | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F3W-D052CP 5M Omron Automation and Safety | 875 |
| - | 4 Weeks | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3T-FT14-M5J 0.3M Omron Automation and Safety | 2262 |
| - | - | - | - | - | - | -25°C~55°C | - | E3T | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IEC IP67 | - | - | - | PNP - Open Collector/Dark-ON | - | - | 1ms | - | 19.685 (500mm) | Through-Beam | - | Connector | Red (650nm) | - | - | - | - | RoHS Compliant | - | ||
![]() E32-D15XB 2M Omron Automation and Safety | 2076 |
| - | 10 Weeks | - | - | - | - | -40°C~70°C | - | E32 | Active | 1 (Unlimited) | - | - | - | - | - | - | IEC IP67 | - | - | - | - | - | - | - | - | 6.693 (170mm) | Reflective | - | Cable | - | - | - | - | - | RoHS Compliant | - | ||
![]() QS18VP6DQ8 Banner Engineering Corporation | 46 | - | - | - | - | - | 4 | ABS | -20°C~70°C | 2014 | QS18 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | PNP - Dark-ON/Light-ON | - | 100mA | 600μs | Adjustable, Potentiometer | 17.717 (450mm) | Diffuse | 30V | Connector | LED | 10V | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() CY-111A-Z Panasonic Industrial Automation Sales | 11 |
| - | 8 Weeks | Through Hole | - | 4 | PBT | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Cable | Connector | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | - | - | 1ms | - | 590.551 (15m) | Through-Beam | - | Connector, M12, 4POS | Infrared | - | - | - | - | RoHS Compliant | IP67 | ||
![]() CY-122VA-P Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | - | - | - | -25°C~55°C | - | CY-100 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector | 78.74 2m | - | 1ms | Adjustable | 23.6 (60cm) 2.0' | Reflective, Diffuse | - | Cable | Infrared | - | - | - | - | RoHS Compliant | - | ||
![]() EX-L262-P-J Panasonic Industrial Automation Sales | 2229 |
| Datasheet | 8 Weeks | - | - | - | - | -10°C~55°C | - | EX-L200 | Active | 1 (Unlimited) | Cable | - | 55°C | -10°C | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector | 9.13 232.00mm | - | 500μs | Adjustable | 0.787 ~ 2.756 (20mm ~ 70mm) ADJ | Reflective, Convergent | - | Cable | Red Laser Diode (650nm) | - | - | - | - | RoHS Compliant | IP67 | ||
![]() CY-191A-P-Z-Y Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | 4 | PBT | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector | - | - | 1ms | - | 78.7 (2m) 6.6' | Retroreflective | - | Connector, M12, 4POS | Red LED | - | - | - | - | RoHS Compliant | IP67 | ||
![]() CX-411-J Panasonic Industrial Automation Sales | 11 |
| - | 8 Weeks | Through Hole | - | 4 | PBT | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | Cable | Cable | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | - | - | 1ms | - | 32.80' (10m) | Through-Beam | - | Connector, M12, 4POS | Red LED | - | - | - | - | RoHS Compliant | IP67 | ||
![]() EX-19EB-PN Panasonic Industrial Automation Sales | 43 | - | - | 8 Weeks | - | - | - | - | -25°C~55°C | 2013 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | unknown | 10mm | 4.5 mm | PNP - Open Collector/Dark-ON | 78.74 2m | - | 500μs | - | 39.37 (1m) | Through-Beam | - | Cable | Red LED | - | 0.05 | 19mm | - | RoHS Compliant | - | ||
![]() CX-421-Z Panasonic Industrial Automation Sales | 39 |
| - | 8 Weeks | - | - | 4 | - | -25°C~55°C | 2010 | - | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | 78.74 2m | - | 1ms | - | 11.811 (300mm) | Reflective, Diffuse | - | Cable | Infrared (860nm) | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E32-D11 5M Omron Automation and Safety | 2299 |
| - | 2 Weeks | - | - | - | - | -40°C~70°C | - | E32 | Active | 1 (Unlimited) | - | - | - | - | - | - | IEC IP67 | - | - | - | - | - | - | - | - | 6.693 (170mm) | Reflective | - | Cable | - | - | - | - | - | RoHS Compliant | - | ||
![]() SA1E-TN1-2M IDEC | 25 |
| - | 4 Weeks | Brackets | - | - | - | -25°C~55°C | 2005 | SA1E | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | - | NPN | 78.74 2m | 20mA | 1ms | Adjustable | 32.80' (10m) | Through-Beam | 30V | Cable | Infrared | 10V | - | - | Unknown | ROHS3 Compliant | - | ||
![]() CY-122A-P Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Cable | 600 | - | PBT | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector | 78.74 2m | - | 1ms | Adjustable | 23.6 (60cm) 2.0' | Reflective, Diffuse | 24V | Cable | Infrared | 12V | - | - | No SVHC | RoHS Compliant | IP67 | ||
![]() E32-LD11N 10M Omron Automation and Safety | 2652 |
| - | 65 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PD30CNP60PAM5SA Carlo Gavazzi Inc. | 47 | - | - | 6 Weeks | - | - | - | - | -25°C~60°C TA | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | - | PNP | - | - | 500μs | Adjustable, Potentiometer | 236.2 (6m) | Retroreflective, Polarized | - | Connector | Infrared (625nm) | - | - | - | - | RoHS Compliant | - |