- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | For Use With | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Operating Supply Current | Output Configuration | Cable Length | Output Current | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Output Range | Product | Measurement Range-Max | Measurement Range-Min | Repeatability | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3Z-B87 Omron Automation and Safety | 2995 | - | Datasheet | 2 Weeks | Brackets, Desktop | - | 4 | Polybutylene | - | - | - | - | -25°C~55°C | Bulk | 2010 | E3Z-B | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67 | unknown | 20mm | 10.8 mm | ANALOG CURRENT | - | 30mA | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1 ms | - | 1000 μs | - | Single-Turn | 78.740 (2m) | Retroreflective | 24V | Connector | Red (680nm) | 12V | 100mA | - | 2000 mm | 500 mm | - | - | - | 31mm | - | RoHS Compliant | - | IP67 | ||
![]() PC50CNT20BAM1 Carlo Gavazzi Inc. | 2686 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | -20°C~60°C | - | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | - | NPN/PNP | - | - | - | - | - | 1ms | - | Adjustable, 1-Turn Potentiometer | 787.4 (20m) | Through-Beam | - | Connector | Infrared (950nm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3C-1 Omron Automation and Safety | 20 | - | Datasheet | 2 Weeks | Screw | SOIC | 2 | - | - | - | - | - | -25°C~70°C | - | 2001 | E3C | Active | 1 (Unlimited) | - | - | - | - | - | - | NEMA 1, 2, 4, 4X, 12; IEC 144 IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.370 (1m) | Through-Beam | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP66 | ||
![]() E3FB-RP21 Omron Automation and Safety | 38 | - | Datasheet | 3 Weeks | - | - | 4 | Brass | - | - | - | - | -25°C~55°C | - | 2012 | E3FB | Active | 1 (Unlimited) | - | Connector | - | - | - | 10V~30V | IEC IP67, IP69K | unknown | - | - | - | 30V | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | - | - | 500μs | - | Single-Turn | 3.937 ~ 157.48 (100mm ~ 4m) | Retroreflective | - | Connector, M12, 4POS | Red LED | - | - | - | - | - | - | 48mm | 18.5mm | - | - | RoHS Compliant | - | IP67 | ||
![]() E3T-FD13 Omron Automation and Safety | 2985 | - | Datasheet | 2 Weeks | Brackets, Panel, Screw | - | 4 | - | - | - | - | - | -25°C~55°C | - | 2000 | E3T | Active | 1 (Unlimited) | - | Cable, Wire | - | - | - | 12V~24V | IEC IP67 | - | - | - | - | - | 20mA | PNP - Open Collector/Light-ON | - | 50mA | - | - | 50mA | 1ms | - | - | 0.197 ~ 1.181 (5mm ~ 30mm) ADJ | Reflective, Diffuse | 24V | Wire | Red (650nm) | 12V | - | - | - | - | - | - | 12mm | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3FB-TP21 Omron Automation and Safety | 2726 | - | Datasheet | 3 Weeks | Through Hole | - | - | Brass | - | - | - | - | -25°C~55°C | - | 2012 | E3FB | Active | 1 (Unlimited) | - | Connector | - | - | - | 10V~30V | IEC IP67, IP69K | unknown | - | - | - | 30V | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | - | - | 500μs | - | Single-Turn | 787.4 (20m) | Through-Beam | - | Connector, M12, 4POS | Red LED | - | - | - | - | - | - | 48mm | 18.5mm | - | - | RoHS Compliant | - | IP67 | ||
![]() E3ZM-B86 Omron Automation and Safety | 2608 | - | - | 2 Weeks | - | - | - | Stainless Steel | - | - | - | - | -40°C~60°C | - | 2002 | E3ZM | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | unknown | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 1ms | - | Teaching Method | 3.937 ~ 19.685 (100mm ~ 500mm) ADJ | Retroreflective | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67, IP69K | ||
![]() CY-19B Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2003 | CY | Active | 1 (Unlimited) | Cable | Cable | 55°C | -25°C | - | 24V~240VAC | IP67 | - | - | - | - | - | - | Dark-On | 78.74 2m | 200mA | - | - | - | 20ms | - | - | 59.1 (150cm) 4.9' | Retroreflective | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() EX-13EA-PN Panasonic Industrial Automation Sales | 45 | - | - | 8 Weeks | Screw | - | - | Polybutylene | - | - | - | - | -25°C~55°C | - | 2005 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | unknown | 10mm | 4.5 mm | - | - | - | PNP - Open Collector/Light-ON | 78.74 2m | 50mA | 24V | 500 μs | - | - | - | - | 19.685 (500mm) | Through-Beam | 24V | Cable | Red LED | 12V | - | - | - | - | 0.05 | - | - | 19mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() PH18CNT20NAM1SA Carlo Gavazzi Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | -25°C~60°C TA | - | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | - | - | NPN | - | - | - | - | - | 1ms | - | Adjustable, Potentiometer | 787.4 (20m) | Retroreflective | - | Connector, M12, 4POS | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PA12B3T20NC Carlo Gavazzi Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | -20°C~50°C | - | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | - | NPN | 196.85 5m | - | - | - | - | 10ms, 20ms | - | Adjustable | 787.4 (20m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX-311 Panasonic Industrial Automation Sales | 48 | - | Datasheet | 8 Weeks | DIN Rail | - | - | - | - | - | - | - | - | - | 2006 | FX-300 | Active | 1 (Unlimited) | - | - | 55°C | -10°C | - | 12V~24V | - | - | - | - | - | - | - | NPN - Open Collector | - | - | - | - | - | - | - | Adjustable | - | Through-Beam | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PH18CNR65NAM1SA Carlo Gavazzi Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | -25°C~60°C TA | - | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | - | - | PNP | - | - | - | - | - | 1ms | - | Adjustable, Potentiometer | 255.906 (6.5m) | Retroreflective | - | Connector, M12, 4POS | Infrared | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PH18CND10NAM1SA Carlo Gavazzi Inc. | 8474439 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | -25°C~60°C TA | - | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | - | - | NPN | - | - | - | - | - | 1ms | - | Adjustable, Potentiometer | 39.370 (1m) | Reflective, Diffuse | - | Connector, M12, 4POS | Red LED | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SBE Banner | In Stock | - | - | - | Through Hole | - | - | - | MULTI-BEAM Modular Photoelectric Sensors | - | - | Compliant | - | - | - | - | - | - | Cable, Screw | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ms | - | - | - | Infrared (IR) | - | - | - | - | - | Opposed Mode Scanner Block | - | - | - | - | - | - | - | - | - | - | ||
![]() RT-610-10 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 6 Weeks | Screw | - | - | - | - | - | - | - | -10°C~60°C | - | 2003 | RT-610 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP62 | unknown | - | - | - | - | - | Light-On/Dark-On | 39.37 1m | - | - | - | - | 100μs | - | Adjustable | 0.394 (10mm) | Through-Beam | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PD30CNB15PPM5RT Carlo Gavazzi Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | -25°C~55°C TA | - | 2008 | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | - | PNP | - | - | - | - | - | 500μs | - | Adjustable | 5.906 (150mm) | Reflective, Diffuse | - | Connector | Infrared (660nm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() S18SP6FF100 Banner | In Stock | - | - | - | - | - | 4 | - | - | + 70 C | - 40 C | Compliant | - | - | - | - | - | - | Cable | - | 70 °C | -40 °C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | 150 mA | - | - | 150 mA | - | Photoelectric | - | 100 mm | Fixed-Field | 30 V | Cable | Infrared | 10 V | - | - | - | - | - | - | - | - | No SVHC | - | - | IP67 | ||
![]() FT-S21 Panasonic Industrial Automation Sales | 150 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | 2006 | FX-500 | Active | 1 (Unlimited) | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | - | 12.402 (315mm) | Through-Beam | - | Cable | - | - | - | - | - | - | - | 10mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() SM312FVBQD Banner Engineering Corporation | 2688 |
| - | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | - | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | - | - | NPN/PNP | - | - | - | - | - | 1ms | - | Adjustable, Potentiometer | - | Fiber Optic | - | Connector | LED | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |