- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Max Voltage Rating (DC) | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Repeatability | Length | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LD32CNP10NPM5T Carlo Gavazzi Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | NPN | - | - | - | - | 500μs | - | Adjustable | 39.37 (1m) | Retroreflective | - | - | Connector, M8, 4POS | Red Laser Diode (650nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EX-11EA-PN Panasonic Industrial Automation Sales | 41 | - | - | 8 Weeks | Screw | - | Polybutylene | - | - | - | -25°C~55°C | 2005 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | unknown | 10mm | 4.5 mm | - | PNP - Open Collector/Light-ON | 78.74 2m | - | - | 500 μs | - | - | - | 5.9 (15cm) | Through-Beam | - | 24V | Cable | Red LED | 12V | 0.05 | - | 19mm | - | RoHS Compliant | - | - | ||
![]() SM31RLQD Banner Engineering Corporation | 2587 | - | - | - | Through Hole | 4 | Polyester | - | - | - | -20°C~70°C | 1998 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | 150mA | - | - | 1ms | - | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | - | 30V | Connector | Infrared LED | 10V | - | - | - | No SVHC | ROHS3 Compliant | - | IP67 | ||
![]() FT-42 Panasonic Industrial Automation Sales | 110 | - | - | 8 Weeks | Panel | - | PVC | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Screw | - | 80°C | -55°C | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | 44.488 (1.13mm) 3.7' | Through-Beam | - | - | Cable | - | - | - | 12mm | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() EX-11B-PN Panasonic Industrial Automation Sales | 103 | - | - | 8 Weeks | Screw | - | Polybutylene | - | - | - | -25°C~55°C | 2005 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | unknown | 10mm | 3.5 mm | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | 24V | 500 μs | - | - | - | 5.9 (15cm) | Through-Beam | - | 24V | Cable | Red LED | 12V | 0.05 | - | 19mm | No SVHC | RoHS Compliant | - | - | ||
![]() VS25EV Banner Engineering Corporation | 34 |
| Datasheet | - | - | 2 | - | - | - | - | -20°C~55°C | 2002 | VS2 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | NPN - Light-ON | 78.74 2m | - | - | - | 1ms | - | - | 47.244 (1.2m) | Through-Beam | - | - | Cable | Red (660nm) | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() Q12AB6FF30Q5 Banner Engineering Corporation | 2481 | - | Datasheet | - | Flanges | 4 | Thermoplastic | - | - | - | -20°C~55°C | 2009 | Q12 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67 | - | - | - | - | NPN/PNP - Light-ON | - | - | - | - | 700μs | - | - | 1.181 (30mm) | Background Suppression | - | - | Connector | LED | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() ZX-SF11-02 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() Q453E Banner | In Stock | - | - | - | Through Hole | 2 | Polyester | + 55 C | - 25 C | Compliant | - | - | - | - | - | Cable | - | 55 °C | -25 °C | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPDT Electromechanical Relay | - | 300 mA | - | - | 15 ms | Photoelectric | - | 60 m | Infrared (IR) | - | - | Cable | Infrared | - | - | - | - | No SVHC | - | - | IP67 | ||
![]() E3FZ-T81H 2M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | -25°C~55°C | 2002 | E3FZ | Obsolete | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | PNP Transistor | - | - | - | - | 1ms | - | - | - | Through-Beam | - | - | Cable | Infrared (870nm) | - | - | - | - | - | - | - | - | ||
![]() PA18ALP20TOM6SA Carlo Gavazzi Inc. | 2678 |
| - | 7 Weeks | - | - | - | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | - | 20V~250VAC | IP67 | - | - | - | - | - | 78.74 2m | - | - | - | 20ms, 30ms | - | Adjustable, 1-Turn Potentiometer | 15.748 (400mm) | Reflective, Diffuse | - | - | Cable | Infrared (880nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3FA-TP22 Omron Automation and Safety | 9 | - | - | 2 Weeks | - | - | - | - | - | - | -25°C~55°C | - | E3FA | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | unknown | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | - | Single-Turn | 590.551 (15m) | Reflective | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | Connector | Red LED | - | - | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() PA18CLD02TC Carlo Gavazzi Inc. | 2413 |
| - | 6 Weeks | - | - | - | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | - | 20V~250V | IP67 | - | - | - | - | SCR | 78.74 2m | - | - | - | 20ms, 30ms | - | Adjustable, 270° Turn Potentiometer | 7.874 (200mm) | Reflective, Diffuse | - | - | Cable | Infrared (880nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PA18ALR30TOM6SA Carlo Gavazzi Inc. | 2011 |
| - | 7 Weeks | - | - | - | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | - | 20V~250VAC | IP67 | - | - | - | - | SCR | - | - | - | - | 20ms, 30ms | - | Adjustable, 1-Turn Potentiometer | 118.110 (3m) | Retroreflective | - | - | Connector | Infrared (880nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NA40-16 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LS-H901 Panasonic Industrial Automation Sales | 2989 |
| - | 8 Weeks | - | - | - | - | - | - | -10°C~55°C | 2013 | LS-500 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP40 | - | - | - | - | - | 78.74 2m | - | - | - | - | - | Teaching Method | 3.937 ~ 98.425 (100mm ~ 2.5m) 0.033' ~ 8.202' | Retroreflective | - | - | Cable | Red Laser Diode (660nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CX-491B-P-C05-Y Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | - | PNP - Open Collector/Dark-ON | 19.5 50cm | 100mA | - | - | 1ms | - | - | 16.40' (5m) | Retroreflective | - | - | Cable | Red LED | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() PD30CNT15PAM5SA Carlo Gavazzi Inc. | 9 |
| - | 6 Weeks | - | - | - | - | - | - | -25°C~60°C TA | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | PNP | - | - | - | - | 1ms | - | Adjustable, Potentiometer | 590.551 (15m) | Through-Beam | - | - | Connector | Infrared (850nm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3FA-DP25 Omron Automation and Safety | 47 | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | E3FA | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | - | Single-Turn | 11.811 (300mm) | Reflective | - | - | Connector | Red LED | - | - | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() NA40-12 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | -10°C~50°C | 2003 | NA40 | Active | 1 (Unlimited) | - | Connector | 50°C | -10°C | - | 12V~24V | IP65 | - | - | - | - | NPN - Open Collector | - | - | - | - | 12ms | - | - | 196.85 (5m) 16.405' | Through-Beam | - | - | Connector | Infrared | - | - | - | - | - | RoHS Compliant | - | IP65 |