- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Range | RoHS | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Temperature Range | Sensing Distance | Sensing Method | Connection Method | Light Source | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S18SN6DMSC Banner Engineering Corporation | 32 |
| - | S18SN6 | - | Banner Engineering Corporation | - | - | Box | Active | - | Non-Compliant | -40°C ~ 70°C | S18 | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | NPN - Light-ON | - | 3ms | - | - | - | 3.937" (100mm) | Diffuse | - | Infrared (880nm) | - | ||
![]() M18TIP14 Banner Engineering Corporation | 2864 |
| - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 70°C | M18T | 12V ~ 30V | IEC IP67; NEMA 6 | 12 V to 30 V | PNP | 78.74" (2m) | 75ms | - | - | - 20 C to + 300 C | - | - | Cable | Infrared (860nm) | - | ||
![]() PDIS46UHFM12 Banner Engineering Corporation | 2460 |
| - | PDIS46 | - | Banner Engineering Corporation | - | - | Box | Active | - | - | 70°C | PDIS4 | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | ||
![]() PIT46TB5HF Banner Engineering Corporation | 2777 |
| - | PIT46TB5 | - | Banner Engineering Corporation | - | - | Box | Active | - | Compliant | 70°C | PIT4 | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | ||
![]() MAHR32A Banner Engineering Corporation | 612 |
| - | MAHR32 | - | Banner Engineering Corporation | - | - | Box | Active | 380 mm to 1.8 m | - | 0°C ~ 50°C | - | 16V ~ 30V | NEMA 4, 13 IEC IP65 | 12 VDC | - | - | - | - | - | - | - | - | - | - | Receiver | ||
![]() VS2AN5CV15 Banner Engineering Corporation | 2882 |
| - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | Compliant | -20°C ~ 55°C | VS2 | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | 500μs, 1ms | - | - | - | 0.591" (15mm) | Convergent | Cable | Red (660nm) | - | ||
![]() SM312FVG Banner Engineering Corporation | 2420 |
| - | SM312 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | Fiber Optic | Cable | Green LED | - | ||
![]() QS18RPWLV Banner Engineering Corporation | 2262 |
| - | QS18R | + 70 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | Compliant | -25°C ~ 70°C | QS18 | 20 ~ 140VAC, 20 ~ 140VDC | NEMA 6P, IEC IP67 | 20 VAC to 140 VAC, 20 VDC to 140 VDC | Dark-On | 78.74" (2m) | 8.3ms | Photoelectric | Adjustable, Potentiometer | - | 21.33' (6.5m) | Retroreflective, NonPolarized | Cable | Red (630nm) | - | ||
![]() D10AFPY Banner Engineering Corporation | 2668 | - | - | D10AF | - | Banner Engineering Corporation | - | DIN Rail | Box | Active | - | Compliant | -20°C ~ 55°C | D10 | 10V ~ 30V | NEMA 1, IEC IP50 | - | NPN/PNP | 78.74" (2m) | 200μs | - | Adjustable, 12-Turn Potentiometer | - | - | Fiber Optic | Cable | Red (660nm) | - | ||
![]() BMEL4816A Banner Engineering Corporation | 982 |
| - | BMEL48 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | 12V | IEC IP65 | - | - | - | - | - | - | - | 35.433" ~ 669.291" (900mm ~ 17m) | - | - | Red LED | - | ||
![]() EA5R150PUXMODQ Banner Engineering Corporation | 539 |
| - | EA5R150 | - | Banner Engineering Corporation | - | - | Box | Active | 150 mm to 2400 mm | - | -40°C ~ 70°C | - | 12V ~ 30V | IEC IP65 | - | PNP | - | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | Receiver | ||
![]() QMH26EPXLPCQ7 Banner Engineering Corporation | 2847 |
| - | - | + 70 C | Banner Engineering Corporation | - 30 C | - | Box | Active | - | - | -30°C ~ 70°C | - | 10V ~ 30V | IP69K | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 500μs | Photoelectric | Adjustable | - | 102.362" (2.6m) | Retroreflective, Polarized | Connector | Red LED | - | ||
![]() SM91RJQD Banner Engineering Corporation | 2723 |
| - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 70°C | VALU-BEAM | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 4ms, 8ms | - | Adjustable, Potentiometer | - | 196.85' (60m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() T30SN6LPQ Banner Engineering Corporation | 33 |
| - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -40°C ~ 70°C | T30 | 10V ~ 30V | NEMA 6P, IEC IP69 | - | NPN - Dark-ON/Light-ON | - | 3ms | - | - | - | 236.220" (6m) | Retroreflective, Polarized | Connector | Red LED | - | ||
![]() SMU315FP Banner Engineering Corporation | 2962 |
| - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 55°C | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPDT | 78.74" (2m) | 20ms | - | Adjustable, Potentiometer | - | - | Fiber Optic | Cable | Red (650nm) | - | ||
![]() SMU315LP Banner Engineering Corporation | 2707 |
| - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 55°C | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPDT - Dark-ON/Light-ON | 354.331" (9000.00mm) | 20ms | - | Adjustable, Potentiometer | - | 118.110" (3m) | Retroreflective, Polarized | Cable | Red (650nm) | - | ||
![]() SM312CQD Banner Engineering Corporation | 2404 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | 0.630" (16mm) | Convergent | Connector | Infrared (880nm) | - | ||
![]() SMA912LV Banner Engineering Corporation | 2899 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | VALU-BEAM | 24VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13 | 24 VAC to 130 VAC | Solid State - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 4ms, 8ms | - | Adjustable, Potentiometer | - | 6.0" ~ 358.268" (152.4mm ~ 9.1m) | Retroreflective, NonPolarized | Cable | Red (650nm) | - | ||
![]() T30S2P6RQ Banner Engineering Corporation | 32 |
| - | T30S2P6 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | Compliant | -40°C ~ 70°C | T30 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Light-ON | - | 3ms | - | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared | - | ||
![]() S30S2P6FF200Q Banner Engineering Corporation | 2527 |
| - | S30S2P6 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | S30 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Light-ON | - | 3ms | Photoelectric | - | - | 7.874" (200mm) | Background Suppression | Connector | Infrared | - |