- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VTBP6RQ Banner Engineering Corporation | 2916 |
| - | VTBP6 | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 50°C | VTB | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | 12 VDC to 30 VDC | PNP | - | 100ms | - | - | - | - | Connector | LED | ||
![]() M12NFF25 Banner Engineering Corporation | 2489 |
| - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 60°C | M12 | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | 10 VDC to 30 VDC | NPN | 78.74" (2m) | 500μs | Photoelectric | - | 0.98" (25mm) | - | Cable | Red (680nm) | ||
![]() PIAT46TMB5MTA Banner Engineering Corporation | 2658 |
| - | PIAT46 | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | 70°C | PIAT4 | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | ||
![]() SMA912LVAG Banner Engineering Corporation | In Stock | - | - | SMA912 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | SM912 | - | - | 24 VAC to 130 VAC | - | - | - | - | - | - | - | - | - | ||
![]() SM312FP1QD Banner Engineering Corporation | 2108 |
| - | SM312 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | Red LED | ||
![]() QM42VN6AFV150 Banner Engineering Corporation | 2589 |
| - | QM42VN6 | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 55°C | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | 5.906" (150mm) | Background Suppression | Cable | Red (680nm) | ||
![]() Q45BW22FPQ Banner Engineering Corporation | 2334 |
| - | Q45B | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | Q45 | 90VAC ~ 250VAC | NEMA 6P, IEC IP67 | 90 VAC to 250 VAC | SPST | - | 2ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | LED | ||
![]() RSBCV Banner Engineering Corporation | 2653 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | - | - | - | - | - | - | 10ms | - | - | 1.496" (38mm) | Convergent | - | - | ||
![]() SM2A30SRLNCQDB Banner Engineering Corporation | 2020 |
| - | SM2A30 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | SM30 | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | 24 VAC to 240 VAC | SPST - Dark-ON | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared | ||
![]() Q20PFF50Q Banner Engineering Corporation | 26 |
| - | Q20P | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 60°C | Q20 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 800μs | Photoelectric | - | 1.969" (50mm) | Background Suppression | Connector | Red (655nm) | ||
![]() Q60VR3LAF2000QPMA3 Banner Engineering Corporation | 2672 |
| - | Q60VR3 | + 45 C | Banner Engineering Corporation | - 10 C | - | Box | Active | - | -10°C ~ 45°C | Q60 | 24 ~ 250VAC, 12 ~ 250VDC | NEMA 6P, IEC IP67 | 24 VAC to 250 VAC | SPST | - | 15ms | - | Adjustable | 78.740" (2m) | Background Suppression | Connector | LED | ||
![]() T8AP6R Banner Engineering Corporation | 2377 |
| - | T8AP6 | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -20°C ~ 55°C | T8 | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Light-ON | 78.74" (2m) | 1ms | - | - | 78.740" (2m) | Through-Beam | Cable with Connector | Red LED | ||
![]() QM42VP6AF150 Banner Engineering Corporation | 2587 |
| - | QM42VP6 | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 55°C | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | 5.906" (150mm) | Background Suppression | Cable | Infrared (880nm) | ||
![]() Q40RW3RQ1 Banner Engineering Corporation | 2631 |
| - | Q40RW3 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | -40°C ~ 70°C | Q40 | 20 ~ 250 VAC | NEMA 6P IEC, IP69K | 20 VAC to 250 VAC | SPST - Dark-ON | - | 16ms | Photoelectric | - | 196.85' (60m) | Through-Beam | Connector | Infrared | ||
![]() SMA30PELC Banner Engineering Corporation | 2468 |
| - | SMA30 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | SM30 | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | 78.74" (2m) | - | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared | ||
![]() QM26VNLPQ5 Banner Engineering Corporation | 2276 |
| - | QM26V | + 70 C | Banner Engineering Corporation | - 30 C | - | Box | Active | Compliant | -30°C ~ 70°C | - | 10V ~ 30V | IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 500μs | Photoelectric | - | 118.110" (3m) | Retroreflective, Polarized | Connector | Red LED | ||
![]() SM312FVG Banner Engineering Corporation | 2420 |
| - | SM312 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Cable | Green LED | ||
![]() QS18RPWLV Banner Engineering Corporation | 2262 |
| - | QS18R | + 70 C | Banner Engineering Corporation | - 25 C | - | Box | Active | Compliant | -25°C ~ 70°C | QS18 | 20 ~ 140VAC, 20 ~ 140VDC | NEMA 6P, IEC IP67 | 20 VAC to 140 VAC, 20 VDC to 140 VDC | Dark-On | 78.74" (2m) | 8.3ms | Photoelectric | Adjustable, Potentiometer | 21.33' (6.5m) | Retroreflective, NonPolarized | Cable | Red (630nm) | ||
![]() D10AFPY Banner Engineering Corporation | 2668 | - | - | D10AF | - | Banner Engineering Corporation | - | DIN Rail | Box | Active | Compliant | -20°C ~ 55°C | D10 | 10V ~ 30V | NEMA 1, IEC IP50 | - | NPN/PNP | 78.74" (2m) | 200μs | - | Adjustable, 12-Turn Potentiometer | - | Fiber Optic | Cable | Red (660nm) | ||
![]() BMEL4816A Banner Engineering Corporation | 982 |
| - | BMEL48 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | 12V | IEC IP65 | - | - | - | - | - | - | 35.433" ~ 669.291" (900mm ~ 17m) | - | - | Red LED |