- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | Output Type | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Configuration | Cable Length | Output Current | Forward Current | Contact Current Rating | Response Time | Forward Voltage | Adjustment Type | Sensing Distance | Wavelength | Sensing Method | Response Frequency | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY-12A Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | - | 2 | - | -25°C~55°C | - | 2005 | CY-100 | - | Obsolete | 1 (Unlimited) | Cable | - | - | 55°C | -25°C | 24V~240VAC | IP67 | - | - | - | - | - | - | - | - | - | - | 78.74 2m | 200mA | - | - | 20ms | - | - | 4.724 (120mm) | - | Reflective, Diffuse | - | - | Cable | Infrared | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() CY-22 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | 5 | - | -25°C~55°C | - | - | CY | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 10V~30V | IP67 | unknown | - | - | - | - | - | - | - | - | NPN - Open Collector | 78.74 2m | 100mA | - | - | 2ms | - | - | 4.724 (120mm) | - | Through-Beam | - | - | Cable | Infrared | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MS46LR-20-610-Q1-10X-10R-NC-FP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XPDV2320R-VF-SP Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | 2 | - | 0°C~75°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2V~3.3V | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Photodetector | - | - | Cable with Connector | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() E3S-BR11 Omron Automation and Safety | In Stock | - | Datasheet | - | Horizontal, Screw | - | - | - | -25°C~55°C | Bulk | 2001 | E3S-B | - | Obsolete | 1 (Unlimited) | - | - | - | 55°C | -25°C | 10V~30V | NEMA 4X, 6; IEC 144 IP67 | - | - | - | - | 24V | - | - | - | 25mA | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | - | Adjustable, 3/4-Turn Potentiometer | 39.370 (1m) | - | Retroreflective, Polarized | - | - | Cable | Red (700nm) | - | 23mm | 34.3mm | 23.5mm | - | - | RoHS Compliant | Contains Lead | - | ||
![]() EX-29B Panasonic Industrial Automation Sales | 2619 |
| - | 8 Weeks | Screw | - | - | - | -25°C~55°C | - | 2007 | EX-20 | - | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | - | - | - | - | NPN - Open Collector/Dark-ON | 78.74 2m | 50mA | - | - | 500μs | - | - | 1.181 ~ 7.784 (30mm ~ 200mm) | - | Retroreflective | - | - | Cable | Red LED | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EE-SPZ301W-02 Omron Automation and Safety | In Stock | - | Datasheet | 6 Weeks | - | - | 3 | - | -10°C~55°C | - | 1999 | - | - | Active | 1 (Unlimited) | Wire | - | Connector | 55°C | -10°C | 5V~24V | IEC IP50 | - | - | - | Phototransistor | - | 1 | - | - | - | NPN - Open Collector/Dark-ON | - | - | 15mA | - | - | 24V | Adjustable | 0.197 (5mm) | 940 nm | Through-Beam | - | - | Connector | Infrared (940nm) | - | 25mm | 7.4mm | 26mm | - | - | RoHS Compliant | Contains Lead | IP50 | ||
![]() E3JK-R4M2-US Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | -25°C~55°C | - | 2001 | E3JK | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 24V~240V | IP64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30ms | - | Fixed | - | - | Retroreflective | - | - | Cable | Pulse Modulated Red LED | - | - | - | - | - | - | - | - | - | ||
![]() E3S-BT31 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | -25°C~55°C | - | 2001 | E3S-B | - | Obsolete | 1 (Unlimited) | - | - | Cable | 55°C | -25°C | 12V~24V | NEMA 4X, 6; IEC 144 IP67 | - | - | - | - | 24V | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | - | Adjustable, 3/4-Turn Potentiometer | 78.740 (2m) | - | Through-Beam | - | - | Cable | Red (700nm) | - | 22mm | 33.5mm | 23.5mm | - | - | RoHS Compliant | - | IP67 | ||
![]() FD-G40 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | Metal | - | - | - | - | 2015 | FX-500 | - | Obsolete | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | 5.512 (140mm) | - | Reflective | - | - | Cable | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CY-17B Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | - | 2 | - | -25°C~55°C | - | 2003 | CY | - | Obsolete | 1 (Unlimited) | Cable | - | - | 55°C | -25°C | 24V~240VAC | IP67 | - | - | - | - | - | - | - | - | - | Dark-On | 78.74 2m | 200mA | - | - | 20ms | - | - | 118.1 (3m) 9.8' | - | Retroreflective | - | - | Cable | Infrared | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() OPB720-24Z TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | - | - | - | -20°C~60°C | - | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | - | - | - | - | NPN - Open Collector | - | - | - | - | - | - | - | 0.039 ~ 24.016 (1mm ~ 610mm) ADJ | - | Reflective | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3F2-R2RB41-P1 Omron Automation and Safety | In Stock | - | - | - | Panel | Radial | 4 | - | -25°C~55°C | - | 2002 | E3F2 | - | Obsolete | 1 (Unlimited) | - | - | Connector | 55°C | -25°C | 10V~30V | NEMA 6 | - | - | - | - | 24V | - | 30V | 10V | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 2.5ms | - | Fixed | 3.937 ~ 78.740 (100mm ~ 2m) ADJ | - | Retroreflective, Polarized | - | - | Connector | Red (660nm) | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() XPDV2320R-VM-SP Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Screw | - | 2 | - | 0°C~75°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2V~3.3V | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Photodetector | 50GHz | - | Cable with Connector | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() PD30CNG02NPM5RT Carlo Gavazzi Inc. | 2170 |
| - | 7 Weeks | - | - | - | - | -25°C~55°C | - | - | PD | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | 500μs | - | Teaching Method | 78.740 (2m) | - | Retroreflective | - | - | Connector | Red (617nm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3FA-DP15 2M Omron Automation and Safety | 5 | - | - | 2 Weeks | - | - | - | - | -25°C~55°C | - | - | E3FA | - | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | 78.74 2m | - | - | - | 500μs | - | Single-Turn | 11.811 (300mm) | - | Reflective | - | - | Cable | Red LED | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() S306EQ Banner Engineering Corporation | 35 |
| - | - | - | - | 4 | - | -40°C~70°C | - | - | S306EQ | - | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6P, IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 196.85' (60m) | - | Through-Beam | - | - | Connector | LED | - | - | - | - | - | - | ROHS3 Compliant | - | IP69K | ||
![]() PD30CNP06NPM5RT Carlo Gavazzi Inc. | 2629 |
| - | 7 Weeks | - | - | - | - | -25°C~55°C | - | - | PD | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | 500μs | - | Teaching Method | 236.22 (6m) | - | Retroreflective | - | - | Connector | Red (660nm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() Q60VR3AF2000 Banner Engineering Corporation | 2244 | - | - | - | - | - | 4 | Polycarbonate | -20°C~55°C | - | - | Q60 | - | Active | 1 (Unlimited) | - | - | - | - | - | 12VDC~250VDC 24VAC~250VAC | NEMA 6P, IP67 | - | 150mA | CE, cUL | - | - | - | - | - | - | SPDT | 78.74 2m | - | - | - | 15ms | - | Adjustable | 7.87 ~ 78.74 (200mm ~ 2000mm) | - | Background Suppression | - | - | Cable | Infrared LED | - | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() QS18VN6D Banner Engineering Corporation | 35 | - | - | - | - | - | 4 | ABS | -20°C~70°C | - | 2014 | QS18 | - | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | - | - | NPN - Dark-ON/Light-ON | 78.74 2m | 100mA | - | 100mA | 600μs | - | Adjustable, Potentiometer | 17.717 (450mm) | - | Diffuse | - | 30V | Cable | LED | 10V | - | - | - | - | No SVHC | ROHS3 Compliant | - | IP67 |