- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Output Range | Measurement Range-Max | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMA912LVAG Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | SMA912 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | SM912 | - | - | - | - | - | - | - | - | - | - | - | 24 VAC to 130 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSBCV Banner Engineering Corporation | 2653 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10ms | - | - | 1.496" (38mm) | Convergent | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2A30SRLNCQDB Banner Engineering Corporation | 2020 |
| - | - | - | - | - | - | SM2A30 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | - | - | 24 VAC to 240 VAC | SPST - Dark-ON | - | - | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | - | Connector | Infrared | - | - | - | - | - | - | - | - | - | ||
![]() Q20PFF50Q Banner Engineering Corporation | 26 |
| - | - | - | - | - | - | Q20P | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 60°C | - | Q20 | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 800μs | Photoelectric | - | 1.969" (50mm) | Background Suppression | - | Connector | Red (655nm) | - | - | - | - | - | - | - | - | - | ||
![]() Q60VR3LAF2000QPMA3 Banner Engineering Corporation | 2672 |
| - | - | - | - | - | - | Q60VR3 | + 45 C | Banner Engineering Corporation | - 10 C | Box | Active | - | -10°C ~ 45°C | - | Q60 | - | - | - | - | - | - | - | 24 ~ 250VAC, 12 ~ 250VDC | NEMA 6P, IEC IP67 | - | - | 24 VAC to 250 VAC | SPST | - | - | - | 15ms | - | Adjustable | 78.740" (2m) | Background Suppression | - | Connector | LED | - | - | - | - | - | - | - | - | - | ||
![]() T8AP6R Banner Engineering Corporation | 2377 |
| - | - | - | - | - | - | T8AP6 | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 55°C | - | T8 | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | PNP - Light-ON | 78.74" (2m) | - | - | 1ms | - | - | 78.740" (2m) | Through-Beam | - | Cable with Connector | Red LED | - | - | - | - | - | - | - | - | - | ||
![]() QM42VP6AF150 Banner Engineering Corporation | 2587 |
| - | - | - | - | - | - | QM42VP6 | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | - | 1ms | - | Adjustable, Potentiometer | 5.906" (150mm) | Background Suppression | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | ||
![]() SM312FP1QD Banner Engineering Corporation | 2108 |
| - | - | - | - | - | - | SM312 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | - | Connector | Red LED | - | - | - | - | - | - | - | - | - | ||
![]() QM42VN6AFV150 Banner Engineering Corporation | 2589 |
| - | - | - | - | - | - | QM42VN6 | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | - | 1ms | - | Adjustable, Potentiometer | 5.906" (150mm) | Background Suppression | - | Cable | Red (680nm) | - | - | - | - | - | - | - | - | - | ||
![]() PIAT46UM.4X.4MT Banner Engineering Corporation | 2785 |
| - | - | - | - | - | - | PIAT46 | - | Banner Engineering Corporation | - | Box | Active | Compliant | 70°C | - | PIAT4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q20PDXLQ7 Banner Engineering Corporation | 6 |
| - | - | - | - | - | - | Q20P | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 60°C | - | Q20 | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 800μs | Photoelectric | Adjustable, Potentiometer | 4.9' (1.50m) | Diffuse | - | Connector | Infrared (850nm) | - | - | - | - | - | - | - | - | - | ||
![]() QM26ENXLPCQ5 Banner Engineering Corporation | 2950 |
| - | - | - | - | - | - | QM26EN | - | Banner Engineering Corporation | - | Box | Active | Compliant | -30°C ~ 70°C | - | - | - | - | - | - | - | - | - | 10V ~ 30V | IP69K | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | - | Adjustable | 102.362" (2.6m) | Retroreflective, Polarized | - | Connector | Red LED | - | - | - | - | - | - | - | - | - | ||
![]() Q45BW13FPQ Banner Engineering Corporation | 2640 |
| - | - | - | - | - | - | Q45B | + 55 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 55°C | - | Q45 | - | - | - | - | - | - | - | 24 ~ 250VAC, 12 ~ 250VDC | NEMA 6P, IEC IP67 | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPST | - | - | - | 2ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | - | Connector | LED | - | - | - | - | - | - | - | - | - | ||
![]() Q40RW3RQ1 Banner Engineering Corporation | 2631 |
| - | - | - | - | - | - | Q40RW3 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | Compliant | -40°C ~ 70°C | - | Q40 | - | - | - | - | - | - | - | 20 ~ 250 VAC | NEMA 6P IEC, IP69K | - | - | 20 VAC to 250 VAC | SPST - Dark-ON | - | - | - | 16ms | Photoelectric | - | 196.85' (60m) | Through-Beam | - | Connector | Infrared | - | - | - | - | - | - | - | - | - | ||
![]() SMA30PELC Banner Engineering Corporation | 2468 |
| - | - | - | - | - | - | SMA30 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | - | - | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | - | - | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | 78.74" (2m) | - | - | - | Photoelectric | - | 492.13' (150m) | Through-Beam | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | ||
![]() QM26VNLPQ5 Banner Engineering Corporation | 2276 |
| - | - | - | - | - | - | QM26V | + 70 C | Banner Engineering Corporation | - 30 C | Box | Active | Compliant | -30°C ~ 70°C | - | - | - | - | - | - | - | - | - | 10V ~ 30V | IP69K | - | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Photoelectric | - | 118.110" (3m) | Retroreflective, Polarized | - | Connector | Red LED | - | - | - | - | - | - | - | - | - | ||
![]() E3Z-T66 Omron Automation and Safety | 2354 |
| Datasheet | 2 Weeks | Screw | - | 4 | Polybutylene | - | - | - | - | - | - | - | -40°C~55°C | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67, IP69K | unknown | ANALOG CURRENT | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | 1 ms | 1000 μs | - | Single-Turn | 590.551 (15m) | Through-Beam | 24V | Connector | Infrared (870nm) | 12V | 100mA | 1500 mm | 33.2mm | 20mm | 10.8mm | - | RoHS Compliant | IP67 | ||
![]() E3RA-DN21 Omron Automation and Safety | 34 |
| Datasheet | 17 Weeks | - | Radial | - | ABS | - | - | - | - | - | - | - | -25°C~55°C | 2012 | E3RA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500μs | - | Single-Turn | 3.937 (100mm) | Reflective, Diffuse | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() ZX-LD100L Omron Automation and Safety | 523 |
| Datasheet | 2 Weeks | - | - | 11 | - | - | - | - | - | - | - | - | - | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMU315LVQDP Banner Engineering Corporation | 2231 |
| - | - | - | - | 5 | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 55°C | - | - | - | - | - | - | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | SPDT - Dark-ON/Light-ON | - | - | - | 20ms | - | Adjustable, Potentiometer | 196.850" (5m) | Retroreflective, NonPolarized | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - |