- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Contact Current Rating | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Output Range | Measurement Range-Max | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM2A912LVQD Banner Engineering Corporation | 2217 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | VALU-BEAM | - | - | - | - | - | - | 24VAC ~ 250VAC | Adjustable | - | - | - | - | 24 VAC to 250 VAC | - | Adjustable | - | - | - | - | 4ms | Photoelectric | Adjustable | 5.91" ~ 354.33" (150mm ~ 9m) | Retroreflective, NonPolarized | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SM91RSR Banner Engineering Corporation | 2166 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | VALU-BEAM | - | - | - | - | - | - | 10V ~ 30V | Adjustable | - | - | - | - | 10 VDC to 30 VDC | - | NPN/PNP | 78.74" (2m) | - | - | - | 8ms | Photoelectric | Adjustable | 118.110" (3m) | Adjustable | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SM31EPD Banner Engineering Corporation | 2384 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | - | 78.74" (2m) | - | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | 0" ~ 1.181" (0mm ~ 30mm) | Through-Beam | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() T30RW3FF400Q1 Banner Engineering Corporation | 2952 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | Compliant | -40°C ~ 70°C | - | - | T30 | - | - | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | - | - | - | - | 20 VAC to 250 VAC | - | SPST - Dark-ON | - | - | - | - | 16ms | Photoelectric | - | 15.748" (400mm) | Background Suppression | - | Connector | Infrared LED | - | - | - | - | - | - | - | - | - | - | ||
![]() T8RN6D100 Banner Engineering Corporation | 2854 |
| - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 55°C | - | - | T8 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | NPN - Dark-ON | 78.74" (2m) | - | - | - | 500μs, 1ms | - | - | 3.937" (100mm) | Diffuse | - | Cable | Red (680nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2A312FP1 Banner Engineering Corporation | 2384 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | 24 VAC to 250 VAC | - | SPST - Dark-ON/Light-ON | 78.74" (2m) | - | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SM912CVQDH Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | VALU-BEAM | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | 1.496" (38mm) | Convergent | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() T30AW3FF400Q1 Banner Engineering Corporation | 2718 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | - | T30 | - | - | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | - | - | - | - | 20 VAC to 250 VAC | - | SPST - Light-ON | - | - | - | - | 16ms | - | - | 15.748" (400mm) | Background Suppression | - | Connector | Infrared LED | - | - | - | - | - | - | - | - | - | - | ||
![]() SMW915FP Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -40°C ~ 50°C | - | - | VALU-BEAM | - | - | - | - | - | - | 12 ~ 28VAC, 12 ~ 28VDC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | - | - | - | SPDT - Dark-ON/Light-ON | 78.74" (2m) | - | - | - | 20ms | - | Adjustable | - | Fiber Optic | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SM91RQDH Banner Engineering Corporation | 2058 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | VALU-BEAM | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON | - | - | - | - | 4ms, 8ms | Photoelectric | Adjustable, Potentiometer | 196.85' (60m) | Through-Beam | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() T18SP6FF100 Banner | In Stock | - | - | - | - | - | - | 4 | - | - | Banner Engineering Corporation | - | Bulk | Obsolete | Compliant | -40°C ~ 70°C | - | - | T18 | - | - | Cable | 70 °C | -40 °C | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 150 mA | - | 150 mA | 3ms | - | - | 328.084 (100m) | Background Suppression | 30 V | Connector | Infrared (880nm) | 10 V | - | - | - | - | - | - | No SVHC | - | IP67 | ||
![]() E3S-AD82 Omron Automation and Safety | 2313 | - | Datasheet | 2 Weeks | Brackets, Screw | - | - | 3 | Polybutylene | - | - | - | - | - | - | -25°C~55°C | Bulk | 2005 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | 24V | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 500 μs | - | - | - | Two-Turn Endless Adjuster with an Indicator | 27.559 (700mm) | Reflective, Diffuse | 30V | Cable | Infrared (880nm) | 10V | - | - | 21mm | 45.3mm | 12.4mm | - | - | RoHS Compliant | IP67 | ||
![]() PA18CAT20PAM1SA Carlo Gavazzi Inc. | 32 |
| Datasheet | 9 Weeks | Through Hole | - | - | 4 | - | - | - | - | - | - | - | -25°C~60°C | - | 2011 | PA | Active | Not Applicable | Plug | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | - | - | PNP | - | - | - | - | 1ms | - | Adjustable, 210° Turn Potentiometer | 787.402 (20m) | Through-Beam | 30V | Connector | Infrared (850nm) | 10V | - | - | - | - | - | - | No SVHC | RoHS Compliant | IP67 | ||
![]() E3Z-T87 Omron Automation and Safety | 11 | - | Datasheet | 5 Weeks | - | NO | BOARD MOUNT | 4 | - | - | - | - | - | - | - | -25°C~55°C | - | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67 | - | 20mm | 10.8 mm | ANALOG CURRENT | - | CONNECTOR | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | - | 1ms | - | Single-Turn | 1181.102 (30m) | Through-Beam | 24V | Cable | Infrared (870nm) | 12V | 100mA | 30000 mm | - | - | - | 31mm | Unknown | RoHS Compliant | IP67 | ||
![]() E3S-AD38 Omron Automation and Safety | 2787 |
| Datasheet | 43 Weeks | - | - | - | 3 | - | - | - | - | - | - | - | -25°C~55°C | - | 2015 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | 24V | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | - | Two-Turn Endless Adjuster with an Indicator | 3.937 (100mm) | Reflective, Diffuse | - | Connector | Infrared (880nm) | - | - | - | 22.3mm | 50mm | 12.4mm | - | - | RoHS Compliant | IP67 | ||
![]() T8LXBYP Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | - | - | T8 | - | - | - | - | - | - | 10V ~ 30V | IP67 | - | - | - | - | - | - | PNP | - | - | - | - | 1ms | - | - | - | Diffuse | - | Cable | Blue LED, Yellow LED | - | - | - | - | - | - | - | - | - | - | ||
![]() T8AP6D100 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | - | - | T8 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | - | - | - | - | PNP - Light-ON | 78.74" (2m) | - | - | - | 500μs, 1ms | - | - | 3.937" (100mm) | Diffuse | - | Cable | Red (680nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SMU315FVQDP Banner Engineering Corporation | 2110 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | - | - | - | - | - | - | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | - | - | SPDT - Dark-ON/Light-ON | - | - | - | - | - | - | Adjustable, Potentiometer | - | Fiber Optic | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() TM18VP6FF50Q5 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | - | TM18 | - | - | - | - | - | - | 10V ~ 30V | IP67, IP69K | - | - | - | - | 10 VDC to 30 VDC | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 1.5ms, 3ms | Photoelectric | - | 1.969" (50mm) | Background Suppression | - | Connector | Red LED | - | - | - | - | - | - | - | - | - | - | ||
![]() SM30AW3RQ1 Banner Engineering Corporation | 2169 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | - | - | SM30 | - | - | - | - | - | - | 20V ~ 250V | IP67, NEMA 6P | - | - | - | - | - | - | SPST - Dark-ON/Light-ON | - | - | - | - | 8ms, 16ms | - | - | 196.85' (60m) | Through-Beam | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - |