- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Range | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Product | REACH SVHC | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M18SN6R Banner Engineering Corporation | 13 |
| - | - | - | - | - | M18SN6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | M18 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IP69K | 10 VDC to 30 VDC | NPN | - | - | 3ms | Photoelectric | - | 787.402" (20m) | - | - | Cable | Infrared (950nm) | - | - | - | - | - | ||
![]() M18SN6LQ Banner Engineering Corporation | 2348 |
| - | - | - | - | - | M18SN6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | M18 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IP69K | 10 VDC to 30 VDC | NPN | - | - | 3ms | Photoelectric | - | 78.740" (2m) | Retroreflective | - | Connector | Infrared (950nm) | - | - | - | - | - | ||
![]() MAHE51A Banner Engineering Corporation | 532 |
| - | - | - | - | - | MAHE51 | - | Banner Engineering Corporation | - | Box | Active | 380 mm to 1.8 m | - | 0°C ~ 50°C | - | - | - | - | - | - | - | - | 16V ~ 30V | NEMA 4, 13 IEC IP65 | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Emitter | - | - | - | ||
![]() MAHR51A Banner Engineering Corporation | 961 |
| - | - | - | - | - | MAHR51 | - | Banner Engineering Corporation | - | Box | Active | - | - | 0°C ~ 50°C | - | - | - | - | - | - | - | - | 16V ~ 30V | NEMA 4, 13 IEC IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q40SP6FF400 W/30 Banner Engineering Corporation | 2374 |
| - | - | - | - | - | Q40SP6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | Q40 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 354.33" (9m) | - | 3ms | Photoelectric | - | 15.748" (400mm) | Background Suppression | - | Cable | Infrared (880nm) | - | - | - | - | - | ||
![]() PVL500NQ Banner Engineering Corporation | 2732 |
| - | - | - | - | - | PVL500 | + 50 C | Banner Engineering Corporation | 0 C | Box | Active | - | - | 0°C ~ 50°C | - | PVL | - | - | - | - | - | - | 12V ~ 30V | IEC IP50 | 12 VDC to 30 VDC | NPN | 78.74" (2m) | - | 2ms | - | - | 4.9' (1.50m) | Retroreflective, NonPolarized | - | Cable with Connector | LED | - | - | - | - | - | ||
![]() Q45AD9F Banner Engineering Corporation | 2317 |
| - | - | - | - | - | Q45AD9 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | Compliant | -40°C ~ 70°C | - | Q45 | - | - | - | - | - | - | 5V ~ 15V | NEMA 6P, IEC IP67 | 5 VDC to 15 VDC | - | 78.74" (2m) | - | 5ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | - | Cable | Infrared | - | - | - | - | - | ||
![]() SM312LQD Banner Engineering Corporation | 2671 |
| - | - | - | - | - | SM312 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | 196.850" (5m) | Retroreflective, NonPolarized | - | Connector | Infrared (940nm) | - | - | - | - | - | ||
![]() S18SN6DMSC W/15 Banner Engineering Corporation | 2706 |
| - | - | - | - | - | S18SN6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | S18 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | 3ms | Photoelectric | - | 3.937" (100mm) | Diffuse | - | - | Infrared (880nm) | - | - | - | - | - | ||
![]() VS1RP5C10 Banner Engineering Corporation | 18 |
| - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 55°C | - | VS1 | - | - | - | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | 10 VDC to 30 VDC | PNP - Dark-ON | 78.74" (2m) | - | 1ms | Photoelectric | - | 0.394" (10mm) | Convergent | - | Cable | Infrared (865nm) | - | - | - | - | - | ||
![]() SMA91ESR W/30 Banner Engineering Corporation | 2727 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | Non-Compliant | -40°C ~ 50°C | - | VALU-BEAM | - | - | - | - | - | - | 10 ~ 250VAC, 10 ~ 250VDC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 10 VAC/DC to 250 VAC/DC | SPDT - Dark-ON/Light-ON | 354.331" (9000.00mm) | - | 20ms | Photoelectric | Adjustable | 118.110" (3m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | ||
![]() TM18VN6LPQ8 Banner Engineering Corporation | 18 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | TM18 | - | - | - | - | - | - | 10V ~ 30V | IEC IP67, IEC IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | - | 3ms | Photoelectric | - | 0.217" (5.5mm) | Retroreflective, Polarized | - | Connector | Red (624nm) | - | - | - | - | - | ||
![]() TM18AP6LP Banner Engineering Corporation | 2854 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | Compliant | -40°C ~ 70°C | - | TM18 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | - | 3ms | Photoelectric | - | 0.217" (5.5mm) | Retroreflective, Polarized | - | Cable | Red (624nm) | - | - | - | - | - | ||
![]() TM18VP6FF100IRQ5 Banner Engineering Corporation | 2600 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | TM18 | - | - | - | - | - | - | 10V ~ 30V | IEC IP67, IEC IP69K | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | - | - | 1.5ms, 3ms | Photoelectric | - | 3.937" (100mm) | Background Suppression | - | Connector | Infrared (870nm) | - | - | - | - | - | ||
![]() SM312WMHS W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.33" (9m) | - | 300μs | Photoelectric | Adjustable, Potentiometer | 5.118" (130mm) | Divergent | - | Cable | Infrared LED | - | - | - | - | - | ||
![]() T303E W/30 Banner Engineering Corporation | 16 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | T30 | - | - | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | 20 VAC to 250 VAC | - | 354.33" (9m) | - | 8ms, 16ms | Photoelectric | - | 196.85' (60m) | Through-Beam | - | Cable | Infrared LED | - | - | - | - | - | ||
![]() SMA30SELC W/30 Banner Engineering Corporation | 2500 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | - | 12 ~ 240VAC, 10 ~ 30VDC | IP67, NEMA 6P | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | 354.33" (9m) | - | - | Photoelectric | - | 492.13' (150m) | Through-Beam | - | Cable | Infrared LED | - | - | - | - | - | ||
![]() SMA30PELB W/30 Banner Engineering Corporation | 2240 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | - | 12 ~ 240VAC, 10 ~ 30VDC | IP67, NEMA 6P | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | 354.33" (9m) | - | - | Photoelectric | - | 492.13' (150m) | Through-Beam | - | Cable | Infrared LED | - | - | - | - | - | ||
![]() E3FA-DN22 Omron Automation and Safety | 38 | - | Datasheet | 3 Weeks | 300 | 4 | ABS | - | - | - | - | - | - | - | - | -25°C~55°C | 2012 | E3FA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | 10V~30V | IEC IP67, IP69K | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | 500μs | - | Single-Turn | 11.811 (300mm) | Reflective | 30V | Connector | Red LED | 10V | - | Unknown | RoHS Compliant | IP67 | ||
![]() SM912DQDH Banner Engineering Corporation | 2447 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | VALU-BEAM | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | 29.921" (760mm) | Diffuse | - | Connector | Infrared (880nm) | - | - | - | - | - |