- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMI306EYQ Banner Engineering Corporation | 2044 |
| - | - | + 50 C | Banner Engineering Corporation | 0 C | Box | Active | - | -40°C ~ 70°C | SMI30 | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | - | - | 1ms | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() TM18VP6DVQ5 Banner Engineering Corporation | 8 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | TM18 | - | - | 10V ~ 30V | IEC IP67, IEC IP69K | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | - | 1.5ms, 3ms | Photoelectric | Single-Turn | 19.685" (500mm) | Diffuse | Connector | Red (660nm) | - | ||
![]() SM2A31RPDQDP Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 240 VAC | SPST - Dark-ON/Light-ON | - | 1ms, 2ms | Photoelectric | Adjustable, Potentiometer | 11.811" (300mm) | Through-Beam | Connector | Red (650nm) | - | ||
![]() T8LXBXPQP Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T8 | - | - | 10V ~ 30V | IP67 | - | PNP | 78.74" (2m) | 1ms | - | - | - | Diffuse | Connector | Blue LED | - | ||
![]() SMB915F Banner Engineering Corporation | In Stock | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 50°C | VALU-BEAM | - | - | 210VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | Photoelectric | Adjustable | - | Fiber Optic | Cable | Red (650nm) | - | ||
![]() VS2RN5CV15Q Banner Engineering Corporation | 2625 |
| - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 55°C | VS2 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON | - | 500μs, 1ms | - | - | 0.591" (15mm) | Convergent | Connector | Red (660nm) | - | ||
![]() SME312FVBQD Banner Engineering Corporation | 2819 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 500μs | - | Teaching Method | - | Fiber Optic | Connector | Blue (475nm) | - | ||
![]() T18S2P6RQ Banner Engineering Corporation | 39 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | PNP - Light-ON | - | 1.5ms, 3ms | - | - | 787.402" (20m) | Through-Beam | Connector | Infrared LED | - | ||
![]() SMW95RSR Banner Engineering Corporation | 2546 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | VALU-BEAM | - | - | 12V ~ 28V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | - | Adjustable | 118.110" (3m) | Through-Beam | Cable | Red (650nm) | - | ||
![]() SMA915CV Banner Engineering Corporation | In Stock | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 50°C | VALU-BEAM | - | - | 90VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | Photoelectric | Adjustable | - | Convergent | Cable | Red (650nm) | - | ||
![]() SM31EF Banner Engineering Corporation | 8 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | - | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Cable | Infrared (880nm) | - | ||
![]() VS2RN5RQ Banner Engineering Corporation | 8 |
| - | 3 | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | VS2 | 55 °C | -20 °C | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON | - | 500μs, 1ms | Photoelectric | - | 118.110" (3m) | Through-Beam | Connector | Red (940nm) | IP67 | ||
![]() TM18RP6R Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | TM18 | - | - | 10V ~ 30V | IP67, IP69K | - | PNP - Dark-ON | 78.74" (2m) | 1.5ms | - | Single-Turn | 787.402" (20m) | Through-Beam | Cable | - | - | ||
![]() T30SN6LP Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | - | - | 10V ~ 30V | NEMA 6P, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | 78.74" (2m) | 3ms | - | - | 236.220" (6m) | Retroreflective, Polarized | Cable | Red LED | - | ||
![]() SMA91RFQD Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | 24VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13 | 24 VAC to 130 VAC | SPST - Dark-ON/Light-ON | - | 4ms, 8ms | - | Adjustable, Potentiometer | - | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() SM91RCNCQD Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | VALU-BEAM | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | 20ms, 28ms | - | - | - | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() SMA915LVAG W/30 Banner Engineering Corporation | In Stock | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | VALU-BEAM | - | - | 90VAC ~ 130VAC | - | 90 VAC to 130 VAC | Relay | 354.33" (9m) | - | Photoelectric | - | 11.811" ~ 177.165" (300mm ~ 4.5m) | Retroreflective | Cable | - | - | ||
![]() SMW95R Banner Engineering Corporation | 2699 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | VALU-BEAM | - | - | 12V ~ 28V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | - | Adjustable | 196.85' (60m) | Through-Beam | Cable | Red (650nm) | - | ||
![]() SMA91RF Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | 24VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13 | 24 VAC to 130 VAC | Solid State - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 4ms, 8ms | - | Adjustable, Potentiometer | - | Through-Beam | Cable | Infrared (880nm) | - | ||
![]() SM2A312CV2QDP Banner Engineering Corporation | 2592 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPST - Dark-ON/Light-ON | - | 4ms | - | Adjustable, Potentiometer | 1.693" (43mm) | Convergent | Connector | Red (650nm) | - |