- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM312C2MHS Banner Engineering Corporation | 2175 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 300μs | Photoelectric | Adjustable, Potentiometer | 1.693" (43mm) | Convergent | Cable | Infrared (880nm) | - | ||
![]() SM2A31RLEQD Banner Engineering Corporation | 2480 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 240 VAC | Solid State - Dark-ON/Light-ON - Selectable | - | 1ms, 2ms | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared LED | - | ||
![]() T8LRGX7P Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T8 | - | - | - | 10V ~ 30V | IP67 | - | PNP | - | 1ms | - | - | - | Diffuse | Cable | Green LED, Red LED | - | ||
![]() VS1RP5CV20Q Banner Engineering Corporation | 2741 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 55°C | VS1 | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | PNP - Dark-ON | - | 1ms | - | - | 0.787" (20mm) | Convergent | Connector | Red (630nm) | - | ||
![]() T30RW3RQ1 Banner Engineering Corporation | 39 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | 20 VAC to 250 VAC | SPST - Dark-ON | - | 8ms, 16ms | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared LED | - | ||
![]() SMA30PELB Banner Engineering Corporation | 2741 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | - | 12 ~ 240VAC, 10 ~ 30VDC | IP67, NEMA 6P | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | 78.74" (2m) | - | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared LED | - | ||
![]() SM312C2MHSQD Banner Engineering Corporation | 2885 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 300μs | Photoelectric | Adjustable, Potentiometer | 1.693" (43mm) | Convergent | Connector | Infrared LED | - | ||
![]() SME312FVWQD Banner Engineering Corporation | 2507 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 500μs | Photoelectric | Teaching Method | - | Fiber Optic | Connector | Red (650nm) | - | ||
![]() VS2KAN5 Banner Engineering Corporation | In Stock | - | - | 3 | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | VS2 | Cable | 55 °C | -20 °C | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | 500μs, 1ms | Photoelectric | - | 118.110" (3m) | Through-Beam | Cable | Infrared (940nm) | IP67 | ||
![]() TM18VN6FF50Q8 Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | TM18 | - | - | - | 10V ~ 30V | IEC IP67, IEC IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | 1.5ms, 3ms | Photoelectric | - | 1.969" (50mm) | Background Suppression | Connector | Red (660nm) | - | ||
![]() T30SN6FF600Q Banner Engineering Corporation | 2507 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | 3ms | - | - | 23.622" (600mm) | Background Suppression | Connector | Infrared LED | - | ||
![]() SME312CV2GQD Banner Engineering Corporation | 2426 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 500μs | Photoelectric | Teaching Method | 1.693" (43mm) | Convergent | Connector | Red (650nm) | - | ||
![]() SMB95RQD Banner Engineering Corporation | In Stock | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | Box | Active | Compliant | -40°C ~ 50°C | VALU-BEAM | - | - | - | 210VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | - | 20ms | Photoelectric | Adjustable | 196.85' (60m) | Through-Beam | Connector | Red (650nm) | - | ||
![]() SMI30RN6RBQ Banner Engineering Corporation | 2143 |
| - | - | + 50 C | Banner Engineering Corporation | 0 C | Box | Active | Compliant | -40°C ~ 70°C | SMI30 | - | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | NPN - Dark-ON | - | 10ms | - | - | 5511.811" (140m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() SME312DVQDPMA Banner Engineering Corporation | 2477 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 500μs | Photoelectric | Teaching Method | 43.307" (1.1m) | Diffuse | Connector | Red (650nm) | - | ||
![]() T8RN6D50Q Banner Engineering Corporation | In Stock | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | T8 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON | - | 500μs, 1ms | - | - | 1.969" (50mm) | Diffuse | Connector | Red (680nm) | - | ||
![]() VS2KRN5Q Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | VS2 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | NPN - Dark-ON | - | 500μs, 1ms | - | - | 118.110" (3m) | Through-Beam | Connector | Infrared (940nm) | - | ||
![]() STBVR81 W/30 Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | 0°C ~ 50°C | STB | - | - | - | 20 ~ 30VAC, 20 ~ 30VDC | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | Relay | 354.33" (9m) | 20ms | - | - | - | Through-Beam | Cable | - | - | ||
![]() SME312CVB Banner Engineering Corporation | 2956 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 500μs | Photoelectric | Teaching Method | 0.630" (16mm) | Convergent | Cable | Blue (475nm) | - | ||
![]() SMU31EQDP Banner Engineering Corporation | 2071 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 55°C | - | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 20ms | - | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Connector | Infrared LED | - |