- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Current Rating | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Power Consumption | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Output Range | Measurement Range-Min | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM2A31RLEQD Banner Engineering Corporation | 2480 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 24 VAC to 240 VAC | - | - | Solid State - Dark-ON/Light-ON - Selectable | - | - | - | 1ms, 2ms | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | - | Through-Beam | - | - | Connector | Infrared LED | - | - | - | - | - | - | ||
![]() SMW95RSRQD Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 50°C | - | VALU-BEAM | - | - | - | - | - | - | 12V ~ 28V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | - | - | - | SPDT - Dark-ON/Light-ON | - | - | - | 20ms | - | Adjustable | 118.110" (3m) | - | Through-Beam | - | - | Connector | Red (650nm) | - | - | - | - | - | - | ||
![]() SM31ELMHSQD Banner Engineering Corporation | 8 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | 300μs | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | - | Through-Beam | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | ||
![]() STBVP6 W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | 0°C ~ 50°C | - | STB | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | - | - | - | - | - | PNP - Open Collector | 354.331" (9m) | - | - | 20ms | - | - | - | - | Through-Beam | - | - | Cable | Infrared LED | - | - | - | - | - | - | ||
![]() Q45VR2CVQ Banner Engineering Corporation | 2478 |
| - | - | - | - | - | - | Q45V | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | - | Q45 | - | - | - | - | - | - | 90VAC ~ 250VAC | NEMA 6P, IEC IP67 | - | - | - | 90 VAC to 250 VAC | - | - | SPDT - Dark-ON/Light-ON | - | - | - | 15ms | Photoelectric | Adjustable, Potentiometer | 1.496" (38mm) | - | Convergent | - | - | Connector | Red (680nm) | - | - | - | - | - | - | ||
![]() QS18APWLVQ2 Banner Engineering Corporation | 2897 |
| - | - | - | - | - | - | QS18A | + 70 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | -25°C ~ 70°C | - | QS18 | - | - | - | - | - | - | 20 ~ 140VAC, 20 ~ 140VDC | NEMA 6P, IEC IP67 | - | - | - | 20 VAC to 140 VAC, 20 VDC to 140 VDC | - | - | Light-On | - | - | - | 8.3ms | Photoelectric | Adjustable, Potentiometer | 21.33' (6.5m) | - | Retroreflective, NonPolarized | - | - | Connector | Red (630nm) | - | - | - | - | - | - | ||
![]() QS18VN6WQ5 Banner Engineering Corporation | 32 |
| - | - | - | - | - | - | QS18VN6 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | QS18 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | 10 VDC to 30 VDC | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 600μs | Photoelectric | - | 3.937" (100mm) | - | Diffuse | - | - | Connector | LED | - | - | - | - | - | - | ||
![]() SMU315DQDP Banner Engineering Corporation | 2846 |
| - | - | - | - | - | - | SMU315 | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 55°C | - | - | - | - | - | - | - | - | 24V ~ 240VAC, 24 ~ 240VDC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | - | 24 VAC to 240 VAC | - | - | SPDT | 78.74" (2m) | - | - | 20ms | - | Adjustable, Potentiometer | 14.961" (380mm) | - | Diffuse | - | - | Cable | Infrared | - | - | - | - | - | - | ||
![]() D10DNFPGQ Banner Engineering Corporation | 2180 |
| - | - | - | - | - | - | D10DN | - | Banner Engineering Corporation | - | DIN Rail | Box | Active | Compliant | -20°C ~ 55°C | - | D10 | - | - | - | - | - | - | 12V ~ 24V | NEMA 1 IEC IP50 | - | - | - | - | - | - | NPN | - | - | - | 50μs | - | Adjustable | - | - | Fiber Optic | - | - | Connector | Green LED | - | - | - | - | - | - | ||
![]() PVL500P Banner Engineering Corporation | 2773 |
| - | - | - | - | - | - | PVL500 | - | Banner Engineering Corporation | - | - | Box | Active | - | 0°C ~ 50°C | - | PVL | - | - | - | - | - | - | 12V ~ 30V | IEC IP50 | - | - | - | - | - | - | PNP | 78.74" (2m) | - | - | 2ms | - | - | 4.9' (1.50m) | - | Retroreflective, NonPolarized | - | - | Cable with Connector | LED | - | - | - | - | - | - | ||
![]() T18S2P6FF50Q Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | T18S2P6 | - | Banner Engineering Corporation | - | - | Box | Obsolete | - | -40°C ~ 70°C | - | T18 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | - | - | PNP - Light-ON | - | - | - | 3ms | - | - | 1.969" (50mm) | - | Background Suppression | - | - | Connector | Infrared | - | - | - | - | - | - | ||
![]() T30AW3FF600 Banner Engineering Corporation | 2970 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | - | T30 | - | - | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | - | - | - | - | - | - | SPST - Light-ON | 78.74" (2m) | - | - | 16ms | - | - | 23.622" (600mm) | - | Background Suppression | - | - | Cable | Infrared LED | - | - | - | - | - | - | ||
![]() SM31ELMHS Banner Engineering Corporation | 37 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 10 VDC to 30 VDC | - | - | - | 78.74" (2m) | - | - | 300μs | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | - | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | ||
![]() VS3AP5XLPQ Banner Engineering Corporation | 2672 |
| - | - | - | - | 3 | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 55°C | - | VS3 | - | - | - | - | 55 °C | -20 °C | 10V ~ 30V | IP67, NEMA 6P | - | - | - | 10 VDC to 30 VDC | - | - | PNP - Light-ON | - | - | - | 1ms | - | - | 9.843" (250mm) | - | Retroreflective, Polarized | - | - | Connector | Red (680nm) | - | - | - | - | - | IP67 | ||
![]() SME312CVQD Banner Engineering Corporation | 2581 |
| - | - | - | - | 5 | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | - | - | 70 °C | -20 °C | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 10 VDC to 30 VDC | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Photoelectric | Teaching Method | 0.630" (16mm) | - | Convergent | - | - | Connector | Red (650nm) | - | - | - | - | - | IP67 | ||
![]() E3K-R10K4 Omron Automation and Safety | 790 | - | Datasheet | 19 Weeks | Screw | - | - | Plastic | - | - | - | - | - | - | - | - | -25°C~55°C | 2001 | - | Active | 1 (Unlimited) | Screw | Screw, Wire | 55°C | -25°C | 24V~240V | NEMA 1, 4, 4X, 12, 13; IEC 144 IP67 | - | - | - | - | 240V | 24V | Relay - Dark-ON/Light-ON - Selectable | - | 10A | - | 30ms | - | Adjustable | 393.7 (10m) 32.8' | 10W | Retroreflective | - | 240V | Wire | Pulse Modulated Infrared LED (950nm) | 24V | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() E3S-LS10XB4 Omron Automation and Safety | 2178 | - | Datasheet | 7 Weeks | Brackets, Screw | 100 | - | Metal | - | - | - | - | - | - | - | - | -25°C~55°C | 2001 | E3S-LS | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | NEMA 1, 3, 4X, 6, 12; IEC 144 IP67 | unknown | 40mA | VOLTAGE OUTPUT | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 1 ms | - | - | Adjustable | 1.181 ~ 3.937 (30mm ~ 100mm) ADJ | - | Reflective | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | 24V | Wire | Red LED | 12V | 1.10V | 30 mm | - | RoHS Compliant | IP67 | ||
![]() VS3RP5XLVQ Banner Engineering Corporation | 2333 |
| - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 55°C | - | VS3 | - | - | - | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | - | - | 10 VDC to 30 VDC | - | - | PNP - Dark-ON | - | - | - | 1ms | - | - | 9.843" (250mm) | - | Retroreflective, NonPolarized | - | - | Connector | Red (680nm) | - | - | - | - | - | - | ||
![]() TM18AP6FF100Q8 Banner Engineering Corporation | 2698 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | - | TM18 | - | - | - | - | - | - | 10V ~ 30V | IEC IP67, IEC IP69K | - | - | - | - | - | - | PNP - Light-ON | - | - | - | 1.5ms, 3ms | - | - | 3.937" (100mm) | - | Background Suppression | - | - | Connector | Red (660nm) | - | - | - | - | - | - | ||
![]() SM2A30PRLQDB Banner Engineering Corporation | 2162 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | - | - | - | 24 VAC to 240 VAC | - | - | SPST - Light-ON | - | - | - | 10ms | Photoelectric | - | 492.13' (150m) | - | Through-Beam | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - |