- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | If - Forward Current | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Operating Temperature Range | Illumination Color | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T8LRXXP Banner Engineering Corporation | In Stock | - | - | - | 20 mA | Round | - | Banner Engineering Corporation | - | Thread | Box | Active | - | -40°C ~ 50°C | T8 | 10V ~ 30V | IP67 | Wire | - | PNP | - | 1ms | - | - | - 40 C to + 50 C | Red | - | Diffuse | Cable | Red LED | ||
![]() SM312WMHS Banner Engineering Corporation | 2763 |
| - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 300μs | - | Adjustable, Potentiometer | - | - | 5.118" (130mm) | Divergent | Cable | Infrared (880nm) | ||
![]() T30AD9FF150 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | T30 | 5V ~ 15V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP67 | - | - | Analog Current | 78.74" (2m) | 10ms | - | - | - | - | 5.91" ~ 354.33" (150mm ~ 9m) | Background Suppression | Cable | Infrared (880nm) | ||
![]() STBVP6B Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Non-Compliant | 0°C ~ 50°C | STB | 10V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | - | PNP - Open Collector | 78.74" (2m) | 20ms | - | - | - | - | - | Through-Beam | Cable | Infrared LED | ||
![]() SMU315D W/30 Banner Engineering Corporation | 2557 |
| - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Non-Compliant | -20°C ~ 55°C | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | SPDT - Dark-ON/Light-ON | 354.33" (9m) | 20ms | - | Adjustable, Potentiometer | - | - | 14.961" (380mm) | Diffuse | Cable | Infrared LED | ||
![]() SM312DMHSQDP Banner Engineering Corporation | 2340 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 300μs | Photoelectric | Adjustable, Potentiometer | - | - | 14.961" (380mm) | Diffuse | Connector | Infrared LED | ||
![]() TM18RP6RQ5 Banner Engineering Corporation | 39 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | TM18 | 10V ~ 30V | IP67, IP69K | - | 10 VDC to 30 VDC | PNP - Dark-ON | - | 1.5ms | Photoelectric | Single-Turn | - | - | 787.402" (20m) | Through-Beam | Connector | - | ||
![]() TM18AP6FF100IRQ5 Banner Engineering Corporation | 2219 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | TM18 | 10V ~ 30V | IEC IP67, IEC IP69K | - | 10 VDC to 30 VDC | PNP - Light-ON | - | 1.5ms, 3ms | Photoelectric | - | - | - | 3.937" (100mm) | Background Suppression | Connector | Infrared (870nm) | ||
![]() Q20NFF150Q5 Banner Engineering Corporation | 2652 |
| - | Q20N | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 60°C | Q20 | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 800μs | Photoelectric | - | - | - | 5.906" (150mm) | Background Suppression | Connector | Red (655nm) | ||
![]() TM18AP6DV W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | TM18 | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | 354.33" (9m) | 1.5ms, 3ms | Photoelectric | Single-Turn | - | - | 19.685" (500mm) | Diffuse | Cable | Red (660nm) | ||
![]() T8LYXXP Banner Engineering Corporation | In Stock | - | - | - | 20 mA | Round | - | Banner Engineering Corporation | - | Thread | Box | Active | - | -40°C ~ 50°C | T8 | 10V ~ 30V | IP67 | Wire | - | PNP | - | 1ms | - | - | - 40 C to + 50 C | Yellow | - | Diffuse | Cable | Yellow LED | ||
![]() TM18VN6FF100IRQ8 Banner Engineering Corporation | 2279 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | TM18 | 10V ~ 30V | IEC IP67, IEC IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | 1.5ms, 3ms | Photoelectric | - | - | - | 3.937" (100mm) | Background Suppression | Connector | Infrared (870nm) | ||
![]() T18AW3R W/30 Banner Engineering Corporation | 2698 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | 20 VAC to 250 VAC | Solid State - Light-ON | 354.33" (9m) | 8ms, 16ms | Photoelectric | - | - | - | 787.402" (20m) | Through-Beam | Cable | Infrared LED | ||
![]() T18AW3FF50 W/30 Banner Engineering Corporation | 2712 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | 20 VAC to 250 VAC | SPST - Light-ON | 354.331" (9000.00mm) | 16ms | Photoelectric | - | - | - | 1.969" (50mm) | Background Suppression | Cable | Infrared (880nm) | ||
![]() SM2A30SRLNCB W/30 Banner Engineering Corporation | 2936 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | SM30 | 24VAC ~ 240VAC | IP67, NEMA 6P | - | 24 VAC to 240 VAC | SPST - Light-ON | 354.33" (9m) | 10ms | Photoelectric | - | - | - | 492.13' (150m) | Through-Beam | Cable | Infrared LED | ||
![]() TM18RP6LP Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | TM18 | 10V ~ 30V | IP67, IP69K | - | 10 VDC to 30 VDC | PNP - Dark-ON | 78.74" (2m) | 3ms | Photoelectric | Single-Turn | - | - | 18.04' (5.5m) | Retroreflective, Polarized | Cable | Red (624nm) | ||
![]() SM312FPBQD Banner Engineering Corporation | 2821 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | - | Fiber Optic | Connector | Blue (475nm) | ||
![]() SM31EMQD Banner Engineering Corporation | 2826 |
| - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | 1ms | - | Adjustable, Potentiometer | - | - | 118.110" (3m) | Through-Beam | Connector | Infrared LED | ||
![]() SM2A30PRLNCB W/30 Banner Engineering Corporation | 2336 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | SM30 | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | - | 24 VAC to 240 VAC | SPST - Dark-ON | 354.33" (9m) | 10ms | Photoelectric | - | - | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() SM2A30PRL W/30 Banner Engineering Corporation | 2238 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | SM30 | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | - | 24 VAC to 240 VAC | SPST - Light-ON | 354.33" (9m) | 10ms | Photoelectric | - | - | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) |