- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM91EQDH Banner Engineering Corporation | 2030 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | VALU-BEAM | - | - | - | - | - | 10 ~ 250VAC, 10 ~ 250VDC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | 196.85' (60m) | Through-Beam | Connector | Infrared (880nm) | - | - | ||
![]() SM30SRLMHSQDC Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | - | - | NPN/PNP - Dark-ON/Light-ON | - | 1ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | - | - | ||
![]() T18AW3FF100 W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | T18 | - | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | - | - | Solid State - Light-ON | 354.33" (9m) | 16ms | Photoelectric | - | 3.937" (100mm) | Background Suppression | Cable | Infrared LED | - | - | ||
![]() TM18VN6DVQ8 Banner Engineering Corporation | 2114 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | TM18 | - | - | - | - | - | 10V ~ 30V | IEC IP67, IEC IP69K | 10 VDC to 30 VDC | - | - | NPN - Dark-ON/Light-ON | - | 1.5ms, 3ms | Photoelectric | Single-Turn | 19.685" (500mm) | Diffuse | Connector | Red (660nm) | - | - | ||
![]() T18RW3LP W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | T18 | - | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | - | - | SPST - Dark-ON | 354.33" (9m) | 16ms | Photoelectric | - | 78.740" (2m) | Retroreflective, Polarized | Cable | Red LED | - | - | ||
![]() SM312FVBQDP Banner Engineering Corporation | 2148 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | 1ms | - | Adjustable, Potentiometer | - | Fiber Optic | Connector | Blue (475nm) | - | - | ||
![]() VSMQAP6CV50 Banner Engineering Corporation | 2191 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | Non-Compliant | 0°C ~ 55°C | - | VSM | - | - | - | - | - | 10V ~ 30V | IP67 | - | - | - | PNP - Light-ON | 78.74" (2m) | 2.5ms | - | - | 1.969" (50mm) | Diffuse | Cable | Infrared LED | - | - | ||
![]() SM2A312CV W/30 Banner Engineering Corporation | 2078 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 250 VAC | - | - | SPST - Dark-ON/Light-ON | 354.33" (9m) | 4ms | Photoelectric | Adjustable, Potentiometer | 0.630" (16mm) | Convergent | Cable | Red (650nm) | - | - | ||
![]() SMA30PELC W/30 Banner Engineering Corporation | 2667 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | - | - | 354.33" (9m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | - | - | ||
![]() SM30PRLEB Banner Engineering Corporation | 2323 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 10ms | - | - | 492.13' (150m) | Through-Beam | Cable | Infrared LED | - | - | ||
![]() SM912LVAG W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | VALU-BEAM | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 10 VDC to 30 VDC | - | - | NPN/PNP - Dark-ON/Light-ON | 354.33" (9m) | 4ms | Photoelectric | Adjustable, Potentiometer | 11.811" ~ 177.165" (300mm ~ 4.5m) | Retroreflective | Cable | Red (650nm) | - | - | ||
![]() SME312CV2BQD Banner Engineering Corporation | 2508 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 500μs | Photoelectric | Teaching Method | 1.693" (43mm) | Convergent | Connector | Red (650nm) | - | - | ||
![]() T18RW3D W/30 Banner Engineering Corporation | 2659 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | T18 | - | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | - | - | SPST - Dark-ON | 354.331" (9000.00mm) | 16ms | Photoelectric | Single-Turn | 11.811" (300mm) | Diffuse | Cable | Infrared (880nm) | - | - | ||
![]() SM2A912D W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | VALU-BEAM | - | - | - | - | - | 24VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | SPST - Dark-ON/Light-ON | 354.33" (9m) | 4ms | - | Adjustable, Potentiometer | 29.921" (760mm) | Diffuse | Cable | Infrared (880nm) | - | - | ||
![]() Q45VR2CV4Q Banner Engineering Corporation | 2845 |
| - | - | - | - | - | Q45V | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | - | Q45 | - | - | - | - | - | 90VAC ~ 250VAC | NEMA 6P, IEC IP67 | 90 VAC to 250 VAC | - | - | SPDT - Dark-ON/Light-ON | - | 15ms | Photoelectric | Adjustable, Potentiometer | 3.937" (100mm) | Convergent | Connector | Red (680nm) | - | - | ||
![]() Q45BW13FVQ Banner Engineering Corporation | 2105 |
| - | - | - | - | - | Q45B | + 55 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 55°C | - | Q45 | - | - | - | - | - | 24 ~ 250VAC, 12 ~ 250VDC | NEMA 6P, IEC IP67 | 24 VAC to 250 VAC, 12 VDC to 250 VDC | - | - | SPST | - | 2ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | Red (650nm) | - | - | ||
![]() E3Z-LT86 Omron Automation and Safety | 2273 | - | Datasheet | 2 Weeks | Desktop | 4 | PBT | - | - | - | - | - | - | - | -25°C~55°C | 2002 | E3Z | Active | 1 (Unlimited) | Cable, Connector | 55°C | -10°C | 12V~24V | IEC IP67 | - | 24V | 12V | PNP - Dark-ON/Light-ON - Selectable | - | 1ms | - | Single-Turn | 2362.2 (60m) 196.85' | Through-Beam | Cable | Red (655nm) | RoHS Compliant | IP67 | ||
![]() FD-320-05 Autonics | In Stock | - | - | - | - | - | - | - | - | Autonics | - | - | Active | - | -40°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.74" (2m) | - | - | - | 1.575" (40mm) | Reflective, Diffuse | Connector, M3 | LED | - | - | ||
![]() SM2A312W W/30 Banner Engineering Corporation | 2111 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | SPST - Dark-ON/Light-ON | 354.33" (9m) | 8ms | - | Adjustable, Potentiometer | 5.118" (130mm) | Divergent | Cable | Infrared LED | - | - | ||
![]() SM2A31RPDQD Banner Engineering Corporation | 2135 |
| - | - | - | - | - | SM2A31 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 24 VAC to 240 VAC | - | - | SPST - Dark-ON/Light-ON | - | 2ms | Photoelectric | Adjustable, Potentiometer | 11.811" (300mm) | Through-Beam | Connector | Red (650nm) | - | - |