- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Output Configuration | Cable Length | Power Dissipation | Output Current | Max Voltage Rating (DC) | Turn On Delay Time | Forward Current | Response Time | Amplifier Type | Forward Voltage | Adjustment Type | Collector Emitter Voltage (VCEO) | Sensing Distance | Reverse Breakdown Voltage | Sensing Method | High Level Output Current | Low Level Output Current | Sensors/Transducers Type | Input Current | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Reverse Voltage (DC) | Output Range | Measurement Range-Max | Measurement Range-Min | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3Z-D66 Omron Automation and Safety | 5 | - | Datasheet | 5 Weeks | Screw | - | - | - | 4 | Polybutylene | - | - | - | - | - | - | - | -30°C~55°C | Bulk | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67 | - | - | - | - | - | ANALOG CURRENT | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | 1 ms | - | 1000 μs | - | - | Single-Turn | - | 0.197 ~ 3.937 (5mm ~ 100mm) ADJ | - | Reflective, Diffuse | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | 24V | Connector | Infrared (860nm) | 12V | - | 100mA | 100 mm | 5 mm | 33.2mm | 20mm | 10.8mm | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3FB-LP21 Omron Automation and Safety | 2223 | - | Datasheet | 3 Weeks | - | 100 | - | - | 4 | Brass | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FB | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | 30V | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | - | - | 500μs | - | - | Fixed | - | 4.0 (100mm) | - | Reflective, Background Suppression | - | - | - | - | - | Connector, M12, 4POS | Red LED | - | - | - | - | - | - | 48mm | 18.5mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E3ZM-LS89H Omron Automation and Safety | 2225 |
| - | 2 Weeks | - | - | - | - | 4 | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2010 | E3ZM | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67 | - | - | - | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | - | 1ms | - | - | - | - | 0.394 ~ 7.874 (10mm ~ 200mm) ADJ | - | Reflective, Background Suppression | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | - | Connector | Red (660nm) | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | IP67 | ||
![]() HL-G105-S-J Panasonic Industrial Automation Sales | 643 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~45°C | - | - | HL-G1 | Active | 1 (Unlimited) | - | - | - | - | - | 24V | IP67 | - | - | - | - | - | - | - | - | - | NPN/PNP | 196.85 5m | - | - | - | - | - | - | - | - | - | - | 1.969 (50mm) | - | Reflective, Diffuse | - | - | - | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3FB-DN23 Omron Automation and Safety | 39 | - | Datasheet | 3 Weeks | - | - | - | - | - | Brass | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FB | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | 30V | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | - | 500μs | - | - | Single-Turn | - | 39.37 (1m) | - | Reflective, Diffuse | - | - | - | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | 48mm | 18.5mm | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() OPB760T TT Electronics/Optek Technology | 27 |
| Datasheet | 12 Weeks | PCB, Screw | - | - | - | 5 | - | - | - | - | 1 | - | - | - | -40°C~85°C | - | 2001 | Photologic® | Active | 1 (Unlimited) | - | Wire | 70°C | -40°C | - | 4.75V~5.25V | - | - | 3V | - | - | 1.8V | - | 10V | 1 | - | Totem Pole | - | 300mW | - | - | - | 40mA | - | - | 1.8V | - | 35V | 0.080 ~ 0.220 (2.03mm ~ 5.58mm) ADJ | 3V | Reflective | 100μA | 12.8mA | - | 40mA | - | Wire | - | - | 3V | - | - | - | 10.92mm | 24.9mm | 6.6mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() E3S-CD17 Omron Automation and Safety | 2109 | - | Datasheet | 2 Weeks | Screw | - | - | - | 3 | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2001 | E3S-C | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 1, 4X, 6P, 12, 13; IEC 144 IP67 | unknown | - | - | - | - | - | 24V | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | - | 2ms | - | - | Adjustable, 2-1/2-Turn Knob with Clutch and Indicator | - | 78.740 (2m) | - | Reflective, Diffuse | - | - | - | - | - | Connector | Infrared (880nm) | - | - | - | - | - | 29.5mm | 74mm | 40.4mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E3Z-L66 Omron Automation and Safety | 2185 |
| Datasheet | 2 Weeks | - | - | NO | BOARD MOUNT | 4 | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67 | unknown | - | 20mm | 10.8 mm | - | ANALOG CURRENT | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | - | 1ms | - | - | Single-Turn | - | 3.543 (90mm) | - | Reflective, Diffuse | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | Connector | Red (650nm) | - | - | 100mA | 120 mm | 60 mm | - | - | - | 31mm | - | - | RoHS Compliant | - | IP67 | ||
![]() SMA30SELQDC Banner Engineering Corporation | 2581 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | -40°C ~ 70°C | - | - | SM30 | - | - | - | - | - | - | - | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | - | - | - | - | - | - | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | - | 10ms | Photoelectric | - | - | - | 492.13' (150m) | - | Through-Beam | - | - | - | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM312FVMHS W/30 Banner Engineering Corporation | 2021 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.331" (9000.00mm) | - | - | - | - | - | 300μs | Photoelectric | - | Adjustable, Potentiometer | - | - | - | Fiber Optic | - | - | - | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1RP5CV10Q Banner Engineering Corporation | 2218 |
| - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -20°C ~ 55°C | - | - | VS1 | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | - | - | - | - | - | - | - | - | PNP - Dark-ON | - | - | - | - | - | - | 1ms | - | - | - | - | 0.394" (10mm) | - | Convergent | - | - | - | - | - | Connector | Red (630nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM312WM10 Banner Engineering Corporation | 29 |
| - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | - | - | - | - | 1ms | - | - | Adjustable, Potentiometer | - | 5.118" (130mm) | - | Divergent | - | - | - | - | - | Cable | Infrared LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SME312FPBQD Banner Engineering Corporation | 2872 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | - | 500μs | Photoelectric | - | Teaching Method | - | - | - | Fiber Optic | - | - | - | - | - | Connector | Blue (475nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM312FPG W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.331" (9000.00mm) | - | - | - | - | - | 1ms | Photoelectric | - | Adjustable, Potentiometer | - | - | - | Fiber Optic | - | - | - | - | - | Cable | Green (525nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STBVR81L Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | 0°C ~ 50°C | - | - | STB | - | - | - | - | - | - | - | 20 ~ 30VAC, 20 ~ 30VDC | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | - | - | - | - | - | - | - | - | Relay | 78.74" (2m) | - | - | - | - | - | 20ms | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3Z-B86 Omron Automation and Safety | 2770 |
| Datasheet | 2 Weeks | Brackets, Desktop | - | - | - | 4 | Polybutylene | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2005 | E3Z-B | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67 | - | - | 20mm | 10.8 mm | - | ANALOG CURRENT | - | - | 30mA | PNP - Dark-ON/Light-ON - Selectable | - | - | 100mA | 24V | 1 ms | - | 1000 μs | - | - | Single-Turn | - | 19.685 (500mm) | - | Retroreflective | - | - | - | - | 24V | Connector | Red (680nm) | 12V | - | 100mA | 500 mm | 80 mm | - | - | - | 31mm | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3RB-TN21 Omron Automation and Safety | 40 |
| Datasheet | - | Through Hole | Radial | - | - | - | Brass | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3RB | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | 30V | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | - | 500μs | - | - | Single-Turn | - | 590.551 (15m) | - | Through-Beam | - | - | - | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | 60.9mm | 18.5mm | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() T8RP6RQ Banner Engineering Corporation | 2431 |
| - | - | - | - | - | - | 3 | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -20°C ~ 55°C | - | - | T8 | - | - | Connector | - | 55 °C | -20 °C | - | 10V ~ 30V | IP67, NEMA 6P | - | - | - | - | - | - | - | - | - | PNP - Dark-ON | - | - | - | - | - | - | 500μs, 1ms | - | - | - | - | 78.740" (2m) | - | Through-Beam | - | - | - | - | - | Connector | Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() SM312CV2QDP Banner Engineering Corporation | 2644 |
| - | - | - | - | - | - | 4 | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | - | - | - | 70 °C | -20 °C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | NPN/PNP - Dark-ON/Light-ON | - | - | - | - | - | - | 1ms | Photoelectric | - | Adjustable, Potentiometer | - | 1.693" (43mm) | - | Convergent | - | - | - | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() E3FB-BP22 Omron Automation and Safety | 2273 |
| Datasheet | 3 Weeks | - | - | - | - | 4 | Brass | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FB | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | 30V | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | - | - | 500μs | - | - | Single-Turn | - | 3.937 ~ 78.740 (100mm ~ 2m) ADJ | - | Reflective | - | - | - | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | 48mm | 18.5mm | - | - | Unknown | RoHS Compliant | - | IP67 |