- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Weight | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Approval Agency | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Lead Length | Max Output Current | Operating Supply Voltage | Termination Type | Operating Supply Current | Output Configuration | Cable Length | Power Dissipation | Output Current | Turn On Delay Time | Forward Current | Response Time | Amplifier Type | Forward Voltage | Adjustment Type | Wire/Cable Diameter | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Power Consumption | Reverse Breakdown Voltage | Sensing Method | High Level Output Current | Low Level Output Current | Sensors/Transducers Type | Input Current | Max Supply Voltage (DC) | Connection Method | Mode | Light Source | Wire/Cable Color | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Reverse Voltage (DC) | Output Range | Min Supply Voltage (AC) | Measurement Range-Max | Measurement Range-Min | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM312FVHQD Banner Engineering Corporation | 2906 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 1ms | Photoelectric | - | Adjustable, Potentiometer | - | - | - | - | - | - | Fiber Optic | - | - | - | - | - | Connector | - | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMU315W Banner Engineering Corporation | 2506 |
| - | - | Cable | - | 5 | - | - | SMU315 | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 55°C | - | - | - | - | - | - | Cable | - | 55 °C | -20 °C | - | - | 24V ~ 240VAC, 24 ~ 240VDC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | - | - | - | - | - | - | 24 VAC/DC to 240 VAC/DC | - | - | SPDT | 78.74" (2m) | - | - | - | - | 20ms | - | - | Adjustable, Potentiometer | - | - | - | 5.118" (130mm) | - | - | Diffuse | - | - | - | - | - | Cable | - | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() OPB718Z TT Electronics/Optek Technology | 34 |
| Datasheet | 10 Weeks | Panel | - | 3 | - | - | - | - | - | - | 1 | - | - | - | -40°C~85°C | - | 2007 | Photologic® | - | Active | 1 (Unlimited) | - | Wire | 85°C | -40°C | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 100μA | - | - | 30mA | Totem Pole | - | 300mW | 100μA | - | - | - | - | - | Adjustable | - | - | 100μA | 0.500 (12.7mm) | - | - | Reflective | 100μA | 16mA | - | - | 5.25V | Wire | - | Infrared | - | 4.75V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E32-D11L Omron Automation and Safety | 39 | - | Datasheet | 2 Weeks | Panel | - | - | Plastic | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2001 | E32 | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 8542.39.00.01 | - | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | - | 2m | - | - | - | - | - | - | - | - | - | - | - | 15.7 (40cm) 1.3' | - | - | Reflective | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | 20mm | 10mm | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() EX-32A-PN Panasonic Industrial Automation Sales | 28 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2005 | EX-30 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | IP67 | - | - | - | - | - | - | - | - | - | - | - | PNP - Open Collector/Light-ON | 78.74 2m | - | 50mA | - | - | 500μs | - | - | - | - | - | - | 1.969 (50mm) | - | - | Reflective, Diffuse | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | 24V | Cable | - | Red LED | - | 12V | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() E3FA-BP22 Omron Automation and Safety | 18 | - | Datasheet | 3 Weeks | - | - | 4 | ABS | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FA | - | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | - | 500μs | - | - | Single-Turn | - | - | - | 3.937 ~ 78.740 (100mm ~ 2m) ADJ | - | - | Reflective | - | - | - | - | 30V | Connector | - | Red LED | - | 10V | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3Z-B67 Omron Automation and Safety | 2531 |
| Datasheet | 2 Weeks | Brackets, Desktop | - | 4 | Polybutylene | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2005 | E3Z-B | - | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | - | 12V~24V | IEC IP67 | unknown | - | 20mm | 10.8 mm | - | ANALOG CURRENT | - | - | - | - | 30mA | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 1 ms | - | 1000 μs | - | - | Single-Turn | - | - | - | 78.740 (2m) | - | - | Retroreflective | - | - | - | - | 24V | Connector | - | Red (680nm) | - | 12V | - | - | 100mA | - | 2000 mm | 500 mm | - | - | - | 31mm | - | - | RoHS Compliant | - | IP67 | ||
![]() E3S-AD18 Omron Automation and Safety | 2910 |
| Datasheet | 2 Weeks | - | - | 3 | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2015 | E3S-A | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | - | - | - | 24V | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 500μs | - | - | Two-Turn Endless Adjuster with an Indicator | - | - | - | 3.937 (100mm) | - | - | Reflective, Diffuse | - | - | - | - | - | Connector | - | Infrared (880nm) | - | - | - | - | - | - | - | - | 22.3mm | 50mm | 12.4mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E3S-AD17 Omron Automation and Safety | 2537 |
| Datasheet | 2 Weeks | Screw | - | 3 | Polybutylene | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2005 | E3S-A | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | - | - | - | 24V | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 500 μs | - | - | - | - | Two-Turn Endless Adjuster with an Indicator | - | - | - | 27.559 (700mm) | - | - | Reflective, Diffuse | - | - | - | - | 30V | Connector | - | Infrared (880nm) | - | 10V | - | - | - | - | - | - | 22.3mm | 50mm | 12.4mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E3FB-DN22 Omron Automation and Safety | 39 | - | Datasheet | 3 Weeks | - | 300 | - | Brass | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FB | - | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | 30V | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | - | 500μs | - | - | Single-Turn | - | - | - | 11.811 (300mm) | - | - | Reflective, Diffuse | - | - | - | - | 30V | Connector, M12, 4POS | - | Red LED | - | 10V | - | - | - | - | - | - | - | 48mm | 18.5mm | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3FA-LP22 Omron Automation and Safety | 18 | - | Datasheet | 3 Weeks | - | 200 | 4 | ABS | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FA | - | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | - | 500μs | - | - | Single-Turn | - | - | - | 7.874 (200mm) | - | - | Reflective | - | - | - | - | 30V | Connector | - | Red LED | - | 10V | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() PMT20RI Carlo Gavazzi Inc. | 2464 |
| Datasheet | 7 Weeks | Through Hole | - | - | PC | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2006 | PMT | - | Active | Not Applicable | - | - | - | - | - | 8542.39.00.01 | 10.8V~264V | IEC 60529 IP67 | - | - | - | - | - | - | - | - | - | - | - | Relay - Light-ON | - | - | - | - | - | 20ms | - | - | Adjustable, 1-Turn Potentiometer | - | - | - | 787.402 (20m) | - | - | Through-Beam | - | - | - | - | - | Cable | - | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E32-T14L Omron Automation and Safety | 2836 | - | Datasheet | 2 Weeks | Through Hole | - | - | PE | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2001 | E32 | yes | Active | 1 (Unlimited) | Wire | - | - | - | - | 8542.39.00.01 | - | IP67 | - | - | - | - | - | - | 2m | - | - | - | - | - | 2m | - | - | - | - | - | - | - | - | 3 mm | - | - | 18.11 (460mm) | - | - | Through-Beam | - | - | - | - | - | Cable | Multimode | - | Black | - | - | - | - | - | - | - | - | 2.9972mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() E3Z-G61-M3J Omron Automation and Safety | 18 |
| - | 2 Weeks | Panel | - | 4 | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2001 | E3Z-G | - | Active | 1 (Unlimited) | - | Cable, Connector | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | - | 12V~24V | IEC IP64 | unknown | - | - | 10.8 mm | - | ANALOG CURRENT | - | - | - | WIRE/CONNECTOR | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | 1ms | - | - | Adjustable | - | - | - | 0.984 (25mm) | - | - | Through-Beam | - | - | - | - | - | Cable | - | Infrared (940nm) | - | - | - | - | 100mA | - | 25 mm | - | 11mm | 50mm | 40mm | - | - | - | RoHS Compliant | - | IP64 | ||
![]() E3FB-VP21 Omron Automation and Safety | 2930 |
| Datasheet | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FB | - | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | 30V | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | - | 500μs | - | - | Single-Turn | - | - | - | 0.328 ~ 1.969 (10mm ~ 50mm) ADJ | - | - | Reflective | - | - | - | - | - | Connector, M12, 4POS | - | Red LED | - | - | - | - | - | - | - | - | - | 48mm | 18.5mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E3JM-10M4T-US Omron Automation and Safety | In Stock | - | Datasheet | 4 Weeks | Brackets, Screw | - | 12 | Plastic | 130.407806g | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2001 | E3JM | - | Active | 1 (Unlimited) | Cable | Terminal Block | - | - | - | 8542.39.00.01 | 12V~240V 24V~240V | IEC IP66 | - | CSA, UL | - | - | - | - | - | - | - | - | - | Relay - Dark-ON/Light-ON - Selectable | - | - | - | 5 ms | - | 30ms | - | - | - | - | - | - | 393.7 (10m) 32.8' | 2W | - | Through-Beam | - | - | - | - | - | Terminal Block | - | Infrared (950nm) | - | - | 240.24kV | - | - | 2.412kV | - | - | 24.9mm | 80mm | 74.9mm | - | No | - | RoHS Compliant | - | IP66 | ||
![]() HG-C1030-P Panasonic Industrial Automation Sales | 155 | - | Datasheet | 8 Weeks | Brackets | - | - | Aluminium | - | - | - | - | - | - | - | - | - | -10°C~45°C | - | 2014 | HG-C | - | Active | 1 (Unlimited) | - | Cable | 45°C | -10°C | - | - | 12V~24V | IP67 | - | - | - | - | - | - | - | - | - | - | - | PNP - Open Collector | 78.74 2m | - | 50mA | - | - | 1.5ms | - | - | Teaching Method | - | - | - | 1.181 (30mm) | - | - | Reflective | - | - | - | - | 24V | Cable | - | Red Laser Diode (655nm) | - | 12V | - | - | - | - | - | - | 25mm | 44mm | 20mm | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() EX-Z11FA Panasonic Industrial Automation Sales | 35 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | - | - | - | - | - | - | NPN - Open Collector/Light-ON | 78.74 2m | - | - | - | - | 500μs | - | - | Fixed | - | - | - | 1.969 (50mm) | - | - | Through-Beam | - | - | - | - | - | Cable | - | Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() E3S-AR16 Omron Automation and Safety | 2165 | - | Datasheet | 2 Weeks | Screw | - | 3 | Polybutylene | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2007 | E3S-A | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | - | - | - | 24V | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 100mA | 500 μs | - | - | - | - | Two-Turn Endless Adjuster with an Indicator | - | - | - | 78.740 (2m) | - | - | Retroreflective | - | - | - | - | 30V | Connector | - | Red (700nm) | - | 10V | - | - | - | - | - | - | 22.3mm | 52.3mm | 12.4mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() OPB760N TT Electronics/Optek Technology | 64 | - | Datasheet | 10 Weeks | Through Hole | - | 5 | - | - | - | - | - | - | 1 | - | - | - | -40°C~85°C | Bulk | - | Photologic® | - | Active | 1 (Unlimited) | - | Wire | 70°C | -40°C | - | - | 4.75V~5.25V | - | - | - | - | - | 2.4V | - | - | - | 10V | - | - | Totem Pole | - | 300mW | - | - | 40mA | - | - | 1.8V | - | - | 35V | - | 0.080 ~ 0.220 (2.03mm ~ 5.58mm) ADJ | - | 3V | Reflective | 100μA | 12.8mA | - | 40mA | - | Wire | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - |