- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Operating Supply Voltage | Output Configuration | Cable Length | Power Dissipation | Output Current | Turn On Delay Time | Forward Current | Contact Current Rating | Response Time | Adjustment Type | Sensing Distance | Reverse Breakdown Voltage | Sensing Method | High Level Output Current | Low Level Output Current | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Touchscreen | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPB773TZ TT Electronics/Optek Technology | 252 | - | Datasheet | 12 Weeks | Screw | - | 5 | - | - | 1 | - | - | - | -40°C~85°C | Bulk | 2006 | Photologic® | Active | 1 (Unlimited) | - | Wire | 70°C | -40°C | - | 4.75V~5.25V | - | - | - | NPN - Open Collector, Inverted | - | 300mW | - | - | 40mA | - | - | - | 0.080 ~ 0.220 (2.03mm ~ 5.58mm) ADJ | 3V | Reflective | 100μA | 12.8mA | - | Wire | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() CX-442-P Panasonic Industrial Automation Sales | 100 | - | Datasheet | 8 Weeks | Cable | 300 | - | Polybutylene | - | - | - | - | - | -25°C~55°C | - | 2010 | CX-400 | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | PNP - Open Collector | 78.74 2m | - | - | 1 ms | - | - | 1ms | - | 3.937 (100mm) | - | Reflective | - | - | 24V | Cable | Red LED | 12V | - | 31mm | - | 11.2mm | - | No SVHC | RoHS Compliant | IP67 | ||
![]() ET1820-1 Carlo Gavazzi Inc. | 42 |
| Datasheet | 5 Weeks | Through Hole | - | - | Brass | - | - | - | - | - | -20°C~60°C | - | - | - | Active | Not Applicable | - | - | - | - | 8542.39.00.01 | 10V~40V | IP67 | - | - | - | - | - | - | - | - | - | 1.6ms, 4.2ms | Adjustable | 787.4 (20m) | - | Through-Beam | - | - | - | Connector, M18, 4POS | Infrared (880nm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3FB-DN21 Omron Automation and Safety | 19 |
| Datasheet | 3 Weeks | - | 100 | - | Brass | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FB | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | 30V | NPN - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | - | - | 500μs | Single-Turn | 3.937 (100mm) | - | Reflective, Diffuse | - | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | 48mm | 18.5mm | - | Unknown | RoHS Compliant | IP67 | ||
![]() EX-Z11FB Panasonic Industrial Automation Sales | 114 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | NPN - Open Collector/Dark-ON | 78.74 2m | - | - | - | - | - | 500μs | Fixed | 1.969 (50mm) | - | Through-Beam | - | - | - | Cable | Red LED | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() FT-R42W Panasonic Industrial Automation Sales | 2948 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | - | 86.614 (2.2m) | - | Through-Beam | - | - | - | Cable | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EX-Z13B-P Panasonic Industrial Automation Sales | 35 |
| Datasheet | 8 Weeks | - | - | - | Plastic | - | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | - | - | - | 500μs | Fixed | 19.685 (500mm) | - | Through-Beam | - | - | - | Cable | Red LED | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() E3RB-DN23 Omron Automation and Safety | 37 |
| Datasheet | - | - | Metal | - | Brass | - | - | - | - | - | -25°C~55°C | - | 2012 | E3RB | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | 30V | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | - | 500μs | Single-Turn | 27.559 (700mm) | - | Reflective, Diffuse | - | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | 60.9mm | 18.5mm | - | Unknown | RoHS Compliant | IP67 | ||
![]() E3S-CR66 Omron Automation and Safety | 2496 | - | Datasheet | 2 Weeks | Screw | - | 3 | Zinc | - | - | - | - | - | -25°C~55°C | - | 2005 | E3S-C | Active | 1 (Unlimited) | Connector | - | - | - | - | 12V~24V | NEMA 1, 4X, 6P, 12, 13; IEC 144 IP67 | unknown | 24V | - | - | - | - | 1 ms | - | - | - | Adjustable, 3/4-Turn Potentiometer | 3 m | - | Retroreflective | - | - | 30V | Cable | Infrared (880nm) | 10V | - | 32.2mm | 74mm | 40.4mm | - | - | RoHS Compliant | IP67 | ||
![]() E3C-2 Omron Automation and Safety | 2130 |
| Datasheet | 2 Weeks | - | - | 2 | - | - | - | - | - | - | -25°C~70°C | - | 2001 | E3C | Active | 1 (Unlimited) | - | - | - | - | - | - | NEMA 1, 2, 4, 4X, 12; IEC 144 IP66 | unknown | - | - | - | - | - | - | - | - | - | - | 78.740 (2m) | - | Through-Beam | - | - | - | Cable | Infrared | - | - | - | - | - | - | - | RoHS Compliant | IP66 | ||
![]() E3RB-RN21 Omron Automation and Safety | 36 |
| Datasheet | - | - | Metal | - | Brass | - | - | - | - | - | -25°C~55°C | - | 2012 | E3RB | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | 30V | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | - | 500μs | Single-Turn | 3.937 ~ 118.11 (100mm ~ 3m) | - | Retroreflective | - | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | 60.9mm | 18.5mm | - | Unknown | RoHS Compliant | IP67 | ||
![]() E3FA-VN21 Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | - | 4 | ABS | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | - | - | 500μs | Single-Turn | 0.328 ~ 1.969 (10mm ~ 50mm) ADJ | - | Reflective | - | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | No SVHC | RoHS Compliant | IP67 | ||
![]() E3S-AD33 Omron Automation and Safety | 2571 | - | Datasheet | 2 Weeks | Screw | - | 3 | PBT | - | - | - | - | - | -25°C~55°C | - | 1999 | E3S-A | Active | 1 (Unlimited) | Wire | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | 24V | PNP - Dark-ON/Light-ON - Selectable | 2m | - | - | - | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | 3.937 (100mm) | - | Reflective, Diffuse | - | - | - | Cable | Infrared (880nm) | - | - | 22.3mm | 44mm | 12.4mm | - | - | RoHS Compliant | IP67 | ||
![]() EX-Z12FB-P Panasonic Industrial Automation Sales | 28 | - | Datasheet | 8 Weeks | - | - | - | Plastic | - | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | - | - | - | 500μs | Fixed | 7.874 (200mm) | - | Through-Beam | - | - | - | Cable | Red LED | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() E3FA-LP21 Omron Automation and Safety | 47 | - | Datasheet | 3 Weeks | - | 100 | 4 | ABS | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | - | - | 500μs | Single-Turn | 3.937 (100mm) | - | Reflective | - | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | No SVHC | RoHS Compliant | IP67 | ||
![]() E3FB-VN21 Omron Automation and Safety | 41 |
| Datasheet | 6 Weeks | - | - | 4 | Brass | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FB | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | 30V | NPN - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | - | - | 500μs | Single-Turn | 0.328 ~ 1.969 (10mm ~ 50mm) ADJ | - | Reflective | - | - | - | Connector, M12, 4POS | Red LED | - | - | - | 48mm | 18.5mm | - | - | RoHS Compliant | IP67 | ||
![]() T18SN6LP Banner | In Stock | - | - | - | - | - | 4 | - | Banner Engineering Corporation | - | Bulk | Obsolete | Compliant | -40°C ~ 70°C | - | - | T18 | - | - | Cable | - | 70 °C | -40 °C | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | - | NPN - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | 150 mA | - | - | 150 mA | 3ms | - | 78.740 (2m) | - | Retroreflective, Polarized | - | - | 30 V | Cable | Red (680nm) | 10 V | - | - | - | - | - | No SVHC | - | IP67 | ||
![]() EQ-511T Panasonic Industrial Automation Sales | 11 | - | Datasheet | 8 Weeks | Screw | - | - | ABS | - | - | - | - | - | -20°C~55°C | - | 2008 | EQ-500 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | NPN/PNP | - | - | 100mA | - | - | - | 2ms | Adjustable | 3.937 ~ 98.425 (100mm ~ 2.5m) ADJ | - | Reflective | - | - | 24V | Cable | Infrared | 12V | Infrared (IR) | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPB763T TT Electronics/Optek Technology | 252 |
| Datasheet | 12 Weeks | PCB | - | 5 | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | Photologic® | Active | 1 (Unlimited) | - | Wire | 85°C | -40°C | - | 4.75V~5.25V | - | - | 10V | NPN - Open Collector, Inverted | - | - | - | - | 40mA | - | - | - | 0.080 ~ 0.220 (2.03mm ~ 5.58mm) ADJ | - | Reflective | 100μA | 12.8mA | - | Wire | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3S-CD67 Omron Automation and Safety | 2774 |
| Datasheet | 2 Weeks | - | - | 3 | Zinc | - | - | - | - | - | -25°C~55°C | - | 2001 | E3S-C | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 1, 4X, 6P, 12, 13; IEC 144 IP67 | unknown | 24V | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | - | 2ms | Adjustable, 2-1/2-Turn Knob with Clutch and Indicator | 78.740 (2m) | - | Reflective, Diffuse | - | - | - | Connector | Infrared (880nm) | - | - | 32.2mm | 74mm | 40.4mm | - | - | RoHS Compliant | IP67 |