- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Connector | Content | Dim | Max. operating voltage | Max. range | Max. temperature | Maximum Operating Temperature | Mfr | Min. operating voltage | Min. temperature | Minimum Operating Temperature | Outputs | Package | Product Status | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Depth | Function | Operating Supply Voltage | Output Configuration | Cable length | Cable Length | Output Current | Max Voltage Rating (DC) | Response time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Measurement Range-Max | Measurement Range-Min | Operating voltage | Repeatability | IP rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM2-LH10 Panasonic Industrial Automation Sales | 1200 | - | Datasheet | 8 Weeks | Screw | 100 | 3 | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2001 | PM2 | Active | 1 (Unlimited) | - | 5V~24V | - | - | - | - | NPN - Open Collector | - | - | 100mA | 24V | - | 800ns | - | - | 0.197 (5mm) | Reflective, Convergent | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | 24V | Connector | Infrared (880nm) | 5V | 8 mm | 2.5 mm | - | 0.08 | - | 8.4mm | 26mm | 31mm | No | No SVHC | RoHS Compliant | IP40 | ||
![]() HL-G103-A-C5 Panasonic Industrial Automation Sales | 717 | - | Datasheet | 8 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~45°C | - | HL-G1 | Active | 1 (Unlimited) | - | 24V | IP67 | - | - | - | NPN/PNP | - | 196.85 5m | - | - | - | - | - | - | 1.181 (30mm) | Reflective, Diffuse | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SA1E-LPP3-2M-SET IDEC | In Stock | - | - | - | - | - | - | - | Cable, open end | 1pc(s) | (W x H x D) 10.8 x 32.7 x 19.5 mm | 30V DC | 10m | +55°C | - | - | 10V DC | -10°C | - | PNP | - | - | - | - | - | - | - | SA1E-LPP3-2M-SET | - | - | 19.5mm | Polarisation filter | - | - | 2.00m | - | - | - | 250µs | - | - | - | - | - | - | - | - | - | - | - | - | 10 - 30 V DC | - | IP67 | 32.7mm | - | 10.8mm | - | - | - | - | ||
![]() SA1E-LPP3C-SET IDEC | In Stock | - | - | - | - | - | - | - | M8 (4-pin) | 1pc(s) | (W x H x D) 10.8 x 32.7 x 19.5 mm | 30V DC | 10m | +55°C | - | - | 10V DC | -10°C | - | PNP | - | - | - | - | - | - | - | SA1E-LPP3C-SET | - | - | 19.5mm | Polarisation filter | - | - | - | - | - | - | 250µs | - | - | - | - | - | - | - | - | - | - | - | - | 10 - 30 V DC | - | IP67 | 32.7mm | - | 10.8mm | - | - | - | - | ||
![]() TM18RP6RQ8 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | Box | Active | -40°C ~ 70°C | - | TM18 | - | - | - | 10V ~ 30V | IP67, IP69K | - | - | - | PNP - Dark-ON | - | - | - | - | - | 1.5ms | - | Single-Turn | 787.402" (20m) | Through-Beam | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18-2NAES-9M Banner Engineering Corporation | 2296 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - | - | - 40 C | - | Box | Active | -40°C ~ 70°C | - | T18-2 | - | - | - | 10V ~ 30V | IP67, IP68, IP69K | - | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 354.33" (9m) | - | - | - | - | Photoelectric | Adjustable, Potentiometer | 82.02' (25m) | Through-Beam | - | - | Cable | Red (624nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q2XABLAF100-Q5 Banner Engineering Corporation | 2339 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - | - | - 25 C | - | Box | Active | -25°C ~ 50°C | - | Q2X | - | - | - | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | - | 50mA | - | - | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | 0.709" ~ 3.937" (18mm ~ 100mm) | Background Suppression | - | - | Connector, M12 | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q2XABLPF-Q5 Banner Engineering Corporation | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - | - | - 25 C | - | Box | Active | -25°C ~ 50°C | - | Q2X | - | - | - | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | - | - | - | - | 600μs | Photoelectric | Adjustable, Potentiometer | 129.921" (3.3m) | Retroreflective, Polarized | - | - | Connector, M12 | Red (645nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q2XRNR-Q3 Banner Engineering Corporation | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - | - | - 25 C | - | Box | Active | -25°C ~ 50°C | - | Q2X | - | - | - | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | NPN - Dark-ON | - | - | - | - | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | - | - | Connector, M8 | Red (645nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSM-2S4APD100-2M Banner Engineering Corporation | 2263 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - | - | - 25 C | - | Box | Active | -25°C ~ 65°C | - | VSM-2 | - | - | - | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | PNP - Light-ON | - | 78.74" (2m) | - | - | - | 500μs | - | - | 3.937" (100mm) | Diffuse | - | - | Cable | Red (630nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8ANFF30B Banner Engineering Corporation | 2789 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - | - | - 20 C | - | Box | Active | -20°C ~ 60°C | - | VS8 | - | - | - | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | NPN - Light-ON | - | 78.74" (2m) | - | - | - | 500μs | Photoelectric | - | 1.181" (30mm) | Background Suppression | - | - | Cable | Blue (450nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18-2VPFF75IR-2M Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - | - | - 40 C | - | Box | Active | -40°C ~ 70°C | - | T18-2 | - | - | - | 10V ~ 30V | IP67, IP68, IP69K | - | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 78.74" (2m) | - | - | - | 1.5ms | Photoelectric | - | 2.953" (75mm) | Background Suppression | - | - | Cable | Infrared (870nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18-2VNFF75IR-9M Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | Box | Active | -40°C ~ 70°C | - | T18-2 | - | - | - | 10V ~ 30V | IP67, IP68, IP69K | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 354.331" (9000.00mm) | - | - | - | 2ms | - | - | 2.953" (75mm) | Background Suppression | - | - | Cable | Infrared (850nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18-2VNFF150-9M Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - | - | - 40 C | - | Box | Active | -40°C ~ 70°C | - | T18-2 | - | - | - | 10V ~ 30V | IP67, IP68, IP69K | - | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 354.33" (9m) | - | - | - | 1.5ms | Photoelectric | - | 5.906" (150mm) | Background Suppression | - | - | Cable | Red (624nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSM-2M5NAEL-Q3 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - | - | - 25 C | - | Box | Active | -25°C ~ 65°C | - | VSM-2 | - | - | - | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | 500μs | - | - | 19.685" (500mm) | Through-Beam | - | - | Connector | Red (630nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TTR875APSE4T-1.0FL-CTR Banner Engineering Corporation | 2247 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - | - | - 10 C | - | Box | Active | -10°C ~ 55°C | - | TTR | - | - | - | 18V ~ 30V | IP50 | - | - | 18 VDC to 30 VDC | PNP - Dark-ON/Light-ON | - | 39.37" (1m) | - | - | - | 1ms | - | - | 4.724" (120mm) | Diffuse | - | - | Cable | Infrared (940nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSM-2M5RNR500-2M Banner Engineering Corporation | 2031 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - | - | - 25 C | - | Box | Active | -25°C ~ 65°C | - | VSM-2 | - | - | - | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | NPN - Dark-ON | - | 78.74" (2m) | - | - | - | 500μs | - | - | 19.685" (500mm) | Through-Beam | - | - | Cable | Red (630nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSM-2M5RNR500-Q3 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - | - | - 25 C | - | Box | Active | -25°C ~ 65°C | - | VSM-2 | - | - | - | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | NPN - Dark-ON | - | - | - | - | - | 500μs | - | - | 19.685" (500mm) | Through-Beam | - | - | Connector | Red (630nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TTR1143RPSD7T-1.0Q3-CTR Banner Engineering Corporation | 2520 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - | - | - 10 C | - | Box | Active | -10°C ~ 55°C | - | TTR | - | - | - | 18V ~ 30V | IP50 | - | - | 18 VDC to 30 VDC | PNP - Dark-ON | - | - | - | - | - | 1ms | - | - | 4.724" (120mm) | Diffuse | - | - | Connector | Infrared (940nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSM-2S4AND50-2M Banner Engineering Corporation | 2511 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - | - | - 25 C | - | Box | Active | -25°C ~ 65°C | - | VSM-2 | - | - | - | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | NPN - Light-ON | - | 78.74" (2m) | - | - | - | 500μs | - | - | 1.969" (50mm) | Diffuse | - | - | Cable | Red (630nm) | - | - | - | - | - | - | - | - | - | - | - | - | - |