- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Dimensions | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Standards Met | SwitchingFrequency | Operating Temperature | Series | Part Status | Voltage - Supply | Supply Voltage | Depth | Output | Termination Style | Output Type | Interface | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Terminal Type | Maximum Pressure | Light Source | Communication Protocol | Features | Electrical Connection | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LUT9U-11606 SICK | In Stock | - | - | - | - | - | - | Metal | - | 100 mA | +55°C | -10°C | - | 6.5 KHz | - | LUT9 | - | - | 10 → 30 V dc | - | - | - | NPN, PNP | - | - | - | - | - | - | - | 5-pin, Male connector M12 | - | - | - | - | Male Connector M12 | IP67 | - | - | ||
![]() LUTM-UN81162P SICK | In Stock | - | - | - | - | 4 | - | Plastic | - | 100 mA | +55°C | -10°C | - | 6 KHz | - | LUTM | - | - | 12 → 24 V dc | - | - | - | NPN | - | - | - | - | - | - | - | 4 Pin, Cable With M12 Male Connector | - | - | - | - | Cable with M12 Male Connector | IP67 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Plastic | - | 100 mA | +60°C | -20°C | - | 50 KHz | - | KTS Prime | - | - | 10 → 30 V dc | - | - | - | PNP | - | - | - | - | - | - | - | 5-pin, Male connector M12 | - | - | - | - | Male connector M12 | IP67 | - | - | ||
![]() GLL170-P332 SICK | In Stock | - | - | - | - | - | - | Plastic | 10.5 x 34.6 x 71.9 mm | - | +55°C | -25°C | - | 2 kHz | - | - | - | - | 10 → 30 V dc | 71.9mm | - | - | PNP | - | - | 0.00025 seconds | - | - | - | - | 3-Wire | - | - | - | - | Cable | IP66 | 34.6mm | 10.5mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Plastic | - | 100 mA | +60°C | -20°C | - | 50 KHz | - | KTX Prime | - | - | 10 → 30 V dc | - | - | - | PUSH/PULL | IO-Link | - | - | - | - | - | - | 5-pin, Male connector M12 | - | - | IO-LINK | - | Male Connector M12 | IP67 | - | - | ||
![]() 135609 13104RQD07 Eaton | In Stock | - | - | - | - | - | - | Polyurethane | - | 250 mA | +70°C | -40°C | - | - | - | Eaton Moeller | - | - | - | - | - | - | NPN/PNP | - | - | 1 ms | - | - | - | - | - | - | LED | - | - | 4 Pin Connector | IP69K | - | - | ||
![]() 135575 12102A6517 Eaton | 2771 |
| - | - | - | - | - | Polyurethane | - | 250 mA | +70°C | -20°C | - | - | - | Eaton Moeller | - | - | - | - | - | - | NPN/PNP | - | - | 3.5 ms | - | - | - | - | - | - | LED | - | - | Cable | IP69K | - | - | ||
![]() O8H206 IFM Electronic | 2077 |
| - | Cable Mount | - | - | - | ABS, Stainless Steel | - | 20 mA | +60°C | -25°C | CE, EN 60947-5-2 | - | - | O8 | - | - | - | - | - | - | PNP | IO-Link | - | - | - | - | - | - | Cable | - | LED | IO-LINK | - | Cable | IP65, IP67 | - | - | ||
![]() O8S201 IFM Electronic | 12 |
| - | Cable Mount | - | - | - | ABS, Stainless Steel | - | 12 mA | +60°C | -25°C | CE, EN 60947-5-2 | - | - | O8 | - | - | - | - | - | - | - | - | - | <1 ms | - | - | - | - | M8 Connector | - | LED | - | - | M8 Connector | IP65, IP67 | - | - | ||
![]() O8P200 IFM Electronic | 2413 |
| - | Cable Mount | - | - | - | ABS, Stainless Steel | - | 20 mA | +60°C | -25°C | CE, EN 60947-5-2 | - | - | O8 | - | - | - | - | - | - | PNP | IO-Link | - | - | - | - | - | - | Cable | - | LED | IO-LINK | - | Cable | IP65, IP67 | - | - | ||
![]() E3ZM-B86-1 Omron | 2184 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | E3Z | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | M8 4 Pin Connector | - | - | - | ||
![]() E3S-CD61 2M Omron | 2734 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | E3S-C | - | - | - | - | - | - | NPN/PNP | - | - | - | - | - | - | - | - | - | - | - | - | Pre-Wired Cable | - | - | - | ||
![]() E3Z-G81 2M Omron | 2 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | E3Z | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | Pre-Wired Cable | - | - | - | ||
![]() E3Z-T81A 6M Omron | 2002 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | Pre-Wired Cable | - | - | - | ||
![]() E3JM-R4R4-G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E3JM | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | ||
![]() E3ZL86IL3OMS Omron | 2118 |
| - | Threaded | - | - | - | PBT | - | 100 mA | +55°C | -25°C | CE, IEC 60529 | - | - | E3Z | - | - | - | - | - | - | PNP | IO-Link | - | 1 ms | - | - | - | - | Pre-Wired | - | LED | IO-LINK | - | M8 4 Pin Connector | IP67 | - | - | ||
![]() WT24-2B410 SICK | In Stock | - | - | Panel Mount | - | - | - | Die Cast Zinc | - | 100 mA | +60°C | -40°C | - | - | - | W24-2 | - | - | - | - | - | - | NPN/PNP | - | - | <500 μs | - | - | - | - | - | - | Infrared | - | - | M12 4 Pin Connector | IP69K | - | - | ||
![]() WL12L-2B530 SICK | In Stock | - | - | Panel Mount | - | - | - | Die Cast Zinc | - | 100 mA | +50°C | -10°C | - | - | - | W12-2 Laser | - | - | - | - | - | - | NPN/PNP | - | - | =200 μs | - | - | - | - | - | - | Laser Light | - | - | M12 5 Pin Connector | IP67, IP69K | - | - | ||
![]() OF5025 IFM Electronic | 2232 |
| - | - | Cylinder | - | -- | Optalloy Plated Brass | - | 200 mA | +60°C | -25°C | - | - | -40°C ~ 105°C | MediaSensor™ | Active | 5V | - | - | 0.5 V ~ 4.5 V | Cable 3 | Analog Voltage | - | ±0.5% | - | 300 PSI (2068.43 kPa) | Vented Gauge | Threaded | Male - M10 x 1.0 | - | -- | LED | - | Amplified Output, Temperature Compensated | M12 Connector | IP65 | - | - | ||
![]() DT35-B15551 SICK | In Stock | - | - | - | Module Cube | - | -- | ABS | - | 100 mA | +55°C | - | - | - | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | - | - | 0 V ~ 5 V | Connector | Analog, RS-232 | - | ±0.05% | 4.5 ms, 12.5 ms, 24.5 ms, 48.5 ms, 192 ms | 15 PSI (103.42 kPa) | Absolute | Barbed | Male - 0.13 (3.18mm) Tube | M12 5 Pin Connector | 45 PSI (310.26 kPa) | - | IO-LINK | -- | M12 5 Pin Connector | IP65, IP67 | - | - |