- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Operating Supply Voltage | Failure Rate | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Configuration | Shell Size, MIL | Cable Opening | Current - Supply | Access Time | Amplifier Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DQ12RB6FF30Q Banner Engineering | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | Gold | Copper Alloy | + 55 C | Glenair | - 20 C | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | - | Silver | - | - | Threaded | - | - | D | - | - | Nickel/PTFE | - | 10 VDC to 30 VDC | - | - | - | - | - | Bipolar DO | - | - | - | - | Photoelectric | 30 mm | Fixed Field | M8 Connector | Visible Red LED | - | - | - | - | - | ||
![]() DQ12RB6LPQ5 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | Glenair | - 20 C | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | Bipolar DO | - | - | - | - | Photoelectric | 2 m | Polarized Retroreflective | 4-Pin M12 Connector | Visible Red LED | - | - | - | - | - | ||
![]() DQ12RB6FF15Q5 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | Glenair | - 20 C | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | Bipolar DO | - | - | - | - | Photoelectric | 15 mm | Background Suppression Fixed | 4-Pin M12 Connector | Visible Red LED | - | - | - | - | - | ||
![]() DQ12AB6LVQ5 Banner Engineering | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Composite | - | Thermoplastic | - | CTVS06RF | Gold | Copper Alloy | + 55 C | Amphenol Aerospace Operations | - 20 C | Bulk | Composite | Active | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Male Pins | - | 4 (Coax) | - | - | - | Silver | Aviation, Marine, Military | - | Threaded | - | - | A | Shielded | Environment Resistant | Electroless Nickel | 17-22 | 10 VDC to 30 VDC | - | - | - | - | - | Bipolar LO | - | - | - | - | Photoelectric | 3 m | Retroreflective | M12 Connector | Visible Red LED | Coupling Nut, Self Locking | - | 50.0µin (1.27µm) | - | - | ||
![]() DQ12AB6RQ5 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | PEI-Genesis | - 20 C | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | Bipolar LO | - | - | - | - | Photoelectric | 3 m | Opposed Receiver | 4-Pin M12 Connector | Visible Red LED | - | - | - | - | - | ||
![]() DQ12AP6RQ3 Banner Engineering | In Stock | - | - | - | - | Wide 1206 (3216 Metric), 0612 | - | - | - | - | - | - | WK73R2B | - | - | + 55 C | KOA Speer Electronics, Inc. | - 20 C | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | WK73R | 0.063 L x 0.126 W (1.60mm x 3.20mm) | ±0.5% | 2 | - | ±100ppm/°C | - | 237 kOhms | - | - | - | Thick Film | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | PNP LO | - | - | - | - | Photoelectric | 3 m | Opposed Receiver | 3-Pin M8 Connector | Visible Red LED | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() DQ126EQ Banner Engineering | 45 |
| - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | RN73R2B | - | - | + 55 C | KOA Speer Electronics, Inc. | - 20 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.05% | 2 | - | ±25ppm/°C | - | 7.06 kOhms | - | - | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | - | - | Photoelectric | 2 m | Emitter | 4-Pin M8 Connector | Visible Red LED | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() DQ12AP6LPQ3 Banner Engineering | In Stock | - | - | - | Surface Mount | 100-VFQFN Dual Rows, Exposed Pad | - | - | - | 100-VFQFPN (8x8) | - | - | - | - | - | + 55 C | Renesas Electronics America Inc | - 20 C | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 4.5V ~ 5.25V | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | PNP LO | - | - | - | - | Photoelectric | 2 m | Polarized Retroreflective | M8 Connector | Visible Red LED | - | - | - | - | - | ||
![]() XU2M18AP20DR Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43PT-PKS56FS Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42KC-P2LPSM-P4 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42BT-B2LBSL-F4 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O4E201 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O5S700 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6E202 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6E204 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6H206 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6H203 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6H202 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6H205 IFM Electronic | In Stock | - | - | Surface Mount | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | Parallel | 5.5 V | 4.5 V | 120 mA | - | - | - | - | 55 ns | - | - | - | - | - | - | - | - | - | - |