- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Number of Strands | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1535794 Phoenix Contact | 554 |
| Datasheet | 4 Weeks | 3.577029kg | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | PU | 300V | -25°C~90°C | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 24 AWG | - | WIRE AND CABLE | 24 AWG | Black | - | - | 0.197 (5.00mm) | 5.0038 mm | Polypropylene (PP) | Braid | 85% | - | 32 | - | 328.1' 100.0m | 0.0276 0.700mm | 711.2μm | RoHS Compliant | - | ||
![]() 6461 OR001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -40°C~75°C | Spool | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | 2 (1 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | Orange | 7/30 | - | 0.351 (8.92mm) | - | High Density Polyethylene (HDPE) | Foil | 100% | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0500 1.270mm | - | ROHS3 Compliant | - | ||
![]() 58906 SL001 Alpha Wire | 50 |
| Datasheet | 8 Weeks | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | - | - | -25°C~125°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 12 (6 Pair Twisted) | - | 24 AWG | 150V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.266 (6.76mm) | - | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0110 0.279mm | - | ROHS3 Compliant | - | ||
![]() 86204CY SL199 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 24 AWG | 300V | - | - | Slate | 10/34 | - | 0.211 (5.36mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5020C SL005 Alpha Wire | 526 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | POLYVINYL CHLORIDE | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.085Ohm | NO | STRANDED | - | 10 | CE; CSA; IEC; UL | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.244 (6.20mm) | - | Poly-Vinyl Chloride (PVC) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 25462 SL199 Alpha Wire | 25 |
| Datasheet | - | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | not_compliant | 2 | - | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.212 (5.38mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25004 YL199 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 22 AWG | 300V | - | - | Yellow | 7/30 | - | 0.189 (4.80mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 87305 BK199 Alpha Wire | 27 |
| Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 5 | - | 18 AWG | 600V | WIRE AND CABLE | - | Black | 19/30 | - | 0.329 (8.36mm) | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | - | ROHS3 Compliant | UL Style 20234 | ||
![]() 5486C SL005 Alpha Wire | 555 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 12 (6 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.320 (8.13mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 6391 SL005 Alpha Wire | 54 | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | -20°C~60°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 28 AWG | 300V | WIRE AND CABLE | - | Slate | 7/36 | Communication, Control | 0.222 (5.64mm) | - | Polyethylene (PE) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2960 | ||
![]() 6223C SL002 Alpha Wire | 50 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.294 (7.47mm) | - | Foam Polypropylene (FPP) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2919 | ||
![]() 6000C SL001 Alpha Wire | 43 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | Slate | Solid | - | 0.278 (7.06mm) | - | Polypropylene (PP) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0470 1.194mm | - | ROHS3 Compliant | UL Style 2493 | ||
![]() 6073C SL001 Alpha Wire | 501 |
| Datasheet | 11 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.374 (9.50mm) | - | Foam Polypropylene (FPP) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0480 1.219mm | - | ROHS3 Compliant | UL Style 2493 | ||
![]() 58902 SL001 Alpha Wire | 860 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | - | - | -25°C~125°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | - | 24 AWG | 150V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.186 (4.72mm) | - | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0110 0.279mm | - | ROHS3 Compliant | - | ||
![]() 85605 BK001 Alpha Wire | 9 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 5 | - | 16 AWG | 600V | - | - | Black | 105/38 | - | 0.396 (10.06mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 1000.0' 304.8m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2587 | ||
![]() 1120 CL001 Alpha Wire | 650 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 28 AWG | 200V | - | - | Clear | 7/36 | Communication, Control | 0.115 (2.92mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 1000.0' 304.8m | - | - | ROHS3 Compliant | - | ||
![]() 6227C SL001 Alpha Wire | 7062060 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 14 (7 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.373 (9.47mm) | - | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2919 | ||
![]() 6023C SL002 Alpha Wire | 601 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~75°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 16/30 | - | 0.406 (10.31mm) | - | Polypropylene (PP) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0470 1.194mm | - | ROHS3 Compliant | UL Style 2493 | ||
![]() 6213C SL002 Alpha Wire | 705 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.322 (8.18mm) | - | Foam Polypropylene (FPP) | Foil | 100% | - | - | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2919 | ||
![]() 5014C SL002 Alpha Wire | 978 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 24 AWG | 300V | - | - | Slate | 7/30 | Communication, Control | 0.175 (4.45mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 |