- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Dielectric Material | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Impedance | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Strands | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85807CY BK005 Alpha Wire | 35 |
| Datasheet | 5 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | 7 | 18 AWG | 600V | - | - | - | - | Black | 105/38 | - | 0.532 (13.51mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | - | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | - | UL Style 2587 | ||
![]() 6404 SL002 Alpha Wire | 45 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | -20°C~80°C | Spool | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | 10 (5 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/32 | - | 0.345 (8.76mm) | - | Polyethylene (PE) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | - | UL Style 2919 | ||
![]() 85803 BK005 Alpha Wire | 33 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | 3 | 18 AWG | 600V | - | - | - | - | Black | 105/38 | - | 0.298 (7.57mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | - | UL Style 2587 | ||
![]() 6363 SL005 Alpha Wire | 2156 |
| Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | -20°C~80°C | Spool | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | 6 (3 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/32 | - | 0.246 (6.25mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | - | UL Style 2464 | ||
![]() 86118CY SL002 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2006 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | 18 | 26 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/34 | - | 0.302 (7.67mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | - | ISO 10993, UL Style 2661 | ||
![]() 65704CY SL001 Alpha Wire | In Stock | - | Datasheet | 14 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | Spool | - | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | 4 | 6 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 105/26 | - | 1.062 (26.97mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | Biological Compatibility | 1000.0' 304.8m | 0.1000 2.540mm | ROHS3 Compliant | - | ISO 10993, UL Style 2587 | ||
![]() 5522 SL005 Alpha Wire | 585 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | 2 | 18 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 16/30 | - | 0.380 (9.65mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | - | UL Style 2501 | ||
![]() 1550672 Phoenix Contact | 2548 |
| Datasheet | 4 Weeks | - | - | 5.780128kg | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | PVC | 300V | -25°C~80°C | - | 2011 | - | yes | Active | 1 (Unlimited) | - | - | - | 5 | 22 AWG | - | WIRE AND CABLE | - | 100m | 22 AWG | Black | - | - | 0.232 (5.89mm) | 5.8928 mm | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 42 | - | 328.1' 100.0m | - | RoHS Compliant | Lead Free | - | ||
![]() 2249C SL001 Alpha Wire | 43 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -20°C~80°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 9 | 18 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 16/30 | Communication, Control | 0.585 (14.86mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0550 1.397mm | ROHS3 Compliant | - | - | ||
![]() 5010/40C SL002 Alpha Wire | 50 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | 40 | 22 AWG | 300V | - | - | - | - | Slate | 7/30 | Communication, Control | 0.434 (11.02mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | UL Style 2464 | ||
![]() 5120/25C SL002 Alpha Wire | 34 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | 25 | 24 AWG | 300V | - | - | - | - | Slate | 7/32 | Communication, Control | 0.360 (9.14mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | ISO 10993 | ||
![]() 5499/11C SL001 Alpha Wire | 43 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | 22 (11 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/32 | Communication, Control | 0.361 (9.17mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 5476C SL002 Alpha Wire | 917 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~80°C | Spool | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/32 | - | 0.292 (7.42mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | - | UL Style 2464 | ||
![]() 2297801-1 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | Polyethylene | - | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Aluminum; Copper, Tinned | Multi-Pair, Cat7 | Polyethylene | - | -20°C~80°C | Bulk | - | - | - | Active | Not Applicable | 176°C | -4°C | Blue | 8 (4 Pair Twisted) | 22 AWG | 300V | - | 100Ohm | - | 22 AWG | - | 7/0.0096 | Communication | 0.390 (9.91mm) | - | Foam Polyethylene (FPE) | Foil, Braid | 35% | 9.9 mm | - | - | - | 0.0394 1.001mm | Non-RoHS Compliant | - | - | ||
![]() 65804CY SL001 Alpha Wire | 881 |
| Datasheet | 5 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | 4 | 18 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 16/30 | - | 0.384 (9.75mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | ISO 10993, UL Style 2587 | ||
![]() 65805CY SL001 Alpha Wire | 529 |
| Datasheet | 6 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | 5 | 18 AWG | 600V | - | - | - | - | Slate | 16/30 | - | 0.414 (10.52mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | ISO 10993, UL Style 2587 | ||
![]() 5480C SL001 Alpha Wire | 885 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~80°C | Spool | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | 20 (10 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/32 | - | 0.373 (9.47mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | - | UL Style 2464 | ||
![]() 6310 SL001 Alpha Wire | 615 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -20°C~80°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 30 | 24 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/32 | - | 0.366 (9.30mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | - | UL Style 2464 | ||
![]() 86705CY SL005 Alpha Wire | 661 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | 10 (5 Pair Twisted) | 22 AWG | 300V | - | - | - | - | Slate | 19/34 | - | 0.350 (8.89mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | - | ISO 10993, UL Style 2661 | ||
![]() 6419 SL002 Alpha Wire | 936 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~105°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 8 (4 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/28 | - | 0.315 (8.00mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0430 1.092mm | ROHS3 Compliant | - | - |