- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Wire/Cable Diameter | Rated Current | Shield Type | Shield Coverage | Rated Voltage | Wire and Cable Name | Conductor Finish | Features | Length | Jacket (Insulation) Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6374 SL002 Alpha Wire | 766 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 (3 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.267 (6.78mm) | Poly-Vinyl Chloride (PVC) | - | - | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 5478C SL002 Alpha Wire | 826 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 (8 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.316 (8.03mm) | Poly-Vinyl Chloride (PVC) | - | - | Foil | 100% | - | - | - | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 6346 SL002 Alpha Wire | 526 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.290 (7.37mm) | Poly-Vinyl Chloride (PVC) | - | - | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 6380 SL005 Alpha Wire | 758 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 (10 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.418 (10.62mm) | Poly-Vinyl Chloride (PVC) | - | - | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 5100C SL005 Alpha Wire | 518 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.085Ohm | - | - | - | YES | TWISTED | unknown | 10 | CE; CSA; IEC; UL | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | Communication, Control | 0.248 (6.30mm) | Poly-Vinyl Chloride (PVC) | - | - | Foil | 100% | - | COMMUNICATION CABLE | TIN | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5491C SL005 Alpha Wire | 2225 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 (1 Pair Twisted) | - | 24 AWG | 300V | - | - | - | Slate | 7/32 | Communication, Control | 0.160 (4.06mm) | Poly-Vinyl Chloride (PVC) | - | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() N022-01K-WH Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | - | - | - | 2017 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 (4 Pair) | - | 24 AWG | - | - | - | - | White | Solid | Datacom | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 9936 060100 Belden Inc. | In Stock | - | Datasheet | 6 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | FPE | -30°C~80°C | Spool | 2011 | - | Active | Not Applicable | 0.079Ohm | - | - | - | YES | STRANDED | - | 15 | CE; CEC; CUL; NEC; UL | 24 AWG | - | WIRE AND CABLE | - | - | Chrome | 7/32 | Computer | 0.345 (8.76mm) | Foam Polyethylene (FPE) | - | 1.1A | Foil, Braid | 100%, 65% | 30V | COMMUNICATION CABLE | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2919 | ||
![]() 3446 SL002 Alpha Wire | 43 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 | - | 16 AWG | 1kV | WIRE AND CABLE | - | - | Slate | 19/29 | Communication, Control | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | - | - | Braid | 90% | - | - | - | - | 500.0' 152.4m | 0.0340 0.864mm | - | ROHS3 Compliant | - | ||
![]() 78163 SL005 Alpha Wire | 2087 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | - | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 (3 Pair Twisted) | - | 26 AWG | 300V | - | - | - | Slate | 19/38 | - | 0.158 (4.01mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | - | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 6354 SL002 Alpha Wire | 43 |
| Datasheet | 11 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 | - | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.265 (6.73mm) | Foam Polyethylene (FPE) | - | - | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2919 | ||
![]() 6457 BK002 Alpha Wire | 43 |
| Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Black | 7/30 | - | 0.448 (11.38mm) | High Density Polyethylene (HDPE) | - | - | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | 500.0' 152.4m | 0.0530 1.346mm | - | ROHS3 Compliant | - | ||
![]() 85818 BK005 Alpha Wire | 34 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 | - | 18 AWG | 600V | WIRE AND CABLE | - | - | Black | 105/38 | - | 0.608 (15.44mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.0500 1.270mm | - | ROHS3 Compliant | UL Style 2587 | ||
![]() 86504CY SL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | - | 26 AWG | 300V | - | - | - | Slate | 7/34 | - | 0.272 (6.91mm) | Poly-Vinyl Chloride (PVC) | - | - | Foil, Braid | 100%, 85% | - | - | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 1085 SL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 25 | - | 16 AWG | 600V | WIRE AND CABLE | - | - | Slate | 19/0.0117 | Communication, Control | 0.907 (23.04mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.0830 2.108mm | - | ROHS3 Compliant | - | ||
![]() PUR6004WH-UY Panduit Corp | 24 |
| - | 4 Weeks | Cable | Copper | - | - | - | - | - | Spool | 2008 | - | Active | Not Applicable | - | 60°C | -10°C | White | - | - | - | 8 | - | - | - | - | 305m | 23 AWG | - | - | - | - | - | 6.6 mm | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 86403CY SL005 Alpha Wire | 2594 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 (3 Pair Twisted) | - | 28 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/36 | - | 0.240 (6.10mm) | Poly-Vinyl Chloride (PVC) | - | - | Foil, Braid | 100%, 85% | - | - | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0450 1.143mm | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 25196 BL199 Alpha Wire | 45 |
| Datasheet | - | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | - | - | - | not_compliant | 6 | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Blue | 7/30 | - | 0.223 (5.66mm) | Poly-Vinyl Chloride (PVC) | - | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 5364C SL199 Alpha Wire | 45 |
| Datasheet | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 | - | 16 AWG | 300V | - | - | - | Slate | 19/0.0117 | Communication, Control | 0.292 (7.42mm) | Poly-Vinyl Chloride (PVC) | - | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5078C SL199 Alpha Wire | 45 |
| Datasheet | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 | - | 16 AWG | 300V | WIRE AND CABLE | - | - | Slate | 19/0.0117 | Communication, Control | 0.372 (9.45mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 |