- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5442 SL002 Alpha Wire | 9 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 2 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | Communication, Control | 0.406 (10.31mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 2466L SL002 Alpha Wire | 533 |
| Datasheet | 14 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Aluminum | Multi-Conductor | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.161 (4.09mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0300 0.762mm | ROHS3 Compliant | - | ||
![]() 5382/1C SL005 Alpha Wire | 908 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 2 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.230 (5.84mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 2248C SL002 Alpha Wire | 414 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 16 (8 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.535 (13.59mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 5679 SL002 Alpha Wire | 14 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 8 | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.202 (5.13mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5129/15C SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 30 (15 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.475 (12.07mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 3496C SL001 Alpha Wire | 42 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.305 (7.75mm) | Polypropylene (PP) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 1309C SL001 Alpha Wire | 12 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 26 (13 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | Solid | Communication, Control | 0.382 (9.70mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 5132C SL002 Alpha Wire | 12 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.355 (9.02mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 1324C SL001 Alpha Wire | 42 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 22 (11 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.401 (10.19mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() M13222 SL002 Alpha Wire | 2110 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.166 (4.22mm) | Polyethylene (PE) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0250 0.635mm | ROHS3 Compliant | UL Style 2092 | ||
![]() 2465C SL002 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~75°C | Spool | 2001 | - | Active | 1 (Unlimited) | 4 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.240 (6.10mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0300 0.762mm | ROHS3 Compliant | - | ||
![]() 1306C SL001 Alpha Wire | 50 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 10 (5 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | Solid | Communication, Control | 0.267 (6.78mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 6453 BK002 Alpha Wire | 663 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.284 (7.21mm) | High Density Polyethylene (HDPE) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0420 1.067mm | ROHS3 Compliant | - | ||
![]() 45362 BK005 Alpha Wire | 671 |
| Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | 2 | 16 AWG | 300V | - | Black | 19/0.0117 | - | 0.280 (7.11mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79118 SL001 Alpha Wire | 43 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | 4 | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | - | 0.296 (7.52mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5470/20C SL002 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 20 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.441 (11.20mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5060/20C SL002 Alpha Wire | 43 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 20 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.437 (11.10mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5450/4 SL002 Alpha Wire | 43 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | Communication, Control | 0.468 (11.89mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 86325CY SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | Spool | 2009 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.446 (11.33mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 |