- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1552200319 Molex | 29 |
| Datasheet | 13 Weeks | Copper, Bare | Weld-Slag Oil Resistant (WSOR) | - | Multi-Conductor | - | - | - | -25°C~80°C | - | - | Flamar 155220 | Active | Not Applicable | - | - | - | - | 25 | - | 14 AWG | 600V | WIRE AND CABLE | Black | 133/0.0059 | Industrial, Signal, Control | 0.878 (22.30mm) | Thermoplastic Elastomer (TPE) | - | - | - | - | 1148.3' 350.0m | 0.0197 0.500mm | - | UL Style 21215 | ||
![]() 25114 BK199 Alpha Wire | 29 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | not_compliant | 4 | - | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | - | 0.203 (5.16mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25196 OR199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | not_compliant | 6 | - | 22 AWG | 300V | WIRE AND CABLE | Orange | 7/30 | - | 0.223 (5.66mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25193 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | not_compliant | 3 | - | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.180 (4.57mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25194 WH199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 22 AWG | 300V | - | White | 7/30 | - | 0.193 (4.90mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25194 SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 22 AWG | 300V | - | Slate | 7/30 | - | 0.193 (4.90mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25196 SL199 Alpha Wire | 29 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | not_compliant | 6 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | - | 0.223 (5.66mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 78052 SL005 Alpha Wire | 2182 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Pair | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.132 (3.35mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5152C SL005 Alpha Wire | 937 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.236 (5.99mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() XM1405LCY BK199 Alpha Wire | 43 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 5 | - | 14 AWG | 1kV | - | Black | 105/34 | - | 0.492 (12.50mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() XM1405KCY BK199 Alpha Wire | 43 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 5 | - | 14 AWG | 1kV | - | Black | 105/34 | - | 0.492 (12.50mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 86702CY SL005 Alpha Wire | 2633 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | POLYVINYL CHLORIDE | 105°C | -10°C | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 0.051Ohm | YES | STRANDED | - | 4 (2 Pair Twisted) | CE; CSA; UL | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.287 (7.29mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86025CY SL005 Alpha Wire | 789 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 25 | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.329 (8.36mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 65705 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 5 | - | 6 AWG | 600V | WIRE AND CABLE | Slate | 105/26 | - | 0.985 (25.02mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.1050 2.667mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 3223 SL001 Alpha Wire | 835 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | -55°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 22 AWG | 600V | WIRE AND CABLE | Slate | 19/34 | Communication, Control | 0.203 (5.16mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 1000.0' 304.8m | 0.0190 0.483mm | ROHS3 Compliant | - | ||
![]() 25491 BK199 Alpha Wire | 25 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | not_compliant | 2 (1 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | - | 0.160 (4.06mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 58401 SL001 Alpha Wire | 48 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | - | -5°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 2 (1 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.120 (3.05mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() M3915 BK001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 14 | - | 10 AWG | 600V | WIRE AND CABLE | Black | 7/0.0385 | - | 0.920 (23.37mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0830 2.108mm | ROHS3 Compliant | - | ||
![]() M13127 SL001 Alpha Wire | 518 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 54 (27 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.685 (17.40mm) | Polypropylene (PP) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2919 | ||
![]() M4677 SL001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 50 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.685 (17.40mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | UL Style 2464 |