- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Alternate PN | Approvals | Base Product Number | Brand | Cable Types | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Insulation Materials | Itar Registered | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Connector Type B | Outside Diameter | Stranding | Wire Gauge - AWG | Number of Pairs | Features | Product Category | Length | Jacket (Insulation) Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86401CY SL001 Alpha Wire | 917 | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2006 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 (1 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/36 | - | 0.186 (4.72mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 85% | - | - | - | - | - | Biological Compatibility, Drain Wire | - | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | - | ISO 10993, UL Style 2661 | ||
![]() 5427 SL001 Alpha Wire | 50 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 7 | 18 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 16/30 | Communication, Control | 0.466 (11.84mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | - | ISO 10993, UL Style 2501 | ||
![]() 5936 SL001 Alpha Wire | 43 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 7 | 28 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/36 | Communication, Control | 0.202 (5.13mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 5945 SL001 Alpha Wire | 50 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/36 | Communication, Control | 0.235 (5.97mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 78208 SL001 Alpha Wire | 50 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 (8 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 19/40 | - | 0.229 (5.82mm) | - | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | - | ISO 10993, UL Style 21460 | ||
![]() M3242 SL005 Alpha Wire | 54 |
| Datasheet | 14 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | not_compliant | 2 | 18 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 16/30 | - | 0.205 (5.21mm) | - | Polyethylene (PE) | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | 100.0' 30.5m | 0.0200 0.508mm | ROHS3 Compliant | - | UL Style 2092 | ||
![]() 65605 SL199 Alpha Wire | 27 |
| Datasheet | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | - | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5 | 16 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 26/30 | - | 0.361 (9.17mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | - | ISO 10993, UL Style 2587 | ||
![]() M3213 SL001 Alpha Wire | 35 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3 | 18 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 16/30 | - | 0.235 (5.97mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | UL Style 2095 | ||
![]() 1102 MC001 Alpha Wire | 610 |
| Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 | 32 AWG | 200V | WIRE AND CABLE | - | - | - | Multiple | 7/40 | Communication, Control | 0.072 (1.83mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | ROHS3 Compliant | - | - | ||
![]() 45152 BK199 Alpha Wire | 69 |
| Datasheet | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 | 20 AWG | 300V | WIRE AND CABLE | - | - | - | Black | 7/28 | - | 0.262 (6.65mm) | - | Thermoplastic Elastomer (TPE) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | - | ISO 10993 | ||
![]() 5016C SL002 Alpha Wire | 38 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 | 24 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/30 | Communication, Control | 0.201 (5.11mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 65609SL005 Alpha Wire | 522 |
| - | - | Cable | - | 8.164663 kg | Copper, Bare | Poly-Vinyl Chloride (PVC) | -- | 65609 SL005 | CE, CSA, UL, VDE | 65609 | Alpha Wire | Multi-Conductor | EAR99 | 1 | 8544.49.3080 | ALPHA WIRE CO | PVC | Unavailable | Polyvinyl Chloride (PVC), Oil Resistant | -- | Alpha Wire | 65609SL005 | Alpha Wire | Spool | Active | Active | 5.57 | Compliant | Yes | Due to size or weight of the product, your shipping charge may increase. | 18 lbs | 600 V | 600 V | -- | - | - | Xtra-Guard® Flex | - | Active | -- | Automation and Process Control | 90 °C | -5 °C | Grey | Cable | Unshielded | compliant | 7 | 16 AWG | 600V | WIRE AND CABLE | - | 100 ft | 14 AWG | Slate | 26/30 | -- | 0.509 (12.93mm) | - | Poly-Vinyl Chloride (PVC) | Multi-Conductor Cables | -- | -- | - | 12.95 mm | 26 x 30 | 16 AWG | - | Biological Compatibility | Multi-Conductor Cables | 100.0 (30.5m) | 0.0410 (1.041mm) | - | - | ISO 10993, UL Style 2587 | ||
![]() 2806286 Phoenix Contact | 44 |
| Datasheet | 8 Weeks | Cable | - | 70.159995g | Copper | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Multi-Conductor | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~80°C | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Shielded | - | 6 | - | - | - | - | - | - | Green | - | - | 0.283 (7.19mm) | 7.1882 mm | - | - | - | - | - | 7.2 mm | - | - | 3 | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 86212CY SL002 Alpha Wire | 34 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2001 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 | 24 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 10/34 | - | 0.327 (8.31mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 90% | - | - | - | - | - | Biological Compatibility, Drain Wire | - | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | - | ISO 10993, UL Style 2661 | ||
![]() 1416318 Phoenix Contact | 893 |
| Datasheet | 4 Weeks | Cable | 100 | 5.520219kg | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | - | - | - | Multi-Pair, Cat5e | - | - | - | - | PU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | - | 2011 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | 26 AWG | 100V | - | Multi-Pair | - | 26 AWG | Blue | - | - | 0.272 (6.91mm) | 6.9088 mm | Polypropylene (PP) | - | Braid | 90% | Connector | - | - | - | - | - | - | 328.1' 100.0m | - | RoHS Compliant | - | - | ||
![]() 5344C SL005 Alpha Wire | 43 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 38 (19 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/30 | Communication, Control | 0.569 (14.45mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | - | ISO 10993 | ||
![]() 5054C SL001 Alpha Wire | 686 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 | 20 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/28 | Communication, Control | 0.238 (6.05mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 1219C SL001 Alpha Wire | 505 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 9 | 24 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/32 | Communication, Control | 0.228 (5.79mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | - | ||
![]() 2400C SL002 Alpha Wire | 1018 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | not_compliant | 2 | 24 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/32 | Communication, Control | 0.156 (3.96mm) | - | Polyethylene (PE) | - | Foil | 100% | - | - | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | - | ||
![]() 1069 SL005 Alpha Wire | 59 | - | Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 9 | 16 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 19/0.0117 | Communication, Control | 0.577 (14.66mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | - | - |