- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Strands | Features | Length | Jacket (Insulation) Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M16117LW SL199 Alpha Wire | 39 |
| Datasheet | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -25°C~90°C | Spool | 2008 | - | Active | 1 (Unlimited) | - | 17 | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 26/30 | - | 0.644 (16.36mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | - | ROHS3 Compliant | - | ||
![]() M16119LW SL199 Alpha Wire | 39 |
| Datasheet | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -25°C~90°C | Spool | 2008 | - | Active | 1 (Unlimited) | - | 19 | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 26/30 | - | 0.644 (16.36mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | - | ROHS3 Compliant | - | ||
![]() M16122RW SL199 Alpha Wire | 10 |
| Datasheet | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -25°C~90°C | Spool | 2008 | - | Active | 1 (Unlimited) | - | 22 | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 26/30 | - | 0.707 (17.96mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | - | ROHS3 Compliant | - | ||
![]() 3232 SL005 Alpha Wire | 2238 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | not_compliant | 3 | 20 AWG | 600V | WIRE AND CABLE | - | Slate | 19/32 | Communication, Control | 0.205 (5.21mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | - | 100.0' 30.5m | 0.0190 0.483mm | - | ROHS3 Compliant | - | ||
![]() 6365 SL005 Alpha Wire | 46 | - | Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 10 (5 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.286 (7.26mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() SF61116CY OR002 Alpha Wire | 38 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | -25°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 4 | 16 AWG | 600V | - | - | Orange | 26/30 | - | 0.408 (10.36mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | - | Drain Wire | 500.0' 152.4m | 0.0550 1.397mm | - | ROHS3 Compliant | - | ||
![]() 6359 SL002 Alpha Wire | 46 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | 15 | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.353 (8.97mm) | - | Foam Polyethylene (FPE) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2919 | ||
![]() 58144 SL002 Alpha Wire | 38 |
| Datasheet | 14 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 4 | 16 AWG | 300V | WIRE AND CABLE | - | Slate | 7/0.0192 | - | 0.218 (5.54mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | - | ROHS3 Compliant | - | ||
![]() 25163 BK199 Alpha Wire | 45 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 3 | 18 AWG | 300V | WIRE AND CABLE | - | Black | 16/30 | - | 0.266 (6.76mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25103 BK199 Alpha Wire | 45 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 3 | 22 AWG | 300V | WIRE AND CABLE | - | Black | 7/30 | - | 0.204 (5.18mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25442 BK199 Alpha Wire | 25 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | -30°C~105°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 2 | 14 AWG | 600V | WIRE AND CABLE | - | Black | 41/30 | - | 0.406 (10.31mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | - | ROHS3 Compliant | ISO 10993, UL Style 20952 | ||
![]() 25068 BK199 Alpha Wire | 29 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 8 | 18 AWG | 300V | - | - | Black | 16/30 | - | 0.332 (8.43mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 85803CY BK199 Alpha Wire | 27 |
| Datasheet | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 3 | 18 AWG | 600V | - | - | Black | 105/38 | - | 0.376 (9.55mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | - | 100.0' 30.5m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2587 | ||
![]() 25496 BK199 Alpha Wire | 45 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Pair | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Black | 7/32 | - | 0.290 (7.37mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 45134 SL199 Alpha Wire | 36 |
| Datasheet | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Pair | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 8 (4 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 16/30 | - | 0.456 (11.58mm) | - | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | - | Non-RoHS Compliant | ISO 10993 | ||
![]() 45178 SL199 Alpha Wire | 45 |
| Datasheet | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 8 | 16 AWG | 300V | WIRE AND CABLE | - | Slate | 19/0.0117 | - | 0.446 (11.33mm) | - | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | - | Non-RoHS Compliant | ISO 10993 | ||
![]() 1177L SL001 Alpha Wire | 609 |
| Datasheet | 19 Weeks | - | - | - | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | - | Multi-Conductor | - | -20°C~75°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 7 | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.209 (5.31mm) | - | Low Smoke Zero Halogen (LSZH) | - | - | - | - | - | 1000.0' 304.8m | 0.0250 0.635mm | - | ROHS3 Compliant | - | ||
![]() 5020/15C SL001 Alpha Wire | 814 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 15 | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.271 (6.88mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 09456000142 HARTING | 22 | - | Datasheet | 7 Weeks | Cable | 600 | 3.000003g | Copper | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC, PE | -40°C~70°C | - | - | - | Active | 1 (Unlimited) | - | 4 | 22 AWG | - | - | 22 AWG | Green | 7/22 | Industrial Environments - IP67 | 0.256 (6.50mm) | 6.5024 mm | - | Foil, Braid | - | 6.7 mm | 7 | - | 164.0' 50.0m | - | No SVHC | ROHS3 Compliant | - | ||
![]() 5489/19C SL002 Alpha Wire | 50 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 38 (19 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.483 (12.27mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 |