- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Alternate PN | Base Product Number | Brand | Cable Types | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Insulation Materials | Itar Registered | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Product Type | Wire/Cable Diameter | Shield Type | Shield Coverage | Connector Type B | Outside Diameter | Stranding | Wire Gauge - AWG | Number of Pairs | Features | Product Category | Length | Jacket (Insulation) Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5153C SL001 Alpha Wire | 857 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 3 | 20 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/28 | Communication, Control | 0.247 (6.27mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5106C SL001 Alpha Wire | 736 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 6 | 22 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/30 | Communication, Control | 0.247 (6.27mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() M1234 WH001 Alpha Wire | 12 |
| Datasheet | 31 Weeks | - | - | - | Copper, Tinned | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 | 20 AWG | 600V | WIRE AND CABLE | - | - | - | White | 19/32 | - | 0.186 (4.72mm) | - | Polytetrafluoroethylene (PTFE) | - | - | Braid | 85% | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0118 0.300mm | - | ROHS3 Compliant | - | ||
![]() 79119 SL001 Alpha Wire | 12 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | - | - | 5 | 16 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 26/30 | - | 0.320 (8.13mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | Braid | 85% | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 79039 SL001 Alpha Wire | 12 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | - | - | 5 | 12 AWG | 600V | - | - | - | - | Slate | 65/30 | - | 0.392 (9.96mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 79215 SL001 Alpha Wire | 12 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | - | - | 9 | 18 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 16/30 | - | 0.378 (9.60mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 79222 SL001 Alpha Wire | 729 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | - | - | 7 | 16 AWG | 600V | - | - | - | - | Slate | 26/30 | - | 0.351 (8.92mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() M4635 SL001 Alpha Wire | 924 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 | 22 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/28 | - | 0.192 (4.88mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Foil | 100% | - | - | - | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 6453 BK001 Alpha Wire | 776 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 2 (1 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | - | - | Black | 7/30 | - | 0.284 (7.21mm) | - | High Density Polyethylene (HDPE) | - | - | Foil, Braid | 100%, 65% | - | - | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0420 1.067mm | - | ROHS3 Compliant | - | ||
![]() 5052C SL001 Alpha Wire | 967 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 2 | 20 AWG | 300V | - | - | - | - | Slate | 7/28 | Communication, Control | 0.208 (5.28mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() N022-01K-BL Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Pair, Cat5e | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | Active | 1 (Unlimited) | - | - | - | - | - | 8 (4 Pair) | 24 AWG | - | - | - | - | - | Blue | Solid | Datacom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 45154 BK001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | 4 | 20 AWG | 300V | - | - | - | - | Black | 7/28 | - | 0.292 (7.42mm) | - | Thermoplastic Elastomer (TPE) | - | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0450 1.143mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 45032 BK001 Alpha Wire | 565 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | 4 (2 Pair Twisted) | 18 AWG | 300V | - | - | - | - | Black | 16/30 | - | 0.353 (8.97mm) | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0450 1.143mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 45154 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | 4 | 20 AWG | 300V | - | - | - | - | Black | 7/28 | - | 0.292 (7.42mm) | - | Thermoplastic Elastomer (TPE) | - | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0450 1.143mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 45004 BK001 Alpha Wire | 936 |
| Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | 4 | 22 AWG | 300V | - | - | - | - | Black | 7/30 | Communication, Control | 0.244 (6.20mm) | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0450 1.143mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5691 SL005 Alpha Wire | 31 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 6 (3 Pair Twisted) | 26 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/34 | Communication, Control | 0.210 (5.33mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Foil | 100% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 1416334 Phoenix Contact | 558 |
| Datasheet | 4 Weeks | Cable | 100 | 5.120151kg | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Pair, Cat5e | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | not_compliant | 8 (4 Pair Twisted) | - | - | - | Multi-Pair | 99.998784m | 26 AWG | Black | 7/26 | - | 0.252 (6.40mm) | 6.4008 mm | - | - | 6.4 mm | - | - | Connector | - | - | - | - | - | - | 328.1' 100.0m | - | - | RoHS Compliant | - | ||
![]() 1715 SL002 Alpha Wire | 643 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 | 20 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 26/34 | Communication, Control | 0.266 (6.76mm) | - | Polyethylene (PE) | - | - | Braid | 85% | - | - | - | - | - | - | - | 500.0' 152.4m | 0.0350 0.889mm | - | ROHS3 Compliant | - | ||
![]() 78108 SL005 Alpha Wire | 2001 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | - | 8 | 28 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 19/40 | - | 0.138 (3.50mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | Foil | 100% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0150 0.381mm | - | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5452CSL005 Alpha Wire | 511 |
| - | - | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | 5452C SL005 | 5452C | Alpha Wire | Multi-Pair | EAR99 | 1 | 8544.49.3080 | ALPHA WIRE CO | PVC | Unavailable | Polyvinyl Chloride (PVC) | -- | Alpha Wire | 5452CSL005 | Alpha Wire | Spool | Active | Active | 5.57 | Details | Yes | 4.656 lbs | 300 V | 300 V | -35°C ~ 105°C | - | - | Xtra-Guard® 1 | Active | -- | High Performance | Grey | Cable | Shielded | compliant | 4 (2 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | 100 ft | 20 AWG | Slate | 7/28 | Communication, Control | 0.302 (7.67mm) | - | Poly-Vinyl Chloride (PVC) | Multi-Conductor Cables | - | Foil | 100% | - | 0.3 in | 7 x 28 | 20 AWG | 2 | Biological Compatibility, Drain Wire, Rip Cord | Multi-Conductor Cables | 100.0 (30.5m) | 0.0320 (0.813mm) | No SVHC | - | ISO 10993, UL Style 2464 |