- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Approvals | Automotive | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | HTS | Ihs Manufacturer | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Risk Rank | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Stranding element | SVHC | SVHC Exceeds Threshold | Voltage, Rating | Packaging | Series | Part Status | ECCN Code | Type | Resistance | Applications | Shielding | Construction | Reach Compliance Code | Insulation Color | Number of Conductors | Wire Gauge | Connector Support Type | Jacket Color | Shield Type | Rated Voltage | Number of Cores | Wire and Cable Name | Outer Diameter | Cross Section Area | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170269 Lapp | 2355 |
| - | BARE COPPER | CSA; CUL; ISO; UL | No | - | Other | Purple | Class 5 = flexible | - | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | No | No | Lapp Group | 2170269 | - | Polyvinyl chloride (PVC) | - | - | - | - | 69.6 | - | - | 2 | - | 80 °C | -30 °C | 8.7 | Active | -30 - 80 | 0 - 0 | No | 2.13 | Yes | Braiding | None | - | Pairs | - | - | - | - | - | Active | EAR99 | - | 0.052 Ω | FIXED INSTALLATION | YES | STRANDED | compliant | - | 2 | - | WIRE AND CABLE | - | - | - | - | COMMUNICATION CABLE | - | 0.75 mm2 | 8.7 mm | - | ||
![]() 55A4832-16-MST3-9CS2275 Littelfuse | In Stock | - | - | Silver Coated Copper | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | 4.9 | 600VAC | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 16 | - | - | - | - | - | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | 3 | - | - | White | - | - | - | - | - | - | - | - | ||
![]() 5022W0809-0CS3263 Littelfuse | In Stock | - | - | Copper | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | 13.46 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 22 | - | - | - | - | - | - | Active | - | Shielded Twisted Pair Cable | - | - | - | - | - | - | 2 | - | - | Black | Braid | - | - | - | - | - | - | - | ||
![]() 3822903005 Littelfuse | In Stock | - | - | Tinned Copper | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 3.99 | 600VAC | - | - | -65 | - | - | - | - | - | - | - | - | No | - | - | - | - | 20 | - | - | - | - | - | - | Active | - | Shielded Twisted Pair Cable | - | - | - | - | - | - | 3 | - | - | White | - | - | - | - | - | - | - | - | ||
![]() 1119150 Lapp | In Stock | - | - | BARE COPPER | CE; EAC; ECOLAB; VDE | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | LAPP GROUP PVT LTD | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | 1119150 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 76.8 | - | - | 0.75 | 500 | 80 °C | -40 °C | 19.2 | Active | -40 - 80 | -15 - 70 | No | 5.23 | Yes | None | None | - | No | - | - | - | - | - | Active | EAR99 | - | - | SUITABLE FOR TORSIONAL APPLICATIONS | NO | STRANDED | compliant | - | 50 | - | WIRE AND CABLE | - | - | 300 V | - | CONTROL CABLE | - | 0.75 mm2 | 19.2 mm | - | ||
![]() 10613-24-9CS2076 Littelfuse | In Stock | - | - | Silver Coated High Strength Copper Alloy | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.91 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 24 | - | - | - | - | - | - | Active | - | Data Bus Cable | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A6215-20-MST3-9CS2275 Littelfuse | In Stock | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC1141-22-ELC4-9CS2755 Littelfuse | In Stock | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028891 Lapp | In Stock | - | - | BARE COPPER | CSA; CUL; EAC; UL | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | LAPP GROUP PVT LTD | POLYOLEFIN | PUR | - | - | Lapp Group | 0028891 | - | - | - | - | - | - | - | - | - | - | - | 80 °C | -40 °C | - | Active | - | - | No | 5.23 | Yes | - | - | - | - | - | - | - | - | - | Obsolete | EAR99 | - | - | SUITABLE FOR TORSIONAL APPLICATIONS | YES | STRANDED | compliant | - | 4 | - | WIRE AND CABLE | - | - | 250 V | - | COMMUNICATION CABLE | - | 0.25 mm2 | 5.5 mm | - | ||
![]() 55A1832-12-MSL3-9CS2199 Littelfuse | In Stock | - | - | Silver Coated Copper | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | Fluoropolymer | - | - | - | - | - | - | - | 200 | - | 600VAC | - | - | -65 | - | - | - | - | - | - | - | - | No | - | - | - | - | 12 | - | - | - | - | - | - | Active | - | Shielded Multi-Conductor Cable | - | - | - | - | - | - | 3 | - | - | White | Braid | - | - | - | - | - | - | - | ||
![]() 0028414 Lapp | 24 | - | - | Copper | - | No | LiYY | - | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | 32.8 | -40°C | - | 0.34 | - | - | - | 8.2 | - | -40 - 80 | -5 - 70 | No | - | - | None | None | - | No | - | - | 500 V | - | UNITRONIC LiYY | Active | - | - | - | - | - | - | - | - | - | 22AWG | - | - | - | - | 14 | - | 8.2mm | - | - | 100m | ||
![]() 55PC1142-14-MST4-9CS3296 Littelfuse | In Stock | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC2232-18-MST3-9CS2573 Littelfuse | In Stock | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.24 | 600VAC | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 18 | - | - | - | - | - | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | 3 | - | - | White | - | - | - | - | - | - | - | - | ||
![]() 44AM1131-12-MST3-9CS2275 Littelfuse | In Stock | - | - | Tinned Copper | - | No | - | - | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 7.08 | 600VAC | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 12 | - | Yes | Yes | - | - | - | Active | - | Shielded Multi-Conductor Cable | - | - | - | - | - | - | 3 | - | - | White | Braid | - | - | - | - | - | - | - | ||
![]() 55PC0242-14-MST4CS2573 Littelfuse | In Stock | - | - | Silver Coated Copper | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | 6.42 | 600VAC | - | - | -65 | - | - | - | - | - | - | - | - | No | - | - | - | - | 14 | - | - | - | - | - | - | Active | - | Unshielded Multi-Conductor Cable | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM1043-000 TE Connectivity | In Stock | - | - | Tinned Copper | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8544.49.30.80 | - | - | Ethylene Tetrafluoroethylene | - | - | - | - | - | - | - | 150 | 3.02 | 600V | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 22 | - | - | - | - | - | - | Obsolete | - | High Performance Cable | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 731235-000 Littelfuse | In Stock | - | - | Tinned Copper | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | Cross Linked Modified Polyvinylidene Fluoride | - | - | - | - | - | - | - | 150 | 1.4 | 600VAC | - | - | -65 | - | - | - | - | - | - | - | - | No | - | - | - | - | 20 | - | - | - | - | Package | - | Active | - | Shielded Multi-Conductor Cable | - | - | - | - | - | (White/Blue Stripe)/White | 2 | - | - | White | Braid | - | - | - | - | - | - | - | ||
![]() 914237-000 Littelfuse | In Stock | - | - | Silver Coated Copper | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | 3.63 | 600VAC | - | - | -65 | - | - | - | - | - | - | - | - | No | - | - | - | - | 22 | - | - | - | - | - | - | Active | - | Shielded Twisted Pair Cable | - | - | - | - | - | - | 3 | - | - | White | - | - | - | - | - | - | - | - | ||
![]() 749256-000 TE Connectivity | In Stock | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR0560-000 TE Connectivity | In Stock | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |