- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Angle | Approvals | Base Product Number | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Voltage | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Number of stranding elements | Outer diameter approx. | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Side 1 Gender | Side 2 Gender | Standards Met | Stranding element | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Number of Conductors | Function | Base Resonator | Current - Supply (Max) | Wire Gauge | Current - Supply (Disable) (Max) | Voltage | Wire/Cable Type | Accessory Type | Wire/Cable Gauge | Number of Poles | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Absolute Pull Range (APR) | Characteristic Impedance | Stranding | Number of Cores | Outer Diameter | Number of Pairs | Connection Type | Features | IP Rating | Height Seated (Max) | Length | Jacket (Insulation) Thickness | Insulation Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1032130 Lapp | In Stock | - | - | - | - | - | 6 | - | - | - | - | - | - | - | PUR | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | - | Yes | Yes | Murrelektronik | 7000-46041-8022600 | - | Other | 30 VAC/30 VDC | - | - | - | 88.2 | 2 | - | 14.7 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | Braiding | None | Male | Female | - | Pairs | - | - | - | - | - | - | - | - | M12 Straight Male to M12 Straight Female, 6-pole | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP67 | - | 26 Meters | - | - | - | ||
![]() 2170230 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | Other | Yellow | Class 5 = flexible | Tinned | Colour | - | No | No | - | - | - | Yes | No | Thomas & Betts | - | Other | Other | - | - | - | - | - | 1.5 | - | - | - | - | -40 - 85 | 0 - 0 | - | - | - | - | None | None | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | ||
![]() 0028660 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | Semikron | 02628740 | Polyolefin | Polyurethane (PUR) | - | - | 23.5 | 23.5 | 14.1 | 0.25 | - | 4.7 | - | - | -40 - 80 | -40 - 0 | - | - | - | - | None | None | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034208 Lapp | In Stock | - | - | - | - | - | - | Nylon | - | - | - | 90 Degrees | CE, CSA, UL | - | - | - | Grey | Class 2 = stranded | Bare | Colour + rings | - | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | Adaptaflex, a Division of T & B | AT28/075/CS90/BLY | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 93 | 2 | 12 | 15.5 | - | - | -30 - 70 | -5 - 50 | - | - | - | - | Braiding | None | - | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | Snap-In | - | - | - | - | - | - | - | ||
![]() 1032052 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | - | Yes | Yes | Stearns | 596695533004 | - | Other | - | - | - | - | 25.8 | 0.14 | - | 4.3 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | Braiding | None | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coils | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031410 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Simpson Electric | H340192211 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2173003 Lapp | In Stock | - | - | - | - | - | - | Nylon | - | - | - | 45 Degrees | CE, CSA, UL | - | - | - | - | - | - | - | - | - | No | - | - | - | - | No | Adaptaflex, a Division of T & B | AT28/FL/45/BLY | - | - | - | - | - | - | 48.6 | - | - | 8.1 | - | - | -45 - 90 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap-In | - | - | - | - | - | - | - | ||
![]() 0031424 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032076 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | - | Yes | Yes | - | - | - | Other | - | - | - | - | 34.2 | 0.34 | - | 5.7 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | Braiding | None | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034195 Lapp | In Stock | - | - | - | Front Mount | - | 9 | - | - | - | - | - | UL | - | - | - | Grey | Class 1 = solid | Bare | Colour + rings | 0.8 | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | Turck | U-03811 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 600 VAC, 600 VDC | - | - | - | 96 | 2 | 20 | 16 | - | - | -30 - 70 | -5 - 50 | - | - | - | - | Foil | None | - | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | IP68 | - | 1 m | - | - | - | ||
![]() 2170232 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Red | Class 5 = flexible | Tinned | Colour | - | No | No | - | - | - | Yes | No | ABB | G1MP4-62W01T1 | Other | Other | - | - | - | - | - | 1.5 | - | - | - | - | -40 - 85 | 0 - 0 | - | - | - | - | None | None | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1591305 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | Grey | Class 1 = solid | Bare | Colour | 0.6 | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | Murrelektronik | 7000-80001-2160500 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 24 VAC;24 VDC | - | - | - | 75 | 2 | 6 | 7.5 | - | - | -30 - 70 | -5 - 50 | - | - | - | - | Foil | None | - | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Layers | - | - | - | - | - | IP67 | - | 5 Meters | - | - | - | ||
![]() 2170950 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | No | - | - | - | - | No | Miscellaneous | - | - | Polyvinyl chloride (PVC) | - | - | - | - | 21.2 | - | - | 5.1 | - | - | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032025 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Bare | Colour | - | No | No | - | - | - | Yes | Yes | Miscellaneous | - | - | Other | - | - | - | - | 16.8 | 0.34 | - | 4.2 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | None | None | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031404 Lapp | In Stock | - | - | - | DIN Rail | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marathon Special Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 600 VAC | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | ||
![]() 44A0121-22-2/9-MX TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper, Tinned | -- | -- | - | - | 44A0121 | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | -- | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | 2 (1 Pair Twisted) | - | - | - | 22 AWG | - | 600V | - | - | - | - | Red, White | 19/34 | -- | 0.094 (2.38mm) | - | -- | -- | -- | - | - | - | - | - | - | - | -- | - | - | -- | -- | - | -- | ||
![]() B962044 GE321 Alpha Wire | 2593 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALPHA WIRE CO | - | - | - | - | Alpha Wire | B962044GE321 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.57 | - | Yes | - | - | - | - | CE, CSA Certified, UL | - | - | 300 V | - | - | Pro-Tekt | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Foil and Braid | - | - | 83 Ω | - | 8 | 6.35mm | 4 | - | - | - | - | 50m | - | - | - | ||
![]() CEC-RWC-23488 TE Connectivity | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | - | - | XO (Standard) | - | - | - | - | 2.5V | - | - | 12.288MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | -- | ||
![]() 1554111003 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 155411 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A1842-20-MSL4-9CS2275 TE Connectivity | In Stock | - | - | Cable | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | ETFE | -- | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | Compliant | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | -- | - | Obsolete | -- | - | - | 200 °C | -65 °C | - | White | - | - | - | - | - | - | 4 | - | - | - | 20 AWG | - | 600V | Multi-Conductor | - | 20 AWG | - | White | -- | -- | 0.173 (4.39mm) | 4.3942 mm | -- | Braid | 85% | - | - | - | - | - | - | - | -- | - | - | -- | 0.0080 (0.203mm) | 203.2 µm | -- |