- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Automotive | Cable Length (m) | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Impedance (Ohm) | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | NVP value | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Voltage | Max Supply Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Halogen Free | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Standards | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Features | Cross Section Area | Minimum Bend Radius | Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10035068 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | - | Yes | Yes | - | - | Other | Other | - | - | - | - | - | - | - | 54 | - | - | 1.5 | 500 | - | - | - | - | 9 | - | - | -40 - 80 | -30 - 70 | No | - | - | - | - | Braiding | None | - | - | No | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1135012 Lapp | In Stock | - | - | - | Bare Copper | - | - | CE; EAC; VDE | No | 50 | - | - | Colourless | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | 250 | - | POLYVINYL CHLORIDE | Polyvinyl Chloride | No | No | Lapp Group | 1135012 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 11.3(Typ) | 500V | - | - | - | 67.8 | - | -40 | 0.5 | 500 | - | - | 80 °C | -40 °C | 11.3 | - | Active | -40 - 80 | -5 - 70 | No | - | 5.24 | - | Yes | Braiding | None | 21 | - | No | - | - | Drum|Coil | - | Active | EAR99 | Control Cable | - | - | - | PLANT ENGINEERING, INDUSTRIAL MACHINERY | YES | STRANDED | compliant | - | 12 | - | - | - | WIRE AND CABLE | - | Transparent | - | - | - | - | - | Braid | - | - | IEC 60332-1-2 | 300 V | - | CONTROL CABLE | - | - | - | 0.5 mm2 | - | 11.3 mm | - | - | - | ||
![]() 0011184 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 87.6 | - | - | 1 | 500 | - | - | - | - | 14.6 | - | - | -40 - 70 | -5 - 90 | No | - | - | - | - | Braiding | None | - | - | No | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 281403 Lapp | 2622 |
| - | Cable | Bare Copper | - | - | CE; CSA; CUL; EAC; ECOLAB; UL | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | PVC | POLYVINYL CHLORIDE | THERMOPLASTIC POLYMER | No | No | Lapp Group | 281403 | Polyvinyl chloride (PVC) | Other | +90°C | - | - | - | - | - | - | 38.6 | -40°C | - | 2.5 | 500 | - | - | 90 °C | -40 °C | 9 | - | Active | -40 - 70 | -25 - 70 | No | - | 5.5 | Non-Compliant | Yes | - | - | - | CE, CSA, UL | - | 600 V | - | - | ÖLFLEX CONTROL TM | Active | EAR99 | - | 90 °C | -25 °C | Grey | PLANT ENGINEERING, INDUSTRIAL MACHINERY, MACHINE TOOLS | NO | STRANDED | compliant | - | 3 | - | - | - | WIRE AND CABLE | 13 AWG | - | - | - | - | - | - | - | - | 8.9 mm | - | 600 V | 3 | POWER AND CONTROL CABLE | - | 8.9mm | - | 2.5 mm2 | 5 x Diameter | 8.9 mm | 50m | - | - | ||
![]() 1135312 Lapp | 554 |
| - | - | BARE COPPER | - | - | CE; EAC; VDE | No | - | - | - | Colourless | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | 1135312 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 88.8 | - | - | 1.5 | 500 | - | - | 80 °C | -40 °C | 14.8 | - | Active | -40 - 80 | -5 - 70 | No | - | 5.23 | - | Yes | Braiding | None | - | - | No | - | - | - | - | Active | EAR99 | - | - | - | - | PLANT ENGINEERING, INDUSTRIAL MACHINERY | YES | STRANDED | compliant | - | 12 | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | CONTROL CABLE | - | - | - | 1.5 mm2 | - | 14.8 mm | - | - | - | ||
![]() 1135904 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Colourless | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 57.6 | - | - | 1.5 | 500 | - | - | - | - | 9.6 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | No | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0015005 Lapp | 2773 |
| - | - | Bare Copper | - | - | - | No | 600 | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 70 | 7.4 | 600V | - | - | - | 29.6 | - | -40 | 0.5 | 500 | - | - | - | - | 7.4 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | - | None | None | 21 | - | No | - | - | - | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170297 Lapp | 74062 |
| - | Cable | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | No | - | Multi-Pair, Cat5e | 5E | Blue | Class 1 = solid | Bare | Colour | EAR99 | Compliant | - | No | LAPP GROUP PVT LTD | - | Polyurethane | - | - | No | No | Lapp Group | 2170297 | - | Polyurethane (PUR) | - | - | - | - | LAPP | - | - | - | - | - | 2 | - | - | 77 | - | - | 6.1 | Digi-Spool®, Continuous Spool | Active | -30 - 80 | -5 - 50 | No | Active | 2.08 | Compliant | Yes | Foil + braiding | None | 24 | IEC 60332-1-2, UL AWM Style 21576 | Pairs | 125 V | -30°C ~ 80°C | Coil|Drum | Etherline | Active | - | CAT5e Cable | - | -5 °C | Blue | - | - | - | compliant | - | 8 | 24 AWG | 1000 V | - | WIRE AND CABLE | - | Teal | Solid | Industrial, Network | 0.248 (6.30mm) | - | - | SF/UTP | 100% | 6.3 mm | - | - | - | - | - | 6.3mm | Flame Retardant | - | - | - | 50m | - | UL Style 21576 | ||
![]() 0011150 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 33.2 | - | - | 2.5 | 500 | - | - | - | - | 8.3 | - | - | -40 - 70 | -5 - 90 | No | - | - | - | - | None | None | - | - | No | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0015303 Lapp | 190 | - | - | - | Bare Copper | - | - | - | No | 75 | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | 70 | 8.3 | 600V | - | - | - | 33.2 | -40°C | -40 | 1.5 | 500 | - | - | - | - | 8.3 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | - | None | None | 16 | CE, CSA, UL | No | 500 V | - | Drum|Coil | ÖLFLEX 150 | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | 3 | 16AWG | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 8.3mm | - | - | 4 x Diameter | - | 100m | - | - | ||
![]() 0010086 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 35.6 | - | - | 2.5 | 750 | - | - | - | - | 8.9 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0027661 Lapp | 648 |
| - | Cable | Copper | - | - | - | Unknown | - | - | - | Grey | Class E = very flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | Polyurethane (PUR) | - | - | - | - | - | 73.5 | 73.5 | 39.2 | - | - | 1.5 | 500 | - | - | - | - | 9.8 | - | - | -50 - 80 | -40 - 80 | Unknown | - | - | Compliant | - | Braiding | None | - | - | No | - | - | - | - | Active | - | - | 80 °C | -40 °C | - | - | - | - | - | - | 4 | - | - | - | - | 15 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00100004 Lapp | 52 |
| - | - | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 19.2 | - | - | 0.5 | 500 | - | - | - | - | 4.8 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00100444 Lapp | 2720 |
| - | Cable | Copper | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | PVC | - | - | No | No | Lapp Group | 00100444 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | - | - | - | - | - | - | 28.4 | -40°C | - | 1 | 500 | 300 | - | - | - | 7.1 | - | Active | -40 - 80 | -5 - 70 | No | - | 2.11 | Compliant | Yes | - | - | - | - | - | 300/500 V | - | - | ÖLFLEX CLASSIC 100 | Active | - | - | 70 °C | -5 °C | Grey | - | - | - | compliant | 15 A | - | - | - | - | WIRE AND CABLE | 17 AWG | - | - | - | - | - | - | - | - | 7.1 mm | - | - | 5 | - | 32 | 7.1mm | - | - | Fixed - 4 x D Occasional flexing - 15 x D | - | 50m | - | - | ||
![]() 0015004 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 27.2 | - | - | 0.5 | 500 | - | - | - | - | 6.8 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | - | None | None | - | - | No | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0044716 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 58.8 | - | - | 2 | - | - | - | - | - | 9.8 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | No | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022603 Lapp | In Stock | - | - | Cable | Tinned Copper | - | - | - | No | 305 | - | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 5 | 300V | - | - | - | 20 | - | -40 | - | - | - | - | - | - | 5 | - | - | -40 - 80 | -5 - 70 | No | - | - | Non-Compliant | - | None | None | 22 | - | No | - | - | - | - | Active | - | Multi-Conductor Cable | - | -40 °C | Grey | - | Unshielded | - | - | - | 3 | - | - | 250 V | - | - | Dark Gray | - | - | - | Not Halogen Free | - | - | - | 5.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0027425 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Grey | Class 6 = very flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 19.6 | - | - | 0.25 | - | - | - | - | - | 4.9 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | - | Braiding | None | - | - | No | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0011160 Lapp | In Stock | - | - | - | BARE COPPER | - | - | CE; CSA; EAC; HAR; UL | No | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | 0011160 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 39.6 | - | - | 4 | 500 | - | - | 70 °C | -40 °C | 9.9 | - | Active | -40 - 70 | -5 - 90 | No | - | 5.24 | - | Yes | None | None | - | - | No | - | - | - | - | Active | EAR99 | - | - | - | - | PLANT ENGINEERING, INDUSTRIAL MACHINERY, MACHINE TOOLS | NO | STRANDED | compliant | - | 3 | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | CONTROL CABLE | - | - | - | 4 mm2 | - | 9.9 mm | - | - | - | ||
![]() 221641 Lapp | In Stock | - | - | - | - | - | - | - | Unknown | - | - | - | Black | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Other | - | - | - | - | - | - | - | 104.6 | - | - | 1.5 | 500 | - | - | - | - | 25 | - | - | -25 - 90 | -25 - 105 | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |