- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | Contact Materials | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Power Rating | Pitch | Max Power Dissipation | Orientation | Depth | Current Rating | Number of Conductors | Number of Contacts | Housing Color | Contact Resistance | Wire Gauge | Voltage | Max Voltage Rating (AC) | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Width | Jacket (Insulation) Thickness | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6220C SL001 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1422006 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN50306-3-RAIL-3X0.75 Raychem | 1111 |
| - | Gold | Through Hole | Thermoplastic | - | - | - | - | - | Brass, Bronze | - | - | - | Compliant | - | 1.25 kV | - | - | - | - | - | Solder | - | - | 96 | 125 °C | -65 °C | - | 2 | Female | - | 2.54 mm | - | Right Angle | 8.4 mm | 3 A | - | 96 | Black | 15 mΩ | - | - | 1.25 kV | - | - | - | - | - | - | - | - | 128.47 mm | - | - | No | - | - | ||
![]() EN50306-3-RAIL-3X1.50 Raychem | 1974 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN50306-3-RAIL-4X2.50 Raychem | 2015 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 1 % | 2 | - | 100 ppm/°C | 17.4 Ω | - | - | - | Metal Film | - | - | 125 mW | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military | 6.096 mm | 2.29 mm | - | - | Contains Lead | - | ||
![]() EN50306-3-RAIL-2X0.75 Raychem | 58 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1141-1.00-0/0/0/0-0 Raychem | 1794 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1121-1.50-0/0-0 Raychem | 3613 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1141-0.75-0/0/0/0-0 Raychem | 1722 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1141-0.50-9/9/9/9-0 Raychem | 11503 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1121-2.50-0/0-0 Raychem | 1282 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1141-0.75-9/9/9/9-0 Raychem | 1735 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1141-1.00-9/9/9/9-0 Raychem | 2155 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1141-2.50-0/0/0/0-0 Raychem | 2042 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1121-0.75-9/9-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1131-2.50-9/9/9-0 Raychem | 4056 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1141-1.50-9/9/9/9-0 Raychem | 1867 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NUL6X04BU-HEG Panduit | In Stock | - | - | - | - | - | Copper | High Density Polyethylene (HDPE), Low Smoke Zero Halogen (LSZH) | - | NUL6X04 | Multi-Pair, Cat6a | - | Panduit Corp | Bulk | Active | - | - | - | -20°C ~ 60°C | - | NetKey™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | - | - | - | 23 AWG | 80 V | - | Blue | Solid | - | 0.283 (7.19mm) | High Density Polyethylene (HDPE), Low Smoke Zero Halogen (LSZH) | - | - | - | 1000.0 (304.8m) | - | - | - | - | - | ||
![]() NUL6X04BL-HEG Panduit | In Stock | - | - | - | - | - | - | - | - | NUL6X04 | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NUL6X04GR-HEG Panduit | In Stock | - | - | - | - | - | - | - | - | NUL6X04 | - | - | Panduit Corp | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |