- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Number of stranding elements | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Screen over stranding | Screen over stranding element | Standards Met | Stranding element | Voltage, Rating | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Stranding | Number of Cores | Number of Strands | Outer Diameter | Features | Minimum Bend Radius | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPE403 0105000 Belden | In Stock | - | - | Copper, Tinned | Polyurethane (PU) | Aluminum, Polyester; Copper, Tinned | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Belden Inc. | - | - | - | - | - | Spool | - | - | Active | - | - | - | - | - | - | -40°C ~ 80°C | DataTuff® | - | - | 2 (1 Pair Twisted) | 24 AWG | 300 V | - | Black | - | - | 0.217 (5.51mm) | Polyurethane (PU) | Foil, Braid | 100%, 80% | - | - | - | - | - | - | 5000 (1524.0m) | - | - | ||
![]() CMG1604-1000 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -20°C ~ 80°C | - | - | - | 4 | 16 AWG | 300 V | - | Gray | 19/29 | Communication, Control | 0.306 (7.77mm) | - | - | - | - | - | - | - | - | - | 1000.0 (304.8m) | - | CSA, NEC, UL Style 2464 | ||
![]() 1175 Greenlee Paladin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Paladin | PA1175 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78006 Alpha Wire | In Stock | - | - | Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | MPPE | - | - | - | - | - | - | +80°C | - | - | -40°C | - | - | - | - | - | - | - | Non-Compliant | - | - | CE, CSA, UL | - | 300 V | - | EcoCable Mini | 80 °C | -40 °C | - | - | - | 28 AWG | - | - | - | - | - | - | - | - | 6 | 19 | 3.15mm | - | 10 x Diameter | 30m | - | - | ||
![]() 78003 Alpha Wire | In Stock | - | - | Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | MPPE | - | - | - | - | - | - | +80°C | - | - | -40°C | - | - | - | - | - | - | - | Non-Compliant | - | - | CE, CSA, UL | - | 300 V | - | EcoCable Mini | 80 °C | -40 °C | - | - | - | 28 AWG | - | - | - | - | - | - | - | - | 3 | 19 | 2.51mm | - | 10 x Diameter | 30m | - | - | ||
![]() PUP6XHD04BU-G Panduit | 1015 |
| - | Copper | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | -20°C ~ 105°C | TX6A™ | - | - | 8 (4 Pair Twisted) | 23 AWG | 80 V | - | Blue | Solid | - | 0.230 (5.84mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | - | - | - | - | - | Flame Retardant | - | 1000.0 (304.8m) | - | - | ||
![]() PUP6XHD04YL-G Panduit | 48 |
| - | Copper | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | -20°C ~ 105°C | TX6A™ | - | - | 8 (4 Pair Twisted) | 23 AWG | 80 V | - | Yellow | Solid | - | 0.230 (5.84mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | - | - | - | - | - | Flame Retardant | - | 1000.0 (304.8m) | - | - | ||
![]() 0034212 Lapp | In Stock | - | - | - | - | - | - | - | Grey | Class 2 = stranded | Bare | Colour + rings | - | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 135 | - | 2 | 32 | 22.5 | - | -30 - 70 | -5 - 50 | - | - | Braiding | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bundle | - | - | - | - | - | - | - | - | ||
![]() 1591306 Lapp | In Stock | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | Colour | 0.6 | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 80 | - | 2 | 8 | 8 | - | -30 - 70 | -5 - 50 | - | - | Foil | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Layers | - | - | - | - | - | - | - | - | ||
![]() 1591310 Lapp | In Stock | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | Colour | 0.6 | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 105 | - | 2 | 16 | 10.5 | - | -30 - 70 | -5 - 50 | - | - | Foil | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Layers | - | - | - | - | - | - | - | - | ||
![]() 2170844 Lapp | In Stock | - | - | - | - | - | - | Other | Red | Class 6 = very flexible | Tinned | Colour | 1.5 | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 1.5 | - | - | - | -30 - 90 | 0 - 0 | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031395 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031397 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031419 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031402 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031452 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031443 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031381 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031386 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0031383 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |