- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Jacket Material | Mfr | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Gender | Shielding | Current Rating | Number of Conductors | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire Gauge - AWG | Features | IP Rating | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57-22000 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | B17 | 7 Position | RJ45 | 4 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 300 V | - | - | Hybrid | - | Ethernet Cable | Female / Male | Shielded | 1.5 A | - | - | - | 500 mm (19.685 in) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 58-22008 Amphenol CONEC | 10000 | - | Datasheet | - | - | - | - | Receptacle | 9 Position | RJ45 | 4 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 600 V | - | - | Hybrid | - | Ethernet Cable | Female / Male | Shielded | 1.5 A, 26 A | - | - | - | 2 m (6.562 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 57-22002 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | B17 | 7 Position | RJ45 | 4 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 300 V | - | - | Hybrid | - | Ethernet Cable | Female / Male | Shielded | 1.5 A | - | - | - | 2 m (6.562 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 30-03380 Tensility International Corp | 650 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | - | - | Tensility International Corp | - | - | -40°C ~ 105°C | Spool | - | Active | - | - | - | - | 4 | 26 AWG | 300 V | - | Black | 26/0.0031" | - | 0.209" (5.31mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire, Oil Resistant, UV Resistant | - | 502.0'' (153.0m) | 0.0327" (0.831mm) | UL Style 20387 | ||
![]() 30-03378 Tensility International Corp | 951 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | - | - | Tensility International Corp | - | - | -40°C ~ 105°C | Spool | - | Active | - | - | - | - | 4 | 22 AWG | 300 V | - | Black | 17/0.0063" | - | 0.236" (5.99mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire, Oil Resistant, UV Resistant | - | 502.0'' (153.0m) | 0.0315" (0.800mm) | UL Style 20387 | ||
![]() 30-03379 Tensility International Corp | 1067 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | - | - | Tensility International Corp | - | - | -40°C ~ 105°C | Spool | - | Active | - | - | - | - | 4 | 24 AWG | 300 V | - | Black | 41/0.0031" | - | 0.217" (5.51mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire, Oil Resistant, UV Resistant | - | 502.0'' (153.0m) | 0.0315" (0.800mm) | UL Style 20387 | ||
![]() 58-22023 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | - | 10 Position | RJ45 | 4 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 600 V | - | - | Hybrid | - | Ethernet Cable | Female / Male | Shielded | 1.5 A, 20 A, 26 A | - | - | - | 500 mm (19.685 in) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 58-22024 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | - | 10 Position | RJ45 | 4 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 600 V | - | - | Hybrid | - | Ethernet Cable | Female / Male | Shielded | 1.5 A, 20 A, 26 A | - | - | - | 1 m (3.281 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 58-25001 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | Receptacle | 9 Position | Receptacle | 9 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 600 V | - | - | Hybrid | - | Connection Cable | Female / Female | Shielded | 4 A, 26 A | - | - | - | 5 m (16.404 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 58-25011 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | Receptacle | 10 Position | Receptacle | 10 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 600 V | - | - | Hybrid | - | Connecting Cable | Female / Female | Shielded | 4 A, 20 A, 26 A | - | - | - | 1 m (3.281 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 58-25012 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | Receptacle | 10 Position | Receptacle | 10 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 600 V | - | - | Hybrid | - | Connecting Cable | Female / Female | Shielded | 4 A, 20 A, 26 A | - | - | - | 5 m (16.404 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 57-22001 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | B17 | 7 Position | RJ45 | 4 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 300 V | - | - | Hybrid | - | Ethernet Cable | Female / Male | Shielded | 1.5 A | - | - | - | 1 m (3.281 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 58-25000 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | Receptacle | 9 Position | Receptacle | 9 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 600 V | - | - | Hybrid | - | Connection Cable | Female / Female | Shielded | 4 A, 26 A | - | - | - | 1 m (3.281 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 58-22014 Amphenol CONEC | 10000 | - | Datasheet | - | - | - | - | Receptacle | 9 Position | RJ45 | 4 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 600 V | - | - | Hybrid | - | Ethernet Cable | Male / Female | Shielded | 1.5 A, 26 A | - | - | - | 1 m (3.281 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 57-22005 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | B17 | 7 Position | RJ45 | 4 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 300 V | - | - | Hybrid | - | Ethernet Cable | Female / Male | Shielded | 1.5 A, 20 A | - | - | - | 2 m (6.562 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 57-25012 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | B17 | 9 Position | B17 | 9 Position | Polyurethane (PUR) | - | RoHS Compliant | 50 V, 600 V | - | - | Hybrid | - | Connection Cable | Female / Female | Shielded | 4 A, 14 A | - | - | - | 5 m (16.404 ft) | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 2590604 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | - | - | SAB North America | - | - | 90°C | Spool | CC 600 CY | Active | - | - | - | - | 4 | 6 AWG | 600 V | - | Gray | 110/26 | Industrial, Signal, Control | 0.957" (24.31mm) | Poly-Vinyl Chloride (PVC) | Braid | - | - | Flame Retardant, Oil Resistant | - | Enter Number of Feet in Order Quantity | - | UL Style 21216 | ||
![]() 7951803 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | Multi-Conductor | - | - | - | - | - | SAB North America | - | - | 80°C | Spool | RT 123 | Active | - | - | - | - | 3 | 18 AWG | - | - | Black | 56/34 | Industrial, Signal, Control | 0.307" (7.80mm) | Thermoplastic Elastomer (TPE) | - | - | - | Abrasion Resistant, Oil Resistant | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 94441819 SAB North America | In Stock | - | Datasheet | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | - | - | - | SAB North America | - | - | - | Spool | - | Active | - | - | - | - | 19 | 18 AWG | - | - | Gray | - | Industrial, Signal, Control | 0.583" (14.81mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | Oil Resistant | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 17474421 SAB North America | In Stock | - | Datasheet | Copper, Bare | - | Aluminum; Copper, Tinned | Multi-Pair, Cat7a | - | - | - | - | - | SAB North America | - | - | 75°C | Spool | CATLine | Active | - | - | - | - | 8 (4 Pair Twisted) | 24 AWG | 300 V | - | Black | - | Industrial, Network, Marine | 0.413" (10.49mm) | Polymer | Foil, Braid | - | - | Flame Retardant | - | Enter Number of Feet in Order Quantity | - | - |