- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Jacket Material | Mfr | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Shielding | Current Rating | Number of Conductors | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire Gauge - AWG | Features | IP Rating | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35691024D SAB North America | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | - | - | SAB North America | - | -40°C ~ 105°C | Spool | VFD Combo XLPE | Active | - | - | - | 6 (1 Twisted Pair + 4) | 10 AWG, 16 AWG | 1000 V | - | Black | - | Industrial, Servo Motor | 0.738" (18.75mm) | Polyethylene (PE), Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | 100% | - | Direct Burial, Drain Wire, Flame Retardant, UV Resistant | - | Enter Number of Feet in Order Quantity | - | ||
![]() PXPSPE4030/2M/22 Bulgin | 202 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | Circular | 2 Position | USB | 2 Position | Polyvinyl Chloride (PVC) | - | 60 V | - | - | 4000 Series - SPE | - | SPE Cables | Shielded | 4 A | - | - | - | 2 m (6.562 ft) | Black | - | - | - | - | - | - | 22 AWG | - | IP20 | - | - | ||
![]() PXPSPE4030/5M/22 Bulgin | 119 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | Circular | 2 Position | USB | 2 Position | Polyvinyl Chloride (PVC) | - | 60 V | - | - | 4000 Series - SPE | - | SPE Cables | Shielded | 4 A | - | - | - | 5 m (16.404 ft) | Black | - | - | - | - | - | - | 22 AWG | - | IP20 | - | - | ||
![]() PXPSPE4034/1M/22 Bulgin | 265 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | Circular | 2 Position | No Connector | - | Polyvinyl Chloride (PVC) | - | 60 V | - | - | 4000 Series - SPE | - | SPE Cables | Shielded | 4 A | - | - | - | 1 m (3.281 ft) | Black | - | - | - | - | - | - | 22 AWG | - | IP66, IP68, IP69K | - | - | ||
![]() PXPSPE4031/1M/26 Bulgin | 266 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | Circular | 2 Position | USB | 2 Position | Polyurethane (PUR) | - | 60 V | - | - | 4000 Series - SPE | - | SPE Cables | Shielded | 4 A | - | - | - | 1 m (3.281 ft) | Black | - | - | - | - | - | - | 26 AWG | - | IP66, IP68, IP69K | - | - | ||
![]() PXPSPE4031/2M/26 Bulgin | 211 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | Circular | 2 Position | USB | 2 Position | Polyurethane (PUR) | - | 60 V | - | - | 4000 Series - SPE | - | SPE Cables | Shielded | 4 A | - | - | - | 2 m (6.562 ft) | Black | - | - | - | - | - | - | 26 AWG | - | IP66, IP68, IP69K | - | - | ||
![]() PXPSPE4031/3M/22 Bulgin | 119 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | Circular | 2 Position | USB | 2 Position | Polyvinyl Chloride (PVC) | - | 60 V | - | - | 4000 Series - SPE | - | SPE Cables | Shielded | 4 A | - | - | - | 3 m (9.843 ft) | Black | - | - | - | - | - | - | 22 AWG | - | IP66, IP68, IP69K | - | - | ||
![]() PXPSPE4034/2M/26 Bulgin | 169 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | Circular | 2 Position | No Connector | - | Polyurethane (PUR) | - | 60 V | - | - | 4000 Series - SPE | - | SPE Cables | Shielded | 4 A | - | - | - | 2 m (6.562 ft) | Black | - | - | - | - | - | - | 26 AWG | - | IP66, IP68, IP69K | - | - | ||
![]() PXPSPE4030/2M/26 Bulgin | 211 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | Circular | 2 Position | USB | 2 Position | Polyurethane (PUR) | - | 60 V | - | - | 4000 Series - SPE | - | SPE Cables | Shielded | 4 A | - | - | - | 2 m (6.562 ft) | Black | - | - | - | - | - | - | 26 AWG | - | IP20 | - | - | ||
![]() PXPSPE4034/2M/22 Bulgin | 211 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | Circular | 2 Position | No Connector | - | Polyvinyl Chloride (PVC) | - | 60 V | - | - | 4000 Series - SPE | - | SPE Cables | Shielded | 4 A | - | - | - | 2 m (6.562 ft) | Black | - | - | - | - | - | - | 22 AWG | - | IP66, IP68, IP69K | - | - | ||
![]() PXPSPE4034/5M/22 Bulgin | 156 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | Circular | 2 Position | No Connector | - | Polyvinyl Chloride (PVC) | - | 60 V | - | - | 4000 Series - SPE | - | SPE Cables | Shielded | 4 A | - | - | - | 5 m (16.404 ft) | Black | - | - | - | - | - | - | 22 AWG | - | IP66, IP68, IP69K | - | - | ||
![]() 35680404D SAB North America | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | - | - | SAB North America | - | -40°C ~ 105°C | Spool | VFD XLPE TR D | Active | - | - | - | 4 | 4 AWG | 1000 V | - | Black | - | Industrial, Servo Motor | 1.090" (27.69mm) | Polyethylene (PE), Poly-Vinyl Chloride (PVC) | Foil, Braid | 100% | - | Direct Burial, Flame Retardant, Oil Resistant, UV Resistant | - | Enter Number of Feet in Order Quantity | - | ||
![]() 95551805 SAB North America | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | - | SAB North America | - | 90°C | Spool | TR 600 Plus | Active | - | - | - | 5 | 18 AWG | 600 V | - | Black | - | Industrial | 0.327" (8.31mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | Direct Burial, Oil Resistant, UV Resistant | - | Enter Number of Feet in Order Quantity | - | ||
![]() 7840205 SAB North America | In Stock | - | Datasheet | - | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | - | - | - | - | - | SAB North America | - | -40°C ~ 90°C | Spool | S200C | Active | - | - | - | 2 | 20 AWG | 500 V | - | Gray | 28/34 | Industrial | 0.268" (6.81mm) | Thermoplastic Elastomer (TPE) | Braid | - | - | Abrasion Resistant | - | Enter Number of Feet in Order Quantity | - | ||
![]() 77841418 SAB North America | In Stock | - | Datasheet | - | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | - | - | - | - | - | SAB North America | - | 80°C | Spool | S 980 CP | Active | - | - | - | 18 | 14 AWG | 600 V | - | Gray | 140/34 | Industrial | 0.921" (23.39mm) | Thermoplastic Elastomer (TPE) | Braid | - | - | Abrasion Resistant, Oil Resistant | - | Enter Number of Feet in Order Quantity | - | ||
![]() 7521650 SAB North America | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | - | SAB North America | - | 90°C | Spool | S 960 | Active | - | - | - | 50 | 16 AWG | 600 V | - | Black | 84/34 | Industrial | 0.988" (25.10mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Flame Retardant, UV Resistant | - | Enter Number of Feet in Order Quantity | UL Style 2587 | ||
![]() 93351403 SAB North America | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | - | SAB North America | - | 90°C | Spool | TR 600 S | Active | - | - | - | 3 | 14 AWG | 600 V | - | Gray | - | Industrial, Signal, Control | 0.364" (9.25mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | Oil Resistant, UV Resistant | - | Enter Number of Feet in Order Quantity | - | ||
![]() 7891834 SAB North America | In Stock | - | Datasheet | - | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | - | - | - | - | - | SAB North America | - | -50°C ~ 90°C | Spool | SD 200 C TP | Active | - | - | - | 36 (18 Pair Twisted) | 18 AWG | 300 V | - | Tan | 42/38 | - | 0.492" (12.50mm) | Thermoplastic Elastomer (TPE) | Braid | - | - | - | - | Enter Number of Feet in Order Quantity | - | ||
![]() 39550215 SAB North America | In Stock | - | Datasheet | - | Copper, Bare | Rubber | - | Multi-Conductor | - | - | - | - | - | SAB North America | - | -25°C ~ 60°C | Spool | - | Active | - | - | - | 2 | 16 AWG | - | - | Black | - | Industrial | 0.354" (8.99mm) | Rubber | - | - | - | UV Resistant | - | Enter Number of Feet in Order Quantity | - | ||
![]() 93331409 SAB North America | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | - | SAB North America | - | - | Spool | TR 600 S | Active | - | - | - | 9 | 14 AWG | - | - | Black | - | Industrial, Signal, Control | 0.578" (14.68mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | Oil Resistant, UV Resistant | - | Enter Number of Feet in Order Quantity | - |