- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Approvals | Base Product Number | Brand | Cable outer diameter | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Connection meets standards | Connection name | Connection volume | Core identification | Exit angle | Flame retardant | Gasoline resistance | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Input Voltage Range | Insulator Material | Jacket Material | Junction to Ambient | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum allowable working voltage | Maximum current carrying capacity of each path | Maximum Input Voltage | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Mounting | Nominal cross section conductor | Nominal voltage U | Number of digits | NVP value | Oil resistance | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outer sheath, material | Outer sheath,color | Package | Packing unit | Part # Aliases | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Products weight (without packaging) | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | shield | Single strand, cross section (AWG) | Single strand, cross-sectional area | Single stranded wire, material | Single wire, number of twisted wires | spacing | Stranding element | Supplier Package | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Applications | Subcategory | Shielding | Construction | Reach Compliance Code | Pin Count | Number of Conductors | Function | Number of Outputs | Output Voltage | Output Type | Polarity | Wire Gauge | Voltage | Connector Support Type | cable length | Output Current | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Connection method | Rated Voltage | Stranding | Wire and Cable Name | Wire Gauge - AWG | Features | Product Category | Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUFY6X04BU-HED Panduit | In Stock | - | - | Copper, Bare | Low Smoke Zero Halogen (LSZH) | Copper | - | - | - | - | - | - | Multi-Pair, Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 75°C | - | TX6A™ | - | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | - | - | - | - | - | 23 AWG | 80 V | - | - | - | Blue | Solid | - | 0.283 (7.19mm) | Polyethylene (PE) | - | Foil | 100% | - | - | - | - | - | - | - | - | 1640.4 (500.0m) | - | - | ||
![]() 601204 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Belden Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 377337-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5, 2.3 V | - | - | 125 K/W | - | - | TE Connectivity | - | - | - | - | - | 5.5 V | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 6-1192825-9 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | TSOP | -40 to 85 °C | - | - | - | - | - | Cable | - | - | - | 5 | - | LDO | 1 | 3.6 V | Fixed | Positive | - | - | - | - | 0.15 A | - | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | 22 AWG | - | Multi-Conductor Cables | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 80 °C | -20 °C ... 80 °C | - | - | - | 5.0mm | - | - | - | - | UL758 | Control system side | 1 | - | 180° | ULVW-1 | ≤246Ω/KM | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | 0.7A | - | - | - | - | - | - | - | - | 10 | - | Oil resistant | - | - | - | PVC | black | - | 1 | - | - | - | - | - | 50 | - | - | - | - | - | Yes | 28 | 0.08mm² | Tinned copper | 10 | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5米 | - | - | - | - | - | - | - | - | - | IDC/MIL female connector | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | -20 °C ... 80 °C | -20 °C ... 80 °C | - | - | - | 6.5mm | - | - | - | - | UL758 | On-site side | 1 | - | 90° | ULVW-1 | ≤246Ω/KM | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | 0.7A | - | - | - | - | - | - | - | - | 26 | - | Oil resistant | - | - | - | PVC | black | - | 1 | - | - | - | - | - | 50 | - | - | - | - | - | Yes | 28 | 0.08mm² | Tinned copper | 26 | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5米 | - | - | - | - | - | - | - | - | - | IDC/MIL female connector | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 80 °C | -20 °C ... 80 °C | - | - | - | 7.6mm | - | - | - | - | UL758 | On-site side | 1 | - | 90° | ULVW-1 | ≤246Ω/KM | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | 0.7A | - | - | - | - | - | - | - | - | 34 | - | Oil resistant | - | - | - | PVC | black | - | 1 | - | - | - | - | - | 50 | - | - | - | - | - | Yes | 28 | 0.08mm² | Tinned copper | 34 | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5米 | - | - | - | - | - | - | - | - | - | IDC/MIL female connector | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | -20 °C ... 80 °C | -20 °C ... 80 °C | - | - | - | 7.6mm | - | - | - | - | UL758 | On-site side | 1 | - | 90° | ULVW-1 | ≤246Ω/KM | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | 0.7A | - | - | - | - | - | - | - | - | 40 | - | Oil resistant | - | - | - | PVC | black | - | 1 | - | - | - | - | - | 50 | - | - | - | - | - | Yes | 28 | 0.08mm² | Tinned copper | 40 | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5米 | - | - | - | - | - | - | - | - | - | IDC/MIL female connector | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170488 Lapp | 12258 |
| - | Copper, Tinned | Polyurethane (PU) | - | - | - | CSA; CUL; UL | - | - | - | Multi-Pair, Cat6 | Green | Class 6 = very flexible | Tinned | - | - | - | Colour | - | - | - | No | LAPP GROUP PVT LTD | - | PP | PUR | - | No | No | Lapp Group | 2170488 | - | Polyurethane (PUR) | - | - | - | LAPP | 81 | 81 | 32.4 | - | 2 | - | - | 67 | - | 80 °C | -40 °C | 7.8 | - | - | Digi-Spool®, Continuous Spool | - | - | Active | -40 - 80 | -30 - 0 | Active | - | 2.09 | - | Yes | Foil + braiding | None | - | - | - | - | - | - | Pairs | - | - | - | Etherline® | - | EAR99 | PLANT ENGINEERING, MACHINERY MANUFACTURING | - | YES | STRANDED | compliant | - | 8 (4 Pair Twisted) | - | - | - | - | - | 26 AWG | 100 V | WIRE AND CABLE | - | - | Green | - | Industrial, Network | 0.307 (7.80mm) | Polypropylene (PP) | - | Foil, Braid | 100% | - | 100 V | 26X19 | COMMUNICATION CABLE | - | Abrasion Resistant, Oil Resistant, UV Resistant | - | 7.8 mm | Enter Number of Feet in Order Quantity | - | UL Style CMX | ||
![]() 302406 Lapp | 1475 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitronic® | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | 24 AWG | 300 V | - | - | - | Gray | - | Industrial, Signal, Control | 0.209 (5.31mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 302003 Lapp | 1496 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitronic® | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 20 AWG | 300 V | - | - | - | Gray | - | Industrial, Signal, Control | 0.237 (6.02mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 2218120 Lapp | In Stock | - | - | Copper, Bare | Thermoplastic Polymer | Aluminum; Copper, Tinned | - | - | - | - | - | - | Multi-Conductor | Black | Class 5 = flexible | Bare | - | - | - | Numbers | - | According to IEC/EN 60332-1-2 | - | No | - | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Other | - | - | - | LAPP | - | - | 82 | - | 1 | 500 | - | - | - | - | - | 12.9 | - | - | Bulk | - | - | - | -40 - 105 | -25 - 105 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® TRAY II CY | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | 18 AWG | - | - | - | - | Black | - | - | 0.508 (12.90mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | Foil, Braid | 100%, 70% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 302404 Lapp | 2547 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitronic® | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 24 AWG | 300 V | - | - | - | Gray | - | Industrial, Signal, Control | 0.183 (4.65mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 16314631 SAB North America | In Stock | - | Datasheet | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Copper, Tinned | - | - | - | - | - | - | Multi-Pair, Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAB North America | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | Spool | CATLine | Active | - | - | - | - | - | - | - | 8 (4 Pair Twisted) | - | - | - | - | - | 26 AWG | 600 V | - | - | - | Green | 7/34 | Industrial, Network | 0.224" (5.69mm) | Fluorinated Ethylene-Propylene (FEP) | - | Braid | - | - | - | - | - | - | Flame Retardant, Oil Resistant | - | - | Enter Number of Feet in Order Quantity | - | UL Style 21618 | ||
![]() 7961612 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAB North America | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | Spool | RT 123 D | Active | - | - | - | - | - | - | - | 12 | - | - | - | - | - | 16 AWG | 600 V | - | - | - | Black | 84/34 | Industrial | 0.602" (15.29mm) | Thermoplastic Elastomer (TPE) | - | Braid | - | - | - | - | - | - | Abrasion Resistant, Oil Resistant | - | - | Enter Number of Feet in Order Quantity | - | UL Style 21060 | ||
![]() 95561607 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAB North America | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90°C | Spool | TR 600 CY Plus | Active | - | - | - | - | - | - | - | 7 | - | - | - | - | - | 16 AWG | 600 V | - | - | - | Black | - | Industrial | 0.402" (10.21mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | Foil, Braid | - | - | - | - | - | - | Direct Burial, Oil Resistant, UV Resistant | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 86065030 Interpower | 5005 |
| - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 860650 | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interpower | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Box | - | Active | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 14 AWG | - | - | - | - | Black | - | - | 0.370" (9.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2612018 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAB North America | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Spool | CC 600 P | Active | - | - | - | - | - | - | - | 18 | - | - | - | - | - | 20 AWG | - | - | - | - | Gray | - | - | 0.457" (11.61mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 77892003 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | - | - | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAB North America | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | Spool | SD 980 CP TP | Active | - | - | - | - | - | - | - | 6 (3 Pair Twisted) | - | - | - | - | - | 20 AWG | 300 V | - | - | - | Gray | 28/34 | Industrial | 0.299" (7.60mm) | Thermoplastic Elastomer (TPE) | - | Braid | - | - | - | - | - | - | Abrasion Resistant, Oil Resistant | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 7740207 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | - | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAB North America | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 90°C | Spool | S 200 | Active | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 19 AWG | 500 V | - | - | - | Gray | 42/34 | - | 0.213" (5.41mm) | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | - | - | - | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 95551612 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAB North America | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90°C | Spool | TR 600 Plus | Active | - | - | - | - | - | - | - | 12 | - | - | - | - | - | 16 AWG | 600 V | - | - | - | Black | - | Industrial | 0.496" (12.60mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Direct Burial, Oil Resistant, UV Resistant | - | - | Enter Number of Feet in Order Quantity | - | - |