- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | Mfr | Operating Temperature | Packaging | Series | Part Status | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35691024D SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | SAB North America | -40°C ~ 105°C | Spool | VFD Combo XLPE | Active | 6 (1 Twisted Pair + 4) | 10 AWG, 16 AWG | 1000 V | Black | - | Industrial, Servo Motor | 0.738" (18.75mm) | Polyethylene (PE), Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | 100% | Direct Burial, Drain Wire, Flame Retardant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 3842414 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Pair | SAB North America | 80°C | Spool | DC 300 DS TP | Active | 28 (14 Pair Twisted) | 24 AWG | 300 V | Tan | - | - | 0.421" (10.69mm) | Poly-Vinyl Chloride (PVC), Semi-Rigid | Foil, Braid | 100% | - | Enter Number of Feet in Order Quantity | - | ||
![]() 95551605 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 Plus | Active | 5 | 16 AWG | 600 V | Black | - | Industrial | 0.354" (8.99mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 35661804 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Copolymer | Copper, Tinned | - | Multi-Conductor | SAB North America | -40°C ~ 105°C | Spool | - | Active | 4 | 18 AWG | 1000 V | Black | - | - | 0.383" (9.73mm) | Polyethylene (PE) | Foil, Braid | 100% | - | Enter Number of Feet in Order Quantity | - | ||
![]() 7521625 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | S 960 | Active | 25 | 16 AWG | 600 V | Black | 84/34 | Industrial | 0.736" (18.69mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant, UV Resistant | Enter Number of Feet in Order Quantity | UL Style 2587 | ||
![]() 39550440 SAB North America | In Stock | - | Datasheet | Copper, Bare | Rubber | - | - | Multi-Conductor | SAB North America | -25°C ~ 60°C | Spool | - | Active | 4 | 12 AWG | - | Black | - | Industrial | 0.567" (14.40mm) | Rubber | - | - | UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7741810 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | - | Multi-Conductor | SAB North America | -40°C ~ 90°C | Spool | S200 | Active | 18 | 18 AWG | 500 V | Gray | 56/34 | Industrial | 0.484" (12.29mm) | Thermoplastic Elastomer (TPE) | - | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 86060070 Interpower | 1799 |
| - | - | Poly-Vinyl Chloride (PVC) | - | 860600 | Multi-Conductor | Interpower | -40°C ~ 105°C | Box | - | Active | 3 | 16 AWG | 300 V | Gray | - | - | 0.335" (8.51mm) | - | - | - | - | - | - | ||
![]() 77892202 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | Multi-Pair | SAB North America | 80°C | Spool | SD 980 CP TP | Active | 4 (2 Pair Twisted) | 22 AWG | 300 V | Gray | 42/38 | Industrial | 0.232" (5.89mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() DC3331601TP SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | DC3331601 | Multi-Pair | SAB North America | -25°C ~ 105°C | Spool | DC 105 C TP | Active | 2 (1 Pair Twisted) | 16 AWG | 300 V | Gray | 26/30 | Industrial, Signal, Control | 0.320" (8.13mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | - | Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 95551807 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 Plus | Active | 7 | 18 AWG | 600 V | Black | - | Industrial | 0.354" (8.99mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 35681203 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | SAB North America | 90°C | Spool | XLPE TR | Active | 3 | 12 AWG | 600 V | Black | - | Industrial | 0.570" (14.48mm) | Polyethylene (XLPE), Irradiated | Foil, Braid | 100% | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 3242218 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | SAB North America | 80°C | Spool | DC 300 DS | Active | 18 | 22 AWG | 300 V | Tan | - | - | 0.346" (8.79mm) | Poly-Vinyl Chloride (PVC), Semi-Rigid | Foil, Braid | 100% | - | Enter Number of Feet in Order Quantity | - | ||
![]() 93331812 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 12 | 18 AWG | - | Black | - | Industrial, Signal, Control | 0.480" (12.19mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7740440 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | - | Multi-Conductor | SAB North America | -40°C ~ 90°C | Spool | S200 | Active | 4 | 12 AWG | 500 V | Gray | 224/34 | Industrial | 0.425" (10.80mm) | Thermoplastic Elastomer (TPE) | - | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7852214 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | SAB North America | 80°C | Spool | SD 960 CY | Active | 14 | 22 AWG | - | Black | 42/38 | Industrial | 0.378" (9.60mm) | Poly-Vinyl Chloride (PVC) | Braid | - | UV Resistant | Enter Number of Feet in Order Quantity | UL Style 21083 | ||
![]() DC3332212S SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | DC3332212 | Multi-Conductor | SAB North America | -25°C ~ 105°C | Spool | DC 105 C | Active | 12 | 22 AWG | 300 V | Gray | 7/30 | Industrial, Signal, Control | 0.320" (8.13mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | - | Drain Wire | Enter Number of Feet in Order Quantity | - | ||
![]() 93331007 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 7 | 10 AWG | - | Black | - | Industrial, Signal, Control | 0.674" (17.12mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 2611605 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | - | Multi-Conductor | SAB North America | 80°C | Spool | CC 600 P | Active | 5 | 16 AWG | 600 V | Gray | 29/30 | Control | 0.358" (9.09mm) | Poly-Vinyl Chloride (PVC) | - | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7890334 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | Multi-Conductor | SAB North America | - | Spool | SD 200 C TP | Active | 6 (3 Pair Twisted) | 22 AWG | - | Gray | 42/38 | Industrial | 0.236" (5.99mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | - |