- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Mfr | Operating Temperature | Packaging | Series | Part Status | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3842405 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | SAB North America | 80°C | Spool | DC 300 DS TP | Active | 10 (5 Pair Twisted) | 24 AWG | 300 V | Tan | - | - | 0.299" (7.60mm) | Poly-Vinyl Chloride (PVC), Semi-Rigid | Foil, Braid | 100% | - | Enter Number of Feet in Order Quantity | - | ||
![]() 16874631 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Pair, Cat6a | SAB North America | 80°C | Spool | CATLine | Active | 8 (4 Pair Twisted) | 26 AWG | 300 V | Green | 7/34 | Industrial, Network | 0.280" (7.11mm) | Polymer | Foil, Braid | - | - | Enter Number of Feet in Order Quantity | UL Style 20549 | ||
![]() 7840740 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | SAB North America | -40°C ~ 90°C | Spool | S200C | Active | 7 | 12 AWG | 500 V | Gray | 224/34 | Industrial | 0.709" (18.01mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7521605 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | 90°C | Spool | S 960 | Active | 5 | 16 AWG | 600 V | Black | 84/34 | Industrial | 0.346" (8.79mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant, UV Resistant | Enter Number of Feet in Order Quantity | UL Style 2587 | ||
![]() 8411460 SAB North America | In Stock | - | Datasheet | Copper, Bare | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | SAB North America | 80°C | Spool | SL 841 C | Active | 6 (1 Twisted Pair + 4) | 10 AWG, 16 AWG | 1000 V | Orange | - | Industrial, Servo Motor | 0.654" (16.60mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | - | - | Enter Number of Feet in Order Quantity | UL Style 20235 | ||
![]() 93331602 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 2 | 16 AWG | - | Black | - | Industrial, Signal, Control | 0.306" (7.77mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 95561203 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 CY Plus | Active | 3 | 12 AWG | 600 V | Black | - | Industrial | 0.406" (10.31mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7872410 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | Multi-Pair | SAB North America | 80°C | Spool | SD 960 CP TP | Active | 20 (10 Pair Twisted) | 24 AWG | 300 V | Gray | 32/38 | Industrial | 0.469" (11.91mm) | Poly-Vinyl Chloride (PVC) | Braid | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 6342341 SAB North America | In Stock | - | Datasheet | Copper, Bare | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | SAB North America | - | Spool | S PB 634 | Active | 2 | 22 AWG | - | Purple | 7/30 | Communication | 0.299" (7.60mm) | Polyethylene (PE) | Foil, Braid | - | - | Enter Number of Feet in Order Quantity | - | ||
![]() 95561403 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 CY Plus | Active | 3 | 14 AWG | 600 V | Black | - | Industrial | 0.354" (8.99mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() DC3222614 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | -25°C ~ 105°C | Spool | DC 105 | Active | 14 | - | 300 V | Gray | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | Enter Number of Feet in Order Quantity | - | ||
![]() 95551403 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 Plus | Active | 3 | 14 AWG | 600 V | Black | - | Industrial | 0.335" (8.51mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 2591005 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | SAB North America | 90°C | Spool | CC 600 CY | Active | 5 | 10 AWG | 600 V | Gray | 78/28 | Industrial, Signal, Control | 0.705" (17.91mm) | Poly-Vinyl Chloride (PVC) | Braid | - | Flame Retardant, Oil Resistant | Enter Number of Feet in Order Quantity | UL Style 21216 | ||
![]() 93331625 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 25 | 16 AWG | - | Black | - | Industrial, Signal, Control | 0.746" (18.95mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 93331802 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 2 | 18 AWG | - | Black | - | Industrial, Signal, Control | 0.286" (7.26mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 95561612 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 CY Plus | Active | 12 | 16 AWG | 600 V | Black | - | Industrial | 0.555" (14.10mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 93341807 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | SAB North America | - | Spool | TR 600 S CY | Active | 7 | 18 AWG | - | Black | - | Industrial, Signal, Control | 0.400" (10.16mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7952407 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | Multi-Conductor | SAB North America | 80°C | Spool | RT 123 | Active | 7 | 24 AWG | - | Black | 14/34 | Industrial, Signal, Control | 0.283" (7.19mm) | Thermoplastic Elastomer (TPE) | - | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7740310 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | Multi-Conductor | SAB North America | -40°C ~ 90°C | Spool | S200 | Active | 3 | 18 AWG | 500 V | Gray | 56/34 | Industrial | 0.240" (6.10mm) | Thermoplastic Elastomer (TPE) | - | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 39550510 SAB North America | In Stock | - | Datasheet | Copper, Bare | Rubber | - | Multi-Conductor | SAB North America | -25°C ~ 60°C | Spool | - | Active | 5 | 18 AWG | - | Black | - | Industrial | 0.433" (11.00mm) | Rubber | - | - | UV Resistant | Enter Number of Feet in Order Quantity | - |