- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | A dimension | B dimension | Cable features | Cable structure | Certificates | Conform to the norm | Conform to the norm1 | Core marking | Core structure | Earth core | Gross weight | Insulation colour | Kind of core | Kind of core1 | Kind of material | No. of pairs | Package contents | Shield structure | Shield structure1 | Tape pitch | Type of wire | Version | Wire cross-section shape | Wire insulation material | Operating temperature | Outside diameter | Rated voltage | Number of cores | Core diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 40x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | 11773g | black | Cu | - | - | - | 91.5m | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | -20...80°C | 9.9mm | 50V | 40 | 28AWG | ||
Tiny WHSL | In Stock | - | - | 8.6mm | 24.1mm | - | 20x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | 3224.7g | black | Cu | tinned | - | - | 30.5m | Al-PET foil | tinned copper braid | 1.27mm | ribbon | - | round | PVC | -20...80°C | - | 50V | 20 | 28AWG | ||
Tiny WHSL | In Stock | - | - | - | - | twisted pair conductors | 5x2x26AWG | RoHS compliant | CSA FT1 | UL CL2 | colours with colour repetition | stranded | none | 2455.5g | grey | Cu | tinned | - | 5 | 30.5m | Al-PET foil | tinned copper braid | - | data transmission | - | - | PVC | max. 75°C | 6.6mm | 50V | 10 | 26AWG | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | 5722.4g | black | Cu | - | - | - | 91.5m | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | -20...80°C | 6.9mm | 50V | 16 | 28AWG | ||
Tiny WHSL | In Stock | - | - | - | - | - | 10x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | 4506.7g | black | Cu | - | - | - | 91.5m | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | -20...80°C | 6.6mm | 50V | 10 | 28AWG | ||
Tiny WHSL | In Stock | - | - | - | - | - | 25x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | 3051.5g | black | Cu | - | - | - | 30.5m | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | -20...80°C | 8.4mm | 50V | 25 | 28AWG | ||
Tiny WHSL | In Stock | - | - | - | - | - | 14x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | 6878g | black | Cu | - | - | - | 91.5m | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | -20...80°C | 6.9mm | 50V | 14 | 28AWG | ||
Tiny WHSL | In Stock | - | - | 10.9mm | 49.5mm | - | 40x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | 4912g | black | Cu | tinned | - | - | 30.5m | Al-PET foil | tinned copper braid | 1.27mm | ribbon | - | round | PVC | -20...80°C | - | 50V | 40 | 28AWG | ||
Tiny WHSL | In Stock | - | - | 22.86mm | 22.23mm | - | 36x30AWG | RoHS compliant | UL 2885 | - | - | wire | - | 834.6g | grey | Cu | tinned | halogen free | - | 30.5m | unshielded | - | 0.635mm | ribbon | - | - | LSZH | -40...90°C | - | 50V | 36 | 30AWG | ||
Tiny WHSL | In Stock | - | - | 9.53mm | 11.43mm | - | 16x30AWG | RoHS compliant | - | - | - | wire | - | 503g | silver | Cu | tinned | - | - | 30.5m | Al foil | - | 0.635mm | ribbon | - | - | PO | -20...80°C | - | 50V | 16 | 30AWG | ||
Tiny WHSL | In Stock | - | - | 5.72mm | 7.62mm | - | 10x30AWG | RoHS compliant | - | - | - | wire | - | 361.78g | silver | Cu | tinned | - | - | 30.5m | Al foil | - | 0.635mm | ribbon | - | - | PO | -20...80°C | - | 50V | 10 | 30AWG | ||
Tiny WHSL | In Stock | - | - | 16.51mm | 15.88mm | - | 26x30AWG | RoHS compliant | UL 2885 | - | - | wire | - | 721.6g | grey | Cu | tinned | halogen free | - | 30.5m | unshielded | - | 0.635mm | ribbon | - | - | LSZH | -40...90°C | - | 50V | 26 | 30AWG | ||
Tiny WHSL | In Stock | - | - | 10.4mm | 41.9mm | - | 34x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | 4855g | black | Cu | tinned | - | - | 30.5m | Al-PET foil | tinned copper braid | 1.27mm | ribbon | - | round | PVC | -20...80°C | - | 50V | 34 | 28AWG | ||
Tiny WHSL | In Stock | - | - | 12.07mm | 13.97mm | - | 20x30AWG | RoHS compliant | - | - | - | wire | - | 610.9g | silver | Cu | tinned | - | - | 30.5m | Al foil | - | 0.635mm | ribbon | - | - | PO | -20...80°C | - | 50V | 20 | 30AWG | ||
Tiny WHSL | In Stock | - | - | 19.05mm | 17.78mm | - | 15x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | 883.9g | grey | Cu | tinned | - | - | 30.5m | unshielded | - | 1.27mm | ribbon | - | - | PVC | -20...105°C | - | 50V | 15 | 28AWG | ||
Tiny WHSL | In Stock | - | - | 6.9mm | 10.2mm | - | 9x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | 7650g | black | Cu | tinned | - | - | 91.5m | Al-PET foil | tinned copper braid | 1.27mm | ribbon | Splice Free | round | PVC | -20...80°C | - | 50V | 9 | 28AWG | ||
Tiny WHSL | In Stock | - | - | - | - | - | 20x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | 6605.5g | black | Cu | - | - | - | 91.5m | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | -20...80°C | 7.6mm | 50V | 20 | 28AWG | ||
Tiny WHSL | In Stock | - | - | 8.26mm | 10.16mm | - | 14x30AWG | RoHS compliant | - | - | - | wire | - | 457.8g | silver | Cu | tinned | - | - | 30.5m | Al foil | - | 0.635mm | ribbon | - | - | PO | -20...80°C | - | 50V | 14 | 30AWG | ||
Tiny WHSL | In Stock | - | - | 18.42mm | 20.32mm | - | 30x30AWG | RoHS compliant | - | - | - | wire | - | 883.8g | silver | Cu | tinned | - | - | 30.5m | Al foil | - | 0.635mm | ribbon | - | - | PO | -20...80°C | - | 50V | 30 | 30AWG | ||
Tiny WHSL | In Stock | - | - | - | - | - | 64x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | 16808g | black | Cu | - | - | - | 91.5m | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | -20...80°C | 12.7mm | 50V | 64 | 28AWG |