- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Conductor Material | A dimension | B dimension | Cable application | Cable application1 | Cable external diameter | Cable features | Cable structure | Certificates | Conform to the norm | Conform to the norm1 | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Core marking | Core section | Core structure | CPR standard | Earth core | Factory Pack Quantity | Gross weight | Ground | Insulation colour | Jacket Material | Kind of core | Kind of core1 | Kind of material | Kind of package | Kind of wire | No. of pairs | Package contents | Package contents - ft | Rated voltage1 | Resistance to1 | Shield structure | Shield structure1 | Tape pitch | Type of wire | Version | Voltage, Rating | Wire cross-section shape | Wire insulation material | Operating temperature | Series | Type | Shielding | Current Rating | Cable Length | Jacket Color | Rated voltage | Number of cores | Core diameter | Wire Gauge - AWG | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 25.4mm | 24.77mm | - | - | - | - | 40x30AWG | RoHS compliant | UL 2885 | - | - | - | - | - | - | - | wire | - | - | - | 908.1g | - | grey | - | Cu | tinned | halogen free | - | - | - | 30.5m | - | - | - | unshielded | - | 0.635mm | ribbon | - | - | - | LSZH | -40...90°C | - | - | - | - | - | - | 50V | 40 | 30AWG | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 11.43mm | 10.16mm | - | - | - | low smoke density | 9x28AWG | RoHS compliant | UL 21682 | - | - | - | - | - | - | - | stranded | - | - | - | 591.9g | - | light grey | - | Cu | tinned | halogen free | - | - | - | 30.5m | - | - | - | unshielded | - | 1.27mm | ribbon | - | - | - | PO | -40...105°C | - | - | - | - | - | - | 50V | 9 | 28AWG | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 9.4mm | 31.8mm | - | - | - | - | 26x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | - | - | - | - | - | stranded | - | - | - | 12244g | - | black | - | Cu | tinned | - | - | - | - | 91.5m | - | - | - | Al-PET foil | tinned copper braid | 1.27mm | ribbon | Splice Free | - | round | PVC | -20...80°C | - | - | - | - | - | - | 50V | 26 | 28AWG | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 14.7mm | 10.16mm | - | - | - | work in continuous operation up to 100 million cycles | 9x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | - | - | - | - | - | stranded | - | - | - | 2935g | - | black | - | Cu | tinned | - | - | - | - | 30.5m | - | - | - | braid made of copper wires | - | 1.27mm | ribbon | - | - | - | PVC | -20...80°C | - | - | - | - | - | - | 50V | 9 | 28AWG | - | - | ||
![]() 8761.01305 BELDEN | In Stock | - | - | - | - | - | - | indoor | - | 4.45mm | twisted pair conductors | 1x2x22AWG | RoHS compliant | UL 1685 | UL 2092 | - | - | - | - | colours without colour repetition | - | stranded | E<sub>ca</sub> | none | - | 23g | tinned copper strand 22AWG | chrome | - | Cu | tinned | - | - | - | 1 | 305m | 1000ft | - | - | Al-PET foil | shielded | - | data transmission | - | - | - | PVC | -20...60°C | - | - | - | - | - | - | 300V | 2 | 22AWG | - | - | ||
![]() INSP-54415 Winchester | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INSP | - | Shielded | - | - | Black | - | - | - | 15 AWG | - | ||
![]() INSP-55415 Winchester | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INSP | - | Shielded | - | - | Black | - | - | - | 22 AWG | - | ||
![]() INSP-99856 Winchester | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INSP | - | Shielded | - | - | Black | - | - | - | 14 AWG | - | ||
![]() INSP-53415 Winchester | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INSP | - | Shielded | - | - | Black | - | - | - | 22 AWG | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 7.4mm | twisted pair conductors | 18x2x28AWG | RoHS compliant | - | - | - | - | - | - | colours without colour repetition | - | stranded | - | none | - | 3158.9g | - | - | - | Cu | - | - | - | - | - | 30.5m | - | - | - | Al-PET foil | tinned copper braid | - | data transmission | - | - | - | PVC | max. 75°C | - | - | - | - | - | - | 50V | 36 | 28AWG | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 6.1mm | twisted pair conductors | 10x2x28AWG | RoHS compliant | - | - | - | - | - | - | colours without colour repetition | - | stranded | - | none | - | 2296.2g | - | - | - | Cu | - | - | - | - | - | 30.5m | - | - | - | Al-PET foil | tinned copper braid | - | data transmission | - | - | - | PVC | max. 75°C | - | - | - | - | - | - | 50V | 20 | 28AWG | - | - | ||
![]() DS1057-01-40A282R-30.5 CONNFLY | In Stock | - | - | - | - | - | - | - | - | - | - | 40x28AWG | RoHS compliant | UL 2651 | - | - | - | - | - | - | - | stranded | - | - | - | 2190.7g | - | grey | - | Cu | tinned | - | - | - | - | 30.5m | - | - | - | unshielded | - | 1mm | ribbon | - | - | - | PVC | -20...80°C | - | - | - | - | - | - | 300V | 40 | 28AWG | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 6.35mm | 5.72mm | - | - | - | - | 10x30AWG | - | CSA FT2 | UL 20297 | - | - | - | - | - | - | stranded | - | - | - | 350g | - | grey | - | Cu | tinned | - | - | - | - | 30.5m | - | - | - | unshielded | - | 0.635mm | ribbon | - | - | - | elastomer thermoplastic TPE | -40...105°C | - | - | - | - | - | - | 50V | 10 | 30AWG | - | - | ||
![]() C7GESY-K100 BELDEN | In Stock | - | - | - | - | - | - | assembly line tools | production line tools | 16.4mm | - | 7G2.5mm<sup>2</sup> | RoHS compliant | - | - | - | - | - | - | colours without colour repetition + ground wire | 2.5mm<sup>2</sup> | stranded | no classification | yellow-green | - | 481g | - | transparent | - | Cu | - | no flame propagation | reel | MACHFLEX 375SY | - | 100m | 328ft | 750V | UV rays | galwanized steel wire braid | shielded | - | control cable | - | - | - | PVC | -5...70°C | - | - | - | - | - | - | 450V | 7 | - | - | - | ||
![]() PXPSPE4030/2M/22 Bulgin | 202 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | Circular | 2 Position | USB | 2 Position | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 V | - | - | - | 4000 Series - SPE | SPE Cables | Shielded | 4 A | 2 m (6.562 ft) | Black | - | - | - | 22 AWG | IP20 | ||
![]() PXPSPE4030/5M/22 Bulgin | 119 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | Circular | 2 Position | USB | 2 Position | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 V | - | - | - | 4000 Series - SPE | SPE Cables | Shielded | 4 A | 5 m (16.404 ft) | Black | - | - | - | 22 AWG | IP20 | ||
![]() PXPSPE4034/1M/22 Bulgin | 265 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | Circular | 2 Position | No Connector | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 V | - | - | - | 4000 Series - SPE | SPE Cables | Shielded | 4 A | 1 m (3.281 ft) | Black | - | - | - | 22 AWG | IP66, IP68, IP69K | ||
![]() PXPSPE4031/1M/26 Bulgin | 266 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | Circular | 2 Position | USB | 2 Position | - | - | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 V | - | - | - | 4000 Series - SPE | SPE Cables | Shielded | 4 A | 1 m (3.281 ft) | Black | - | - | - | 26 AWG | IP66, IP68, IP69K | ||
![]() PXPSPE4031/2M/26 Bulgin | 211 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | Circular | 2 Position | USB | 2 Position | - | - | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 V | - | - | - | 4000 Series - SPE | SPE Cables | Shielded | 4 A | 2 m (6.562 ft) | Black | - | - | - | 26 AWG | IP66, IP68, IP69K | ||
![]() PXPSPE4031/3M/22 Bulgin | 119 |
| Datasheet | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | Circular | 2 Position | USB | 2 Position | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 V | - | - | - | 4000 Series - SPE | SPE Cables | Shielded | 4 A | 3 m (9.843 ft) | Black | - | - | - | 22 AWG | IP66, IP68, IP69K |